-
Supplier: TelephoneStuff.com
Description: jack Additional Port Information: - 258981 - PC Cable Tester (Standard) - 258991 - PC Cable Tester Pro (+ Firewire and USB) - 258991A - PC Cable Tester Pro ATA (+ Serial ATA)
-
Supplier: TelephoneStuff.com
Description: battery compartment and AC power jack Additional Port Information: - 258981 - PC Cable Tester (Standard) - 258991 - PC Cable Tester Pro (+ Firewire and USB) - 258991A - PC Cable Tester Pro ATA (+ Serial ATA)
-
Supplier: Cirris Systems Corp.
Description: .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a sensible and
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 5 volts
- Maximum Current: 6 mA
-
-
Supplier: Cable Depot Inc.
Description: PC Cable-Check Cable Tester with all of the Connectors Needed to Test any Cable Used on a PC Tests standard PC cables for continuity and wiring configuration. Product features Identifies open, shorted and cross-connected wires Maps both ends of the cable 9-volt battery included Connectors
Find Suppliers by Category Top
Featured Products Top
-
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
The InfraCal 2 ATR-E Ethanol in Gasoline Analyzer delivers precise ethanol concentration measurements in gasoline. Utilizing advanced ATR technology, it ensures quick, accurate results with minimal sample preparation, making it ideal for fuel quality testing and compliance.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Given the Coast Guard’s diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific’s Q1000 FluidScan handheld monitor and Q3000 portable viscometer detect oil quality issues, prevent potential damage to equipment, and perform oil changes based on actual condition via real-time, on-site analysis.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Infracal 2 ATR-B Biodiesel in Diesel Analyzer offers precise and rapid analysis of biodiesel content in diesel fuels. Equipped with advanced ATR technology, it ensures reliable results, helping users maintain fuel quality and comply with industry standards. Ideal for blending and quality control.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment. Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing these high-speed interfaces. This high-performance Bit Error Rate Tester (BERT) boasts a (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
The Anritsu BERTWave MP2110A redefines the landscape of optical module evaluation. This innovative instrument combines a high-performance Bit Error Rate Tester (BERT) with a powerful sampling oscilloscope, offering a comprehensive solution for characterizing these critical components within (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
Cygnus is a world-renowned leader in user-friendly and durable Ultrasonic Testing (UT) equipment for reliable ultrasonic measurement above and below water. Since 1983, Cygnus has been working alongside ship surveyors and commercial divers.
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
Thickness meter with data memory
Adjustable sonic velocity / calibration reference mounted on the housing / material thickness measurement up to 225 mm / limit value alarm / optionally with ISO calibration certificate
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Testing methodology for FireWire
Waveform 2: Complementary 400-Mb FireWire transmitter output using testers oscilloscope display tool.
-
Testers / Network / Telecom
The Universal Cable Tester is a compact, stand-alone unit which gives technicians an affordable way to test PC, serial ATA, network, telecom, coaxial, USB A/B, mini USB A/B/AB, 1394 Firewire 4/6, and SCSI I, II, III, and V cables for continuity …
-
SCSI Cables
The Universal Cable Tester is a compact, stand-alone unit which gives technicians an affordable way to test PC, serial ATA, network, telecom, coaxial, USB A/B, mini USB A/B/AB, 1394 Firewire 4/6, and SCSI I, II, III, and V cables for continuity …
-
SCSI II
The Universal Cable Tester is a compact, stand-alone unit which gives technicians an affordable way to test PC, serial ATA, network, telecom, coaxial, USB A/B, mini USB A/B/AB, 1394 Firewire 4/6, and SCSI I, II, III, and V cables for continuity …
-
Cable Testers / Network Test
The Universal Cable Tester is a compact, stand-alone unit which gives technicians an affordable way to test PC, serial ATA, network, telecom, coaxial, USB A/B, mini USB A/B/AB, 1394 Firewire 4/6, and SCSI I, II, III, and V cables for continuity …
-
Setting-up a Small Observatory: From Concept to Construction
… 114, 116, 124, 158 Filter wheels, 97, 108, 117 Filters, 26, 28, 102, 108, 117, 153, 160, 164 neutral, 183 photometric, 182 solar, 59, 175 Fire extinguishers, 152 Firewire , 25, 46, 104 Firmware … … Internet), 24, 88 Foucault tester , 163 Foundations, 32, 70 …
-
FireWire
All-in-one tester for almost any PC cable including Serial ATA. … almost any PC cable on the market (Serial ATA, RJ45, USB,IEEE-1394 FireWire , DB9, DB25, HD15)!
-
USB Test
All-in-one tester for almost any PC cable including Serial ATA. … almost any PC cable on the market (Serial ATA, RJ45, USB,IEEE-1394 FireWire , DB9, DB25, HD15)!
-
Video / Testers / Voice
PANTESTER PRO is an advanced pin to pin tester to identify wiring faults in voice, data network … Mini B, Firewire 1394 4/6/9 pins cables and any custom configuration assembly cables with no need for …
-
PCI Express / PCI Express Test / SATA
The Quantum Parametrics' High Speed Intercnnect Tester (HSIT) is designed to enble at speed testing of cables … … speed channels are configured through technology specific Connector Saver Modules such as USB, FireWire , HDMI, DisplayPort, SATA …
Indicates content that may require registration and/or purchase.