-
Supplier: Accuris
Description: Design of fixed granular-bed filters for water treatment
-
Supplier: Marmon Industrial Water LLC
Description: repeated backwashing and particle retention. The AFA filters are absolute rated for 1 to over 20 microns and specifically designed to meet the demands of multi-backwashing without the loss of filter integrity. Fixed pore construction eliminates dirt unloading as differential
- Features: All Pressure Filters, Other
- Equipment Type: Polishing Filter
-
Supplier: Isotech North America
Description: enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer calibration. The
- Temperature Range: 50 to 700 C
- Power: 3,000 watts
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
-
-
Supplier: MO2 Inc.
Description: storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions.
- Number of Channels: 4
- Response Time: 12 seconds
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Hydrofarm, Inc.
Description: combined with the robust ¼ inch (6mm) wall thickness of the HOG tank mean you can use the modules over and over, redeploying them to suit your changing needs. Where can a Rainwater HOG be installed? The Rainwater HOG can also be used in your housing structure, under your housing structure, or
-
Supplier: ASTM International
Description: position at land surface or a fixed datum. All soil data collected for the site are directly related to the coordinate position, for example, sample from feet (or metres) or sample from interval to ft (or metres) below the , , and coordinate position. A soil sampling site can include a test
-
Supplier: ASTM International
Description: or property, located by an X, Y, and Z coordinate position at land surface or a fixed datum. All soil data collected for the site are directly related to the coordinate position, for example, sample from x feet (or metres) or sample from interval x1 to x2 ft (or metres) below the X, Y, and Z
Find Suppliers by Category Top
Conduct Research Top
-
MaxFlo for OG Removal Case Examples
This example involved filtration of a car wash wastewater with MaxFlo fixed bed. The water was contaminated by diesel and gasoline oil, and fine colloidal sized particles. It also contained detergent which made it a greenish color. In a laboratory test, the water was filtered through a MaxFlo bed
More Information Top
-
Integrating Micro-Pollutant Removal by Powdered Activated Carbon into Deep Bed Filtration
Most OMP were completely removed below the quantification limit both in the fixed bed filtration and the batch experiment (with 20 mg/L PAC and 30 min contact time).
-
Particle collection in magnetically stabilized fluidized filters
0 3 2.546ftlWc fixed Bed Filter Coefficent = I 2 .
-
CONTROL OF INTERFACIAL DUST CAKE TO IMPROVE EFFICIENCY OF MOVING BED GRANULAR FILTERS
Jung and Tien (1991) correlated collection efficiency to dust concentration; however, this work was limited to fixed bed filters .
-
Separation and recovery of materials through adsorption and ion exchange
They are used therefore uberwiegend as korniges material in packed bed filters and regenerated anschlieflend in situ.
-
Proceedings of the fourteenth ERDA air cleaning conference
The fixed bed filters are installed at a height which allows discharge into standardized waste containers.
-
The removal of organic substances from water with nonvolatile edible solvents
A fixed bed filter of liquid soybean oil, hydrogenated palm oil and sand removed toluene and chloroform from water.
-
Development of Effective Removal Methods of PFCs (Perfluorinated Compounds) in Water by Adsorption and Coagulation( Dissertation_全文 )
Medium-chained PFCs was found to be effectively removed by fixed bed filtration without concerning biological processes.
-
Catalytic Hydrogenation of Nitrate in Water Using a Pd–Cu/Al2 O3 Catalyst and Dilute H2 Microbubbles
A quantity of Pd–Cu/Al2O3 catalyst was held by a fixed bed filter membrane installed in the associated holder.
Indicates content that may require registration and/or purchase.