-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel (S45C) Quenched and tempered Black oxide finish Heat treated to Rc33-39
-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel(SUM22L) Carburized-hardened Black oxide finish
-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel (S15C) Carburized-hardened Black oxide finish
-
-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel (S45C) Quenched and tempered Black oxide finish Heat treated to Rc33-39
-
Supplier: Jergens, Inc.
Description: Jergens Rest Pads are designed to be used when you need a larger hardened wearing surface for heavy-duty applications. Rest Pads can also be used as hardened work rests or as wear plates on your jigs and fixtures. By holding close tolerances on the D dimension (when
-
Supplier: Reid Supply
Description: Clamp rest pads can be used as hardened work rests or as wear plates on your jigs and fixtures. . JCA-35952
-
Supplier: Fairlane Products, Inc.
Description: Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures. Available in hardened steel, stainless, carbide, and non-marring delrin, rest pads can provide a great deal of flexibility in any set up. Mounting styles include tapped, counter-bored,
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate For Fixturing Steel or Iron Parts Magnetic Force Holds Parts During Probing
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate For Fixturing Steel or Iron Parts Magnetic Force Holds Parts During Probing
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate For Fixturing Steel or Iron Parts Magnetic Force Holds Parts During Probing
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate For Fixturing Steel or Iron Parts Magnetic Force Holds Parts During Probing
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.
- Diameter / Size: 0.375 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Description: measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The operator simply presses a button
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
Find Suppliers by Category Top
Featured Products Top
-
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The operator simply presses a button or footswitch and the instrument does the rest. The Laseruler®measures: Film Thickness (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
A systems approach to fixture planning and design
Markus et al. [10] developed an expert system using Prolog to generate the fixture configuration using rest buttons , towers and clamps.
-
Studies on the Dermographismus and diagnostic meaning of which
The red Dermographie to achieve itself particularly clearly however l ~ sst through bars on the skin that is drawn with an obtuse object (needle button , upper end of the spring holder , hammer stem).
-
Videounterstützte self-control in the surgical lesson
So, the first commands for implementation of an individual button seam read: housing end needle holder joint thumbs and ring fingers, index fingers on lock, reception of the tweezer in pen nib attitude, clamping of the needle at the transition of average …
-
With Stradivari, synthetic strings and rosin. The chemical secret of the Geigen virtuosos
Four strings are between a on the button secure tailpieces and are tensioned the vortices at the end of the Geigen neck.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91326/46241244-MIT.pdf?sequence=2
A typical machining process requires bases, clamps, rest buttons , vises, parallels and sometimes modular fixtures as well as the expertise to select and design the appropriate fixturing assembly.
-
PEP surveying procedures and equipment
Two buttons on the bottom of one of the fixture legs rest upon the ears on one side of the magnet and a third button sits on the ear on the opposite side of the magnet, with the fixture arching over the …
-
Osteosynthesen on the proximal arm in infancy
… the tip Spongiosa of the Olekranons in that and rotation of the nail, so that the Vorbiegung (c) counteracts the axial error; brevities of the nail, sinking of the nail end in the subcutaneous space and sore closure through individual button seams.
-
OP manual
An opening of the uterine cavity must avoided become encapsulating residues completely, remove the stypsis and sore closure by means of locking individual button seams .
-
Magnetic mirror images
This holder carried a brass head at the front end in that the specially construirte tactile coil 27 .
-
Over the Darmresectionen executed on the clinic in last 12 years
Resection of the CSeums, closure the Resectionsenden apposition lateral after D oyen ~ of the ends within the meaning of the peristalsis ~ of anastomosis of Murphy button ~ Igaht of the slot, Bauchdeekennaht ~ drainage against the untereu sore angle.
Indicates content that may require registration and/or purchase.