-
Supplier: Koike Aronson/Ransome, Inc.
Description: Coupler and Flashback Arrestor The unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses. Excellent Reverse – Flow Prevention High quality reverse - flow valve helps to prevent
-
Supplier: Accuris
Description: Gas welding equipment - Safety devices - Part 1: Incorporating a flame (flashback) arrestor
-
Supplier: Accuris
Description: Gas welding equipment Safety devices Part 1: Incorporating a flame (flashback) arrestor
-
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Four Configurations in Sentinel Plus Backfire Prevention Backflow-preventative configuration Gas Supply interrupt configuration Reset Configuration Gases Acetylene Propane Hydrogen LP Gas Oxygen Other general gases
-
Supplier: Accuris
Description: Gas welding equipment - Safety devices - Part 2: Not incorporating a flame (flashback) arrestor
-
Supplier: Accuris
Description: Flashback arresters - Safety devices for use with fuel gases and oxygen or compressed air
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Coupler and Flashback Arrestor Te unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses. Excellent Reverse – Flow Prevention High quality reverse - flow valve helps to prevent
-
Supplier: CSA Group
Description: ISO 5175-1:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for welding, cutting and
-
Supplier: CSA Group
Description: ISO 5175-2:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for welding,
-
Supplier: RS Components, Ltd.
Description: Oxygen inline flashback arrestor
-
Supplier: RS Components, Ltd.
Description: Resettable Flashback Arrestor, Oxygen
- Heater Type: Heat Torches
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: ASTM International
Description: specified vapor temperature. The defined test media can be used except where arresters protect systems handling vapors with the given value of maximum experimental safe gap (MESG). Flame arresters protecting such systems must be tested with appropriate media. The flame arrester
-
Supplier: Radwell International
Description: FLASHBACK ARRESTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Gas welding equipment - Safety devices - Part 1: Incorporating a flame (flashback) arrestor
-
Supplier: AENOR
Description: Gas welding equipment - Safety devices - Part 2: Not incorporating a flame (flashback) arrestor
-
Supplier: AENOR
Description: Gas welding equipment - Safety devices - Part 1: Devices incorporating a flame (flashback) arrestor (ISO 5175-1:2017)
-
Supplier: AENOR
Description: Gas welding equipment - Safety devices - Part 2: Devices not incorporating a flame (flashback) arrestor (ISO 5175-2:2017, Corrected version 2019-01)
-
Supplier: Wiper Master, Inc.
Description: elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone
- Container Type: Can
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: Wiper Master, Inc.
Description: elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone
- Container Type: Can
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: Wiper Master, Inc.
Description: elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone
- Container Type: Can
-
Supplier: New Pig Corporation
Description: leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
- Height: 65 inch
- Width: 43.4 inch
- Depth: 18.6 inch
- Features: Fire Proof
-
Supplier: New Pig Corporation
Description: pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: New Pig Corporation
Description: sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Rollers
- Height: 65 inch
- Width: 59.4 inch
- Depth: 34.6 inch
- Features: Fire Proof
-
Supplier: MSA Safety
Description: Inlet/Outlet Flashback Arrestors Specifications Gas Name: Hydrogen Sulfide Methane Oxygen Markets: Building/HVAC Oil & Gas Utilities Options Gas Types: Oxygen, Hydrogen Sulfide and Combustible Designs to meet NFPA 820 Standards Single or dual zone sample inlets NEMA 4X stainless steel or
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: New Pig Corporation
Description: sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
- Features: Fire Proof
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: Weiss Technik North America, Inc.
Description: devices: valve, flashback arresters fully encased, all components on mobile base frame Additional Options The system is equipped with an additional fuel nozzle and coaxial hose (active/passive) A second stainless steel tank for second type of test fuel (gasoline or diesel) Both fuel
- Temperature Control: Cooling, Heating
- Features: Windows
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: multiple cylinders or cryogenic containers. Safety features, like dry flashback arrestors for acetylene and relief valves, enhance operational safety. Fully automatic operation eliminates manual intervention, improving efficiency and reducing cylinder changeout labor. These systems are
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Safe Design and Operation of Process Vents and Emission Control Systems Complete Document
Specifically, flashback arresters are required on all inlets to catalytic oxidation treatment systems [Ref. 6-4, Section 6.3.2].
-
Acetelyne explosion?
Flashback arresters on output of regulators before hose.
-
Acetelyne explosion?
Flashback arresters on output of regulators before hose.
-
Guidelines for Engineering Design for Process Safety
Designersof instruments must con- sider the ultimate usage of the sensor and install flashback arresters , explosion-proof housing and use other design criteria to meet the re- quirements of the NEC, USBM, VL, FM, etc., for instrument usage in .
UOM - Each -- 10828" title="Safety Cans - 5 Gal., Type II safety can w/ 5/8" hose > UOM - Each -- 10828"/>
Indicates content that may require registration and/or purchase.