-
Supplier: GEEPLUS Inc.
Description: armature plates. Options for our Electromagnets are: Ejector Pin: preloaded spring pin to overcome residual magnetism, reduces the holding force by about 10% armature plate (ferromagnetic, nickel plated) as magnetical counter part to the electromagnets custom windings
- Holding Force: 101.16 to 112.4 lbs
- Weight: 0.441 lbs
- Thickness / Height: 1.0629927 inch
- Outside Diameter: 1.574804 inch
-
Supplier: GEEPLUS Inc.
Description: armature plates. Options for our Electromagnets are: Ejector Pin: preloaded spring pin to overcome residual magnetism, reduces the holding force by about 10% armature plate (ferromagnetic, nickel plated) as magnetical counter part to the electromagnets custom windings
- Holding Force: 1.3488 lbs
- Thickness / Height: 0.787402 inch
- Outside Diameter: 0.2362206 inch
- Electromagnets: Flat-faced Magnet
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
-
Supplier: Adams Magnetic Products Co.
Description: Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 22 lbs
- Lead Length: 0.25 inch
- Weight: 0.2625 lbs
- Length: 1.25 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 235 lbs
- Lead Length: 1 inch
- Weight: 4 lbs
- Length: 4 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS Round
- Holding Force: 6 to 325 lbs
- Lead Length: 0.25 to 0.375 inch
- Weight: 0.2 to 9 lbs
- Width: 1.25 to 3 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS
- Holding Force: 55 to 1,000 lbs
- Lead Length: 0.375 inch
- Weight: 0.31 to 18 lbs
- Width: 1.5 to 4 inch
-
Supplier: SG Transmission
Description: Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key
- Holding Force: 20.232 to 786.8 lbs
- Lead Length: 15.74804 inch
- Weight: 0.11025 to 4.851 lbs
- Width: 0.5905515 to 1.71259935 inch
Find Suppliers by Category Top
Featured Products Top
-
Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
It combines advanced Fibre Bragg Grating (FBG) optical technology with HBK’s industry-trusted analytics; As railway infrastructure managers and operators face (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
the requirements of original equipment manufacturers (OEMs), airlines and passengers alike. Conditions outside the cabin With the ubiquitousness of commercial aircraft, it can be easy to forget the challenges faced by motors operating outside the cabin. There are (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… nazi_N|9 munich_N|4 polyester_N|6 cut_into_V|16 surbase_N|1 dado_N|4 stab_V|5 centerboard_N|1 silver_plate_N|2 sensitize_V|5 mercury_N|25 flower_chain_N|2 daisy_N|8 type _V|11 daisy_print_wheel_N|1 keep_out_V|6 … … durham_N|1 organ_stop_N|7 sweet_J|167 trapezoidal_J|3 folk_music_N|12 fret_V|7 fingerboard_N|5 exercising_weight_N|1 elevator_N|16 soft-nosed_J|1 small-arm_N|2 gaping_J|4 handling_N|5 front_end_N|1 pneumatically_R|1 lazy_J|7 consumer_goods_N|3 vacuum_cleaner_N|4 dust_V|5 coverall_N|3 frock_N|3 swab_N|4 stew_N|32 dyeing_N|1 armature _N|3 electromagnet _N|2 field_magnet_N|2 charles_eames_N|1 molded_J|2 … … pencil_N|15 eyebrow_N|4 orbit_N|71 cleanser_N|1 face _mask_N|5 football_helmet_N|1 strengthening_N|1 duplicator_N|6 … … hearth_N|10 nalfon_N|1 veterinary_J|3 nonlethal_J|3 hostage_N|3 abuse_V|5 recreational_drug_N|3 anemia_N|31 amusement_park_N|6 fertility_N|18 cane_N|14 embellishment_N|8 shackle_N|5 flat -topped_J|9 tassel_N|7 leatherlike_J|1 …
-
Mathematical simulation and automation of the design of electromagnetic valve drives
In addition, in fitting design it is impossible to completely abstain from electromagnets with fiat, tapered, and truncated tapered interacting faces of the armature and the stop and also with an open magnetic system. Therefore it is desirable to consider shunt- type drive electromagnets of three designs, with an unsaturated ferromagnetic shunt and with flat and tapered tips of the armature and pole.
-
A description of the automatic step-by-step type-printing telegraphic apparatus used by the Exchange Telegraph Company
The escapement pallets of a type -printing instrument have been correctly vibrated by them at the rate … Flat armatures are used, numerous experiments having shown them to be best. … trated by convergence like those of heat or light; therefore lenticular or conical faces to the magnet … Although some extra turns of wire could be got into the electro- magnet bobbins if wound irregularly, we always wind in layers— by this means a single derivation can only affect two layers of wire at the most.
-
wn_g.pl (finlayson-gwc2014.zip)
… pulp)'). g(102839317,'(generator consisting of a coil (the armature) that rotates between the poles of an electromagnet (the field magnet) causing … … to flow in the armature )'). g(102839546,' … … "it was not the typing but the earphones that … … long)'). g(102845189,'(a playing card with eight pips on the face )'). g(102845288 … … '). g(102867733,'(any wrapper or covering)'). g(102867811,'(a flat rectangular paper container …
-
On designing electromagnetic drives operating under conditions of high vibrations
Preliminary calculation of a shell type electromag net of direct current with a direct motion intruding armature can be carried out based on techniques described in [7, 11]. … preliminary calculation of the parameters of the MC and carry out a preliminary design of an electromagnet . Determination of the preliminary sizes of the MCs and parameters of the winding is carried out similarly to calculations for MCs with a flat face of the armature according to the algorithms of calculation presented in this paper.
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
Solenoids ( electromagnets ) contain an armature or plunger that moves in a coil of wire. The following equations are used for preliminary design of flat - faced (plunger- type ) armature solenoids of the type shown in Fig. 7-33.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… consisting of a coil (the armature) that rotates between the poles of an electromagnet (the field magnet) causing a current to flow in the armature |generator_N consist_V coil_N armature_N rotate_V pole_N electromagnet _N field_magnet_N cause_V current_J flow_V armature _N 03260733_N| measuring instrument … … one of four playing cards in a deck with eight pips on the face |playing_card_N deck_N pip_N … … superfluous ornament |superfluous_J ornament_N 03282591_N| special design or visual object representing a quality, type , group, etc. |special_J … … fortification_N position_N protect_V trench_N 03291741_N| any wrapper or covering |wrapper_N cover_V 03291819_N| a flat (usually rectangular) container …
-
noun.dat (finlayson-gwc2014.zip)
… is done 02456860 06 n 01 dynamo 0 002 @ 02561393 n 0000 %p 02500028 n 0000 | a coil (the armature) rotates between the poles of an electromagnet (the field magnet) causing … … to flow in the armature 02457060 06 n 01 … … it is held over or inserted into the ear; "it was not the typing but the earphones … … @ 02899817 n 0000 | a playing card with eight pips on the face 02460639 06 n … … envelope 1 002 @ 01990006 n 0000 ~ 03267082 n 0000 | a flat rectangular paper container …
-
noun.artifact (finlayson-gwc2014.zip)
… an explosive containing nitrate sensitized with nitroglycerin absorbed on wood pulp) } { dynamo, generator,@ (generator consisting of a coil (the armature) that rotates between the poles of an electromagnet (the field magnet) causing … … to flow in the armature ) } { dynamometer, ergometer, measuring_instrument,@ … … it is held over or inserted into the ear; "it was not the typing but the earphones … … one of four playing cards in a deck with eight pips on the face ) } { ejection_seat, ejector_seat, capsule3 … … by trenches) } { envelope, wrapping,@ (any wrapper or covering) } { envelope1, container,@ (a flat (usually rectangular) container …
-
data.noun (edu.mit.mwe2011.zip)
… @ 02751999 n 0000 %p 02675201 n 0000 | a coil (the armature) rotates between the poles of an electromagnet (the field magnet) causing … … to flow in the armature 02619291 06 n 01 … … "it was not the typing but the earphones that … … @ 03389364 n 0000 | a playing card with eight pips on the face 02623886 06 n … … envelope 1 002 @ 02490563 n 0000 ~ 03621589 n 0000 | a flat rectangular paper container …
Indicates content that may require registration and/or purchase.