Products/Services for Flat Wound Torsion Springs

  • Torsion Springs-Image
    Torsion Springs - (252 companies)
    Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs...
    Wind Specifications
    Leg Angle
    Equal Leg Length
  • Compression Springs-Image
    Compression Springs - (435 companies)
    ...devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today. Compression springs are the most recognizable spring and are intended to oppose compaction in the direction of the axis...
  • Extension Springs-Image
    Extension Springs - (281 companies)
    Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring...
  • Spring Winding Services-Image
    Spring Winding Services - (262 companies)
    ...devices, and reels. Torsion springs exert pressure along a circular path, providing torque. They are wound to fit either inside a hole or around a cylindrical element. Variable pitch springs have varying pitch along the length of the spring...
  • Industrial Pins-Image
    Industrial Pins - (744 companies)
    Safety pin. Image credit: Rainbow Spring Industries. Safety pins are wire-wound, and similar in construction to household fasteners by the same name. Twist pin. Image credit: Speeco. Twist pins are twisted wire pin clips that can be used...
  •  
    Flat Springs - (104 companies)
    ...through a spring eye on either end of the spring. Flat coil springs are also used in automotive applications. They are flat springs used with a counterweight to control the action of valves, such as in a vehicle exhaust system. A flat coil spring is wound...
  •  
    Power Springs and Spring Motors - (22 companies)
    Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had...
  •  
    DC Motors - (1248 companies)
    ...construction. Shunt wound motors exhibit minimum speed variation through load range and can be configured for constant horsepower over an adjustable speed range. They are used for applications where precise control of speed and torque are required...
  •  
    Constant Force Springs - (40 companies)
    ...tightly coiled around itself and the spring terminal attached to the load force. The inner diameter may be attached to a rotating drum. The resistance is provided by the spring's attempt to return to its natural, wound condition. Material width...
  •  
    Spring and Wire Forming Machines - (37 companies)
    ...constant-force springs, die springs, disc springs, extension springs, and flat springs. Spring and wire forming machines for leaf springs, power springs, torsion springs, valve springs, variable-pitch springs, wire forms, and wire shapes are also available...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Coiling Technologies, Inc.
Coiling Technologies, Inc.
Coiling Technologies, Inc.