-
Supplier: Glenro Inc.
Description: Proven Solutions® Medical Disposables Filter Media Automotive Safety Fabrics Geotextiles Protective Apparel Textiles Fuel Cells Building Materials Proven Benefits Material Handling Benefits For Use with Dry Adhesives Rigid & Soft Substrate Capable Continuous Roll to Roll or Sheet-Fed Energy Savings
-
Supplier: Trotec Laser, Inc.
Description: Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the operating PC. This feature is designed to achieve perfect placement for graphics and to best utilize material to avoid
- Cutting / Traverse Speed: 10,204.72440944878 in/min
- X-axis Travel / Length Capacity: 40.0000216 inch
- Y-axis Travel / Width Capacity: 24.015761 inch
- Laser Output Power: 60.00000000000001 to 119.9999999999997 watts
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto automated flat-bed die cutting press, model GD 401D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal gaskets &
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto models 151 & 301 EL automatic electro-mechanical flat-bed die cutting machines are the latest versions of the successful GD 151 D & 301 D lines. The new EL version keeps its solid frame structure, mechanical fly-wheel operation with micro-metric single cylinder adjustment for
- Capacity / Operating Force: 5 to 10 tons
- Stroke: 1.181103 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto narrow web flat-bed die-kiss cutting press, model GD 301D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM Flashcut 888 M25 Inclined Knife Cutting Table is the ideal dieless leather cutting solution with an excellent balance between performance & price. Thanks to the wider working surface (800mm x 2500mm), alternating the cutting with the nesting process, the M25 is the optimal dieless solution
-
Supplier: Can-Do National Tape
Description: operates flatbed presses for shorter run quantities and thicker materials. Flatbed presses use less expensive steel-rule dies while rotary die presses require more expensive dies. Almost any shape and size may be cut; and the cut may go all the way through, making individual pieces; or
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Can-Do National Tape
Description: operates flatbed presses for shorter run quantities and thicker materials. Flatbed presses use less expensive steel-rule dies while rotary die presses require more expensive dies. Almost any shape and size may be cut; and the cut may go all the way through, making individual pieces; or
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Open Cellular
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Laminating, Slitting
-
Supplier: JBC Technologies, Inc.
Description: thermal management, NVH, and more. Converting Capabilities include •Flatbed, rotary and matched-metal die cutting •Rapid prototyping •Hot roll laminating •Cold laminating •Slitting •Sheeting •Embossing •Micro-perforating •Corona treating •Ultrasonic Welding •Automated assembly Not only will
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: Boyd
Description: competencies in a wide variety of traditional and innovative die cutting technologies. Conventional die cutting capabilities include manual flatbed die cut, automated flatbed die-cut and high speed flatbed die-cut, laser prototyping, laminating, water jet prototyping, slitting,
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Die Cutting, Laminating, Specialty / Other
- Materials: Foam / Porous Materials, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: IDENTCO International
Description: Supporting a full range of functional die cut part applications Offer a wide range of material options including Adhesives, plastics, insulation, shielding, foams, foils and specialty materials Flatbed, rotary digital and laser die cutting capabilities. ISO 9001 & TS 16949 Certified
- Materials: EMI/RFI Shielded Foil / Laminate, Foam / Sponge, Plastics
- Features: Europe Only, North America, Other, United States Only
- Services Offered: Prototype
- Die Cutting Method: Rotary Die Cutting
Find Suppliers by Category Top
More Information Top
-
The lamination of (multi)crystalline and thin film based photovoltaic modules
A flat- bed laminator consists basically of a processing chamber that is divided by a flexible (silicon) membrane in an upper and lower chamber.
-
http://www.jeffjournal.org/INJ/fall02.pdf
Reliant Machinery, the major UK man- ufacturer of flatbed laminators , has posi- tioned its Reliant Powerbond Mark III series unit into their line of powder, film and adhesive web laminators.
-
The effect of cooling press on the encapsulation properties of crystalline photovoltaic modules: residual stress and adhesion
The EVA encapsulation process of PV modules is usually performed in a flatbed vacuum bag laminator [7–9].
-
roll to roll - offers from roll to roll manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : multifunction printer, eco solvent printer, UV flatbed printer, large format printer ] GROWNS - Roll To Roll Laminator , RTR Laminator .
-
Auto Flexo Printer Slotter Machine(920) from Xiamen Xianghan Co., Ltd., China
• Automatic Flute Laminator (with CE) Automatic Flue Laminating Machine is a new ... • Automatic Flatbed Die-cutting ...
-
P‐43: Thermal Printing of Color Filters for Liquid Crystal Displays
… film at 3-micron thickness and laminating it onto the imaged color filter in a press laminator . … for the annealed color filter Color filter samples on glass were prepared using flatbed imager and the …
-
Environmental Measurements Laboratory, annual report 1995
… was added to the Laboratory’s computer facility, and a Sealeze 42C poster size laminator was added to … A flatbed scannerand a slide scannerallowdirect inputof graphics,photographs, andtextual material.
-
large format - offers from large format manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : large laminator, hot laminator, cold laminator, roll laminator ] Sell Mimaki JFX500-2131 - Large Format UV LED Flatbed Inkjet ...
-
Applied Research and Engineering Solutions in Industry
Stress Analysis of Laminating Unit of Laminator and Study on Key Technology of Flatbed Inkjet Process and Equipment ZHANG Yu-qing1, a, QI Yuan-sheng1 …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
They are not as accurate as flatbed machines; however, they can be designed to accept large blanks. Laminators Litholaminators have become an important adjunct to the high-graphics corrugated producer.
Indicates content that may require registration and/or purchase.