-
Supplier: SOCOMEC
Description: SOCOMEC insulated flexible copper bars are mainly utilised for providing the power connections between series of distribution busbars and the disconnection devices within an electrical panel. The insulated layered copper allows the flexible
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: nVent Electric
Description: Flexible Busbars, Cu tinned, insulated, 2m long Flat, flexible busbar complements the space-saving nature of the 60-mm busbar system. Unlike traditional round conductors, flexible busbar can be folded and shaped without regard to AWG bending
-
Supplier: SOCOMEC
Description: SOCOMEC insulated flat copper braids are mainly utilised for providing the power connections between series of distributionbusbars and the disconnection devices within an electrical panel. Their flexibility is especially adapted to achieve complex and customised connections in cases
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
-
Description: BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range of busbar environments and applications, high
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Double-Sided Adhesive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: RS Components, Ltd.
Description: End cap for pin busbars 4-phase
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 1 or 2 Phase Available Max Temperature 158F Insulated with PVC
- Amp Rating: 25 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78253B (must be logged in to purchase bulk) Blue Sea Systems 2312 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78251 Blue Sea Systems 2302 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 901262, 2 Position Busbar Category: Busbars Manufacturer: Egis Mobile Electric Combining a high-amp TH Series Time Delay Relay (TDR) with a 5015 Fuse Block attached to the TDR input stud provides 24 hour / keep-alive circuits; while the second 5015 Fuse Block
- Busbar (Conductor) Material: Copper
-
Supplier: Isabellenhutte USA
Description: Free-up your designs from concerns about stability and assembly with our bus bar mounting for high current applications: 3 to 50 Watts permanent power Made from electron-beam welded composite Heavy Copper terminals High permanent and pulse power rating
- Busbar (Conductor) Material: Copper
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Conductix-Wampfler
Description: 10' conductor length, medium heat cover, CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: NSI Industries LLC
Description: 250 KCMIL STRANDED MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 9.23 INCH L X 3.09 INCH W X 3.49 INCH H
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB WITH LUG KIT 40158 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 63 MM 3 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 1200 AMPERE ERIFLEX[R] BRAND WEIGHT 15.04 LB "
- Amp Rating: 1,200 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Hubbell Incorporated
Description: COPPER MATERIAL 19 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL 14 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 8 AWG (ACSR), 14 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 8 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM)
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: 5' conductor length, high heat cover, CSA approved, rolled copper
- Amp Rating: 350 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Rittal North America LLC
Description: Pre-assembled, laminated flat copper for connecting standard, commercially available circuit-breakers.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Rittal North America LLC
Description: Fo the connection of round conductors.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Bruker Corporation
Description: Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of
- Busbar (Conductor) Material: Aluminum, Copper, Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2,000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
-
Supplier: Conductix-Wampfler
Description: 20' conductor length, medium heat cover,CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Rittal North America LLC
Description: Cu lamina made of high-purity electrolyte copper, length: 2000 mm/bar.
- Busbar (Conductor) Material: Copper, Other
- Busbar Type: Laminate Busbars
Find Suppliers by Category Top
Featured Products Top
-
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
? Design enclosures with signal shielding functions, such as use plastic material with conductive coating. The plastic enclosures are widely used in lab equipment and medical devices due to its flexible, light-weight and insulative properties. Given the fact that (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
copper insulated with a minimum .015″ wall of silicone rubber PVC Lead Wire Ultra Flexible Micro-miniature & Miniature PVC Insulation 300V, 105C Ultra flexible stranded bare copper conductor insulated (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
electronics because they are thermally conductive, chemically stable, non-flammable, and electrically insulating. To maintain system integrity in these liquid environments, electrical connections must be permanently sealed against both vacuum and positive pressure conditions. Unlike standard IP (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
NEC grounding requirements for parallel circuits
…be one or more or a combinationofthe following: (1) a copper or other mosion-resistant … be solid or stranded, insulated , covered,or bare; and … a wire or a busbar of any shape; (2 … electricalmetallic tubing 0; (5) flexible metal conduit where both…
-
States > Arizona > City of Tempe > Regulations > Tempe Municipal Code > [AZ Tempe Reg tmc-08] 08 - Buildings and Building Regulations
…or stranded; insulated, covered, or bare; and in the form of a wire or a busbar of any shape; (2 … equipment grounding conductor, (5) flexible metal conduit with an … grounding conductor; (7) the copper sheath of mineral- insulated , metal-sheathed cable; (8…
-
Grounding requirements for parallel circuits
(1 j a copper or other corrosion-resistantconductor which may be solid or stranw, insulated ,covered, or bare; and in the form of a wire or a busbar of any shape; (2 … electricalmetallic tubing (Em); (5) flexible metal conduit where both…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
housings; brush holders; bumpers; busbar assemblies; busbar kits; bushings; bushing reducers; cab display … bags; cloth by the roll for insulation ; coalescers for diesel engines … commutators; compressor assemblies; computers; flex conduits for locomotive assemblies … control valves; controller kits; copper tubing; cotter pins; couplers…
-
Insulated Bus Pipe (IBP) for Shipboard Applications
The IBP busbars are joined with two flexible copper laminate sections that allow for mechanical stress relief and thermal expansion and contraction. .... This connection point is sealed within the watertight sealed insulating cylinders.
Indicates content that may require registration and/or purchase.