-
Supplier: Weiler Abrasives
Description: Fine crimped wire fill for light duty cleaning or deburring in confined areas Suitable for use with flexible shaft tool and high speed pencil grinder
- Outer Diameter (OD): 0.003 inch
- Shank / Bore Diameter: 0.55 inch
- Width: 0.55 inch
- Length: 1.95 inch
-
Supplier: Weiler Abrasives
Description: Fine crimped wire fill for light duty cleaning or deburring in confined areas Suitable for use with flexible shaft tool and high speed pencil grinder
- Outer Diameter (OD): 0.003 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 0.6 inch
- Length: 1.95 inch
-
Supplier: Weiler Abrasives
Description: Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's For flexible shaft tool and high speed pencil grinder power tools
- Shank / Bore Diameter: 0.15 inch
- Width: 1.75 inch
- Length: 0.1 inch
- Rotary Speed: 37,000 rpm
-
-
Supplier: Weiler Abrasives
Description: Fine crimped wire fill for light duty cleaning or deburring in confined areas Suitable for use with flexible shaft tool and high speed pencil grinder
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.55 inch
- Width: 1.95 inch
- Length: 0.5 inch
-
Supplier: Technetics Group
Description: the radial deflections between the shaft and rotor during transient operation. The seal then follows the rotor back to the steady state operating position to maintain minimum leakage. The brush pack is composed of thousands of finely packed 70 to 150 micron diameter wire bristles. The
-
Supplier: Waukesha Bearings
Description: technology, including precision wire EDM, which enables the holding of tight tolerances and dimensions. Advantages Reduce labyrinth bypass air flow by up to 50% Increase turbine efficiency by up to 2% Minimize shaft bowing and heating caused by rub-in features Fit into existing
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable
- Outer Diameter (OD): 8 inch
- Width: 1 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 6,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable
- Outer Diameter (OD): 12 inch
- Width: 0.75 inch
- Trim Length: 3.1875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable
- Outer Diameter (OD): 10 inch
- Width: 0.75 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable
- Outer Diameter (OD): 15 inch
- Width: 1 inch
- Trim Length: 4.6875 inch
- Rotary Speed: 3,600 rpm
-
Description: The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do
- Number of Circuits: 12
- Operating Speed: 250 rpm
- Maximum Voltage: 600 volts
- Maximum Current: 10 amps
-
Supplier: Cosen Saws, USA
Description: (Interchangeable) CLEANING Steel wire brush with flexible drive shaft driven by main motor. MOTOR OUTPUT HYDRAULIC 0.75 kW (1 HP) SAW BLADE 3.7 kW (5 HP) COOLANT PUMP 0.1 kW (1/8 HP) HYDRAULIC SYSTEM TANK CAPACITY 25 L (6.2 gal.) OUTPUT PRESSURE 27 kg/cm2 COOLANT CAPACITY 45
- Cutting Capacity: 12.2 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP (2.2
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotating speed 0~600rpm Lead wire length 500mm + 20mm Ethernet slip ring usually make to solid shaft type, or small hollow shaft type, transmission to high frequency rotation. The electrical contact is gold-gold technology, both brushes and rings are gold plated. Precious
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
hollow shaft gearmotor solutions in a wide variety of applications, from conveyors to printing and packaging machinery as well as medical equipment. Bodine Electric manufactures a wide range of hollow shaft, right-angle AC induction, Brush DC, and Brushless DC gearmotors. All cataloged hollow-shaft (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
, and home appliances. Designed with a steel shaft, metal housing, and precious metal brushes, it ensures durability and efficient energy conversion. Customizable options include shaft length, technical specifications, nameplate, and knurled shaft to meet (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
brushes, supporting different lifetime and performance requirements. Mechanical Design: Steel shaft and metal housing ensure durability and stable operation (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. Simple and Reliable Drive Solution The YHD-5912 DC brush motor is designed to address these challenges with a straightforward and reliable structure (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
by 5 to 17 times, thus providing significant turbomachinery efficiency and output gains. Brush seals work by absorbing the radial deflections between the shaft and rotor during transient operation. The seal then follows the rotor back to the steady-state operating position to (read more)
Browse Brush Seals Datasheets for Technetics Group -
improve overall actuator performance and operating quality. Power Motor can also provide application-specific motor customization, allowing electrical performance, shaft configuration, mechanical interfaces, lead wires, and other design parameters to be adapted to different AMT actuator (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
& Lightweight Housing: High-strength aluminum alloy construction for durability while keeping weight low. Corrosion-resistant and suitable for long-term use in harsh outdoor conditions. Customizable & Easy Installation: Flexible current and circuit (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company
More Information Top
-
The usefulness of cytodiagnosis and DNA cytometry on nasopharyngeal brush smears for the diagnosis of nasopharyngeal carcinoma
All samples were ob- tained with the Uterobrush (Medscand, Malmo, Sweden), a flexible single-use sampler consisting of a soft nylon brush attached to a flexible wire shaft measuring 9.5 inches (24 cm) long.
-
The use of brush cytology and directed biopsies for the detection of nasopharyngeal carcinoma and precursor lesions
Brush samples were obtained with the Utero- brush, which consists of a 9.5-inch (24-cm) long flexible wire shaft with a soft nylon brush at- tached to one end (Figs. 4 and 5).
-
Development of an Ultra-High Pressure Ratio Turbocharger
The brush wires are flexible and could accommodate shaft motion while maintaining a seal.
-
General Electric General Electric Hand Tools - Grainger Industrial Supply
• Brush Set, Grip-Cleaning, Stiff wire bristles; available in round and square shapes; semi- flexible steel shafts ; illustrated general grip care, Wire -Bristle Brushes For Cleaning Klein Wire and Cable Pulling Grips, Use With wire- and cable-pulling grips .
-
The European Automotive Supplier Report
Bead Wire, Brush Wire , Clutch Spring Wire, Coatings, Control Cables, Diesel Particulate Filter (DPF), Electronic Shields, Fine Cord For Transmission Belts, Flexible Shaft Wire, Heat Resistant Separation Cloth, High Pressure Hose Reinforcement Wire, Insulator Wire, Mechanical Wires, Profile Wire, Solar Control Window …
-
Trends in the Global Tire Industry
Bead Wire, Brush Wire , Clutch Spring Wire, Coatings, Control Cables, Diesel Particulate Filter (DPF), Electronic Shields, Fine Cord For Transmission Belts, Flexible Shaft Wire, Heat Resistant Separation Cloth, High Pressure Hose Reinforcement Wire, Insulator Wire, Mechanical Wires, Profile Wire, Solar Control Window …
-
Bekaert - Global Headquarters
Bead Wire, Brush Wire , Clutch Spring Wire, Coatings, Control Cables, Diesel Particulate Filter (DPF), Electronic Shields, Fine Cord For Transmission Belts, Flexible Shaft Wire, Heat Resistant Separation Cloth, High Pressure Hose Reinforcement Wire, Insulator Wire, Mechanical Wires, Profile Wire, Solar Control Window …
-
Bekaert - Global Headquarters
Bead Wire, Brush Wire , Clutch Spring Wire, Coatings, Control Cables, Diesel Particulate Filters (DPF), Electronic Shields, Fine Cord For Transmission Belts, Flexible Shaft Wire, Heat Resistant Separation Cloth, High Pressure Hose Reinforcement Wire, Insulator Wire, Mechanical Wires, Profile Wire, Solar Control Window …
Indicates content that may require registration and/or purchase.