-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
-
Supplier: RS Components, Ltd.
Description: Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Flip Flop, Impulse Counter, ON
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 1
- Function Type: Multi Function
-
Supplier: Euchner-U.S.A., Inc.
Description: Single-channel or dual-channel Start inputs Monitoring outputs Adjustable time-delay OSSDs (Output Signal Switching Devices) SFM-...1: One OSSD with 2 normally closed contacts SFM-...2: Two OSSDs with 4 normally closed contacts Auxiliary contacts One auxiliary contact per channel. Inputs One start
-
Supplier: TE Connectivity
Description: Contact Special Features : Flip-Flop Contacts Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product
- DC Coil Voltage: 12 volts
- Coil Resistance: 150 ohms
- Coil Nominal DC Power: 0.95 watts
- Mounting: PC Board
-
Supplier: Euchner-U.S.A., Inc.
Description: One or two AS-i masters Display and buttons for diagnostics and adjustment Memory card for different programs Adjustable time-delay 16 OSSDs Gateway to Profibus For connection to a Profibus DP as a slave and as a master for one or two AS-i buses according to specification 3.0. Detection of earth
Find Suppliers by Category Top
Conduct Research Top
-
Big Meeting or Interview? Consult this Checklist for Success
for a subtle fashion statement. Remove body piercings and cover any visible tattoos. Forget mini or micro skirts, tee shirts and other unprofessional attire. Wear the right shoes. No flip-flops or super high heels. Overdressing is always fine. Underdressing is not. Eliminate distracting fashion statements
More Information Top
-
An inexpensive device for digital measurements of isotopic ratios
(f)In the 100th second of the run, the pulse from TC feeds into the R-input of PI, causing the changeover of this flip - flop , the contactors K1 and Kz, and the changeover valve of the inlet system.
-
6000 years mathematics
1946-1958 switching elements: relay electron tubes, flip- flops ; high power demand; data or program input over switch, punched tape, punched card or through insert of pegboards (internal), storage through tubes, mercury-delay lines maschinenorientierte programming 2, cathode ray tubes, magnetic drums…
-
Sensorless vector controller for a synchronous reluctance motor
Output ports bits are dedicated to opening/ closing contactors , drive enable signals, regeneration transistor control, gate control flip - flop clear signal, and an oscilloscope trigger.
-
Effects of uncompensated vector control on synchronous reluctance motor performance
The output ports bits, on the other hand, are dedicated for : opening / closing contactors , IGBT drive signal enable, regeneration transistor control, gate control flip - flop clear signal and triggering an osciIloscope.
-
Elements of the applied electronics
…material 328, 334, stoffprotonen 334 WE 266, 267, alternating field / starch 60-permeability 56, 84 change / - flip- flop 216-judge 294, 295 … spannungsverstärker, 163, 164, 170 alternating current 362-negative feedback … circuit 114, 128, 148 - relay 88, 317 - switch 265…
-
Reconfigurable distributed network control system for industrial plant automation
Other elements that appear in this screenshot are: timers, in the bottom-left corner, to commute between star and triangle connection; a flip - flop at the bottom right, to store the on–off … right, that is connected to the mains supply; contactors , etc.
-
Reckoning on machines
…Rehen installations 8.1 switching elements of the binary calculating technique 8.1.1 Mechanical switching elements 8.1.2 ElektromechanischeSchaltelemente ( relay ) 8.1.3 Electronic switching components switching elements Magnetic … r a t o r(Flip-Flop) 8.3.2.1…
-
Electrical measurement
460 multiple linear polynomiale 459 regression method 451 ff recombination noise 207 reconstruction filter 330 relay 487 relaxation oscillator 384, 389 307 308 taktflankengesteuertes taktzustandgesteuertes 307 … residual variance 455 ff, 458 reciprocal measurement 399 RS flip- flop 306 ff with NAND … of system) 407 estimating filter 441 appraisement 100 ff, 423 appraisement distribution 101 switching swells 190, 313…
-
Application of the fourier transform to the measurement of K L a L in non‐mechanically agitated contactors
The step in- put in the concentration of C02 was produced by adding pure C02to the main streamof air with a system of solenoid valves operating in flip - flop mode. .... A funnel was used to collect and sample the off-gas from the contactor ; the sample stream…
-
Transistorized regulation and control of aircraft electrical power systems
Flip - flops TH, T12 and T15, T16 are initially set by the collector diodes so that Tt2 and T16 are conducting. .... This ensures that the main contactor , MC, is off and the field circuit in the energized state.
Indicates content that may require registration and/or purchase.