-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidance in the design, development, qualification test, process control and production acceptance test for flight critical control valve (FCCV) design used in military flight control servoactuators where loss
-
Supplier: SAE International
Description: systems/chapters is at the inlet of the shutoff/control valve of each associated system. This boundary definition aligns with that in the ATA 100 specification. The primary emphasis of this ARP is on systems which use the aircraft engine as the source of the
-
Supplier: SAE International
Description: function and stability as part of a complete system is outside the scope of this document. Refer to ARP1270 for design and certification requirements for cabin pressurization control system components. As this document is only a guide, it does not supersede or
-
-
Supplier: SAE International
Description: components are fuel pumps, fuel filters, fuel controls, pressurizing valves, flow dividers, selector valves, and combustor nozzles. The purpose of this document is to recommend standard descriptions to be used by specification writers.
-
Supplier: ThermOmegaTech®
Description: temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Boeing Company (The)
Description: to the pilot's commands. Used on commercial airplanes for decades, fly-by-wire flight control systems are highly reliable and supported by multiple independent backup systems in case of a failure. The 787's advanced fly-by-wire control system allows
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Our UNJ Thread Aviation Fuel Check Valve is a high-performance replacement part designed to directly substitute the MS28884A12 check valve, complying with MIL-V-7899 aviation specifications. It is specifically engineered for aircraft fuel systems, ensuring reliable
-
Supplier: Cessna Aircraft Company
Description: surrounded the Citation Latitude’s clean, contemporary design in an aircraft built to our rigorous standards. Standard Features Flight Displays Synthetic Vision Technology Touch-screen Control Panels Automatic Flight Control System Attitude Heading Reference
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain
- Maximum Discharge Flow: 0.155844 GPM
- Maximum Discharge Pressure: 14,000 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies (read more)
Browse Uncategorized Products Datasheets for Pexco -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
regulation with short response time Mass flow controller (MFC) Operating medium: air, oxygen, inert gases, nitrogen Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Direct fastening via thread Ideal for life sciences applications Sustainable operation due to efficient control (read more)
Browse Control Valves Datasheets for Festo Corporation -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
from the Festo Core Range has proven itself to be a cost-effective solution for standard applications. The manually adjustable one-way flow control valve VFOE from Festo as a supply air and exhaust air variant enables the retraction and advancing speed of a pneumatic actuator’s piston rod to be freely adjusted. Thanks to optimised production, the one-way flow control valve is a low-cost way of implementing standard requirements. (read more)
Browse Flow Switches Datasheets for Festo Corporation -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra (read more)
Browse Flow Controllers Datasheets for Clippard -
Controlling blood flow in dialysis equipment demands special features and capabilities. In this article, we will discuss how Clippard pinch valves provide unique benefits for this type of application. (read more)
Browse Pinch Valves Datasheets for Clippard
More Information Top
-
Eleven Seconds into the Unknown > X-43A Research Vehicle Design And Construction
Subsystem contractors included EaglePicher, which supplied the vehicle’s batteries; VALCOR, for the high-pressure solenoid valves and regulators; Jansen Aircraft System Controls , for the hydrogen and silane flow control valves ; and L-3 (previously Aydin Vector), for the modular instrumentation system [1].
-
Intertechnique SA
Manufacture fuel circulation systems, gauging, flowmeters, fuel management systems, pumps and flow proportioners, valves , couplings, in-flight refuelling equipment, air temperature and pressure control systems for civil and military aircraft .
-
Handbook of Pyrotechnics
A three-way cartridge-actuated valve , as used for an aircraft emergency hydraulic system , is shown in Fig. 4:31. ln the unactuated normal position, the hydraulic fluid flows from the main supply to the aircraft control system, while the secondary hydraulic …
Indicates content that may require registration and/or purchase.