Products/Services for Fluoroelastomer Caulk
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...Material Type / GradeChemical / Polymer System TypeCompound Type -
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling... -
Gaskets and Gasketing - (1426 companies)...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber... -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. -
Weatherstripping - (94 companies)Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements.
-
Adhesive Dispensing Equipment - (325 companies)Adhesive dispensing equipment is used for the controlled dispensation of adhesives and/or silicones. These devices include manual dispensing caulk guns, hot melt glue guns, and an assortment of mix / meter and dispensing systems. Adhesive dispensing...
-
Industrial Sealants - (978 companies)Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
-
Colorants - (546 companies)Colorants are dispersed in paints and caulk to provide characteristics such as color, hiding power, bulk, durability and corrosion resistance. Colorants are natural or synthetic additives -- including dyes and pigments -- which impart color, hiding...
-
Elastomer and Rubber Shapes - (378 companies)...the chemical system for elastomers and stock shapes, and can select products that use a filler material. There are six chemical systems, each of which provides characteristics suitable for specific applications. Fluoroelastomer products are used...
Product News
-
AGC Chemicals Americas, Inc.
Fluoroelastomer parts for Automobile applications Automobile applications comprise about 60% of fluoroelastomer parts including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS (R) products, exhibit remarkable resistance to these amine-containing compounds. Their ability to withstand a range of chemicals ensures that shaft seals in automotive drive train systems can endure the expected mileage without... (read more)Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
AGC Chemicals Americas, Inc.
Selecting the Right Fluoroelastomer Fluoroelastomer Rubber Performs in Demanding Applications. Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the properties of fabricated parts. Compared to silicon and other synthetic rubbers, fluoroelastomer rubber displays exceptional resistance to high temperatures and a wide range of chemicals, as well as various fluids and oils. These attributes make fluoroelastomers popular for high-performance applications that require component... (read more)Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
AGC Chemicals Americas, Inc.
Seals and hoses made from fluoroelastomers Heavy Equipment. Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products used in heavy machinery. A variety of chemicals and additives are often incorporated into fuel to enhance performance. The superior chemical resistance of fluoroelastomers guards against seal and hose deterioration. General Industry. O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from... (read more) -
AGC Chemicals Americas, Inc.
New Ultra-Clean AFLAS FFKM Fluoroelastomers New Ultra-Clean AFLAS FFKM Fluoroelastomers with Higher Heat Resistance for Semiconductor Plasma Process Applications. We recently added AFLAS (R) FFKM PM-5000 and PM-5500 grades to our line of fluoroelastomers. These perfluorinated elastomer grades meet the unique demands of semiconductor applications because they have high temperature durability, a high molecular weight and excellent resistance to O2 and NF3 plasma. These new grades build on the high-performance properties of other AFLAS... (read more)Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Cri-Tech, Inc.
Low Permeation Fluoroelastomer & F-TPE/V Compounds Sometimes it's hard not to get caught up in the EV frenzy. ICE fuel systems are still alive and Cri-Tech's unique low fuel permeation Cri-Line (R) LP (Low-Permeation) FKM and Cri-plastMP Fluoro-TPE & TPV compounds can provide the fuel resistance and lower permeation required in these demanding applications. Also available in Static dissipative formulations. Cri-Line (R) LP compounds provide this reduced permeation while not sacrificing critical properties such as tensile, hardness and... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
AGC Chemicals Americas, Inc.
AFLAS® Enhances EV & Train Cable Performance AFLAS (R) Wire & Cable Applications. AFLAS (R) Fluoroelastomers. Material of choice for products and systems that work in tough environments and require high reliability. AFLAS (R) fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world 's harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene to achieve unique properties over a conventional FKM-type fluoroelastomer. These properties... (read more)Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Atlantic Rubber Company, Inc.
Commercial and medical grade silicone tubing Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton (R) fluoroelastomers and Neoprene polychloroprene. SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to +450 F. Also available... (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
USA #1 In-Stock Source for Pure Gum Rubber Tubing Largest In-House Inventory of Pure Gum Rubber Tubing in the USA. Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton (R) fluoroelastomers and Neoprene polychloroprene. Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Cri-Tech, Inc.
Cri-plastMP Fluoro-TPE/V & TPX (e-beam xlinkable) Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends), Masterbatches (pelletized rubber and proprietary additives), Cri-Spersions (activators in rubber), as well as Hydrogenated Nitrile (HNBR), & other polymer materials. Quality systems with 100% traceability. All systems are interconnected to allow real time root cause analysis. (read more)Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Custom Static Dissipative/Conductive Compounds Other companies do it with reluctance, but this is one of our chosen focus areas. With 20+ years of experience with specialty polymer and conductive filler systems, Cri-Tech can develop and manufacture a wide range of custom conductive compounds to match your unique specification. We can even help you better understand your needs and testing requirements. Cri-Tech manufactures custom fluoroelastomer or fluoroplastic static dissipative compounds to match your specifications. Success... (read more)Browse Conductive Compounds Datasheets for Cri-Tech, Inc.
-
CR4 - Thread: Material Similar to Silicone
Thx alot this seems like this fluoroelastomer caulking might do the trick.
-
News
The two-page data sheet describes the various characteristics of PELSEAL and PEL- STAL PG fluoroelastomer caulks and sealants, cites numerous industrial uses (e.g., acid-resistant joint sealant for steel and concrete, door gasket adhesive on in- dustrial opens, etc.), includes …
-
News
expertise in manufacturing custom con- structed rubber products and high- performance fluoroelastomer (FKM) coatings, sealants, caulks and adhesives.
-
Fluoroelastomers
Liquid fluoroelastomer -based sealants, coatings and caulks have proven their superiority over other polymers for aerospace, military aircraft engines and original equipment manufacturers.
-
News
He is responsible for the global marketing and sales of Pelmor's line of high performance fluoroelastomer adhesives, sealants, coatings, and caulks .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Two-component fluoroelastomer formulated from Viton® Uses: Sealant/ caulk for industrial applics. such as joint sealant for steel and concrete, door gasket adhesive on industrial ovens, adhesives for flue duct expansion joints, acid-resist. joint sealant for industrial flooring, hazardous …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: Two-component fluoroelastomer formulated from Viton® Uses: Sealant/ caulk for industrial applics. such as joint sealant for steel and concrete, door gasket adhesive on industrial ovens, adhesives for flue duct expansion joints, acid-resist. joint sealant for industrial flooring, hazardous …
-
Fluoroelastomers For Harsh Environments
… applications is provided as part of the Corrosion ?96- Managing Corrosion with Plastics Symposium, Principles of material selection, application design, and Service environments are defined and industrial applications of- fluoroelastomers in seals, linings, tubing, hose, belting, fabrics, caulks , adhesives, laminates, and vibration …
-
Characterization of some proprietary soft lining materials
Heat-cured fluoroelastomer (HCF) Detax/Karl Hubber GmbH & Co., KG Germany Detax/Karl Hubber GmbH & Co., Germany L D. Caulk Division, Dentsply International, Milford, Delawane USA Nee Dental Chemical Products Co., Ltd., Tokyo, Japan Coe Laboratories, Chicago, Illinois, USA Hygenic Corp., Akron …
-
A Comparative Study Of The Degradation Of Elastomeric Sealants In The Environment Of The Solar Collector
… materials evaluated consist of a sampling of the high temperature elastomers which include fluoroelastomers and several silicone … … materials prepared from preformed sheets are classified as PS (preformed seals), whereas the caulks are designated as …
Indicates content that may require registration and/or purchase.