-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering, and plating applications. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Good
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: JBC Technologies, Inc.
Description: your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of the foams we cut.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing
-
Supplier: JBC Technologies, Inc.
Description: you identify the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of the
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
Sell polyimide tape
Linered polyimide tape consists of a PET Fluorosilicone Release liner with polyimide film and silicone adhesive designed for die-cut high temperature masking dots, used for protection of gold fingers and edge connectors during wave soldering and reflow soldering processes or solder …
-
Silicones
Fluorosilicone release liners can work with silicone PSAs.
-
Practical Approach to Matching Fluorosilicone Compound Technology to Fabrication Processes and Equipment
It is recommended that an unsupported fluorosilicone sheet be calendered onto a release liner that will be stripped off after curing.
-
Bioavailability, bioequivalence, and in vitro–in vivo correlation of oxybutynin transdermal patch in rabbits
Polyester release liner (20 μm), one side coated with fluorosilicones , was obtained as a gift sample from Kaygee Loparex India Pvt. Ltd., India.
-
Excipient Applications in Formulation Design and Drug Delivery
The release coating material required for a TDDS is largely governed by the adhesive chemistry selected for the patch, with fluorocarbon and fluorosilicone coated liners selected for TDDS that utilize silicone adhesives and silicone coated .
-
Federal Register > Friday, August 20, 1999 > [64 FR 45542] Certain New Chemicals; Receipt and Status Information
(S) Coating component for release liner (G) Fluorosilicone polymer .
-
Silicone Surface Science
… as polymers with alternating siloxane and fluorinated components in the backbone, and reverse fluorosilicones , where the siloxane … Other applications include electronics (potting), anti-fouling, anti-grafitti and anti-smudge coatings, cosmetics and release liners for use with silicone pressure sensitive adhe- sives.
-
Handbook of Adhesion Technology
Silicone PSAs (not discussed in this chapter) require a different release material; ordinarily fluorosilicones are used to achieve immiscibility between the adhesive and the release layer. … UV-cured on the support (paper, PET, or polyethylene-coated paper primarily) to create a release liner .
-
Handbook of Adhesion 2nd Edition Complete Document
… coatings is a marine anticorrosion layer; the phenyl silicone systems are typical of hard cookware coatings; PDMS 1,2,3,4 are soft PDMSbased systems with different filler types and levels, typical of fouling release coatings; the fluorosilicone is a trifluorpopylmethyl-dimethyl … With PDMS-based PSAs, perfluorinated silicone release liners are required because of the interfacial mixing that occurs …
-
http://www.nasa.gov/centers/johnson/pdf/485814main_COHRlasticBrochure.pdf
SGPPL CHR offers fluorosilicone sponge as a standard product. The self-adhering sheets are protected with an easily removed release liner .
Indicates content that may require registration and/or purchase.