-
Supplier: ESAB Welding and Cutting Products
Description: Features Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries Industrial and General Fabrication Mobile Equipment Power Generation Process Railcars Welding Process Welding-FCAW -
- Tensile Strength (UTS): 90,938.09827696253 psi
- Yield Strength: 63,961.24615652388 psi
- Elongation: 34 %
- Approvals / Conformance: ASME, AWS, CWB
-
Supplier: ESAB Welding and Cutting Products
Description: Equipment Process Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 87,022.1036143182 psi
- Yield Strength: 69,617.68289145456 psi
- Elongation: 35 %
- Approvals / Conformance: ASME, AWS, CWB, MIL-SPEC
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Dual classified - meets 309/309L Stable and consistent CO2 and mixed gas Easy to control out of position ProTech® hermetically sealed packaging Typical Applications Buffer layers and clad steels - overlays on CMn, mild steel or low alloy steels Dissimilar joints - stainless types
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 82,670.9984336023 to 84,121.3668271743 psi
- Yield Strength: 63,816.2093171667 to 65,266.5777107387 psi
- Elongation: 35 %
-
-
Supplier: ESAB Welding and Cutting Products
Description: resistance. This wire performs best when used out-of-position shielded with either Argon/C02 or 100% C02. Industries Industrial and General Fabrication Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 89,922.84040146213 psi
- Yield Strength: 69,617.68289145456 psi
- Elongation: 30 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as joining stainless steel to carbon or low alloy steel. Applications Single and
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as joining stainless steel to carbon or low alloy steel. Applications Single and
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Universal Wire Works Inc.
Description: Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as
- Tensile Strength (UTS): 83,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Designed for use on X80 pipe, as well as structural steel and general fabrication applications. Excellent for applications requiring high impact toughness at low temperatures. Applications Single or multiple pass
- Diameter / Thickness: 0.078125 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: CSA Group
Description: Clause 1.3; e) wire electrodes, rods, and deposits for GMAW, gas tungsten arc welding (GTAW), and submerged arc welding (SAW) of chromium and chromium-nickel steel, as specified in Clause 1.4 f) wire rods and deposits for GTAW and plasma arc welding (PAW) of carbon
Find Suppliers by Category Top
More Information Top
-
Welding SS to Mild steel - question
Sd try welding with 309L it is a flux core ss Wire and welds great with 75/25.
-
Welding SS to Mild steel - question
Sd try welding with 309L it is a flux core ss Wire and welds great with 75/25.
-
ZASMHBA0001434
By similar reasoning, type 309 (or 309L ) would be an excellent choice for gas-metal arc weld wire , flux - cored wire, or submerged arc wire.
-
CR4 - Thread: SAW Wires and Fluxes
Similarly, Lots of Flux cored wires are available for welding Carbon steels (AWS SFA 5.20), Alloy Steel (AWS SFA 5.29), SS 308L, 316L, 309L 410, 430 etc., (AWS SFA 5.22), hard facing & surfacing applications and for use with …
-
A Century of Stainless Steels
Flux Cored Arc Welding: The flux - cored process is more forgiving on welding operators. S.S Flux coated wire AWS A 5.22 – E 309L with CO2 is preferred to minimize dilution.
-
Use of stainless steels in bus coach structures
of the fracture surface, which was determined either based on the weld gauge or was measured from … The flux cored arc (FCA) wire AWS 309L T-1 results in lower toughness values than the solid wires, which most .
-
Welding exhaust pipe w/ flux core okay?
… automoblies some have stainless steel pipes which may want to check to see if fcaw has those capabilities, from my exprience of welding stainless we use a 309L wire with argon / co2 … … and if you are welding items such as roll … So either you can tote the bottle and and have quality looking welds or you can use the flux core with acceptable looking welds.
-
TS 309L-R JIS
Stainless steel flux cored wires and rods for arc welding .
-
TS 309L-FN JIS
Stainless steel flux cored wires and rods for arc welding .
-
YF 309L S KS
Stainless steel flux cored wires for arc welding .
Indicates content that may require registration and/or purchase.