Products/Services for Fluxgate Magnetometer Manufacturer

  • Magnetometers-Image
    Magnetometers - (69 companies)
    Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector. How to Select Magnetometers. Image Credit: Tradeport Electronics Group. What are Magnetometers...
    Technology
    Form Factor
    Outputs / Interfaces
  • Industrial Metal Detectors-Image
    Industrial Metal Detectors - (201 companies)
    Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
  •  
    Compasses - (74 companies)
    ...sensors that provide data for an integral microprocessor. A fluxgate compass is a simple electromagnetic device that consists of two wires wrapped around a core of highly-permeable magnetic materials. Flux gate compasses provide readings in an electronic...
  • Magnetic Field Instruments-Image
    Magnetic Field Instruments - (156 companies)
    ...instruments include magnetometers and Gaussmeters (Tesla meters). Magnetometers and Gaussmeters are sometimes used interchangeably for describing devices used to measure magnetic field strength. However, the two can be differentiated based on the type...
  • Magnetic Field Sensors-Image
    Magnetic Field Sensors - (74 companies)
    Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.
  •  
    Gaussmeters - (35 companies)
    ...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
  •  
    Geophysical Instruments - (84 companies)
    The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting...
  •  
    Semiconductor Metrology Instruments - (193 companies)
    Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
  •  
    Wafer and Thin Film Instrumentation - (349 companies)
    Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
  •  
    Current Sensors - (403 companies)
    Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire