Products/Services for Flying Probe Tester
-
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points... -
Automated Test Equipment - (436 companies)...a vacuum or air source to ensure hold-down force is provided. The flying probe system uses a low number of moving probes rather than the high number of fixed probes in the BON. Test times may be slower due to probe movements, but the method has... -
Electronics Test Fixtures - (76 companies)...fixtures. Examples include manufacturing defect analyzers, in-circuit testers, and functional analyzers. Manufacturing defect analyzers (MDAs), or analog circuit testers, are used to identify and locate defects such as shorts and missing components... -
Electrical Test Probes - (384 companies)...with a continuity tester. A high voltage probe is used to measure high voltage signals. Magnetic probes sense magnetic fields in solenoid-operated devices, stepper switches, relays, valves and coils. Optical probes are electrical test probes that convert optical... -
Capacitance Testers - (43 companies)Capacitance testers may also come with a probe for testing capacitors in environments where the circuits are difficult to reach with test leads, or where materials being tested are wet or sticky. Capacitance testers that come with probes are also... -
Voltage Testers - (138 companies)...their probes touch one another. Battery testers are designed to test battery operation. Continuity testers are designed to detect the completeness of circuits. Diode testers are used to test diodes, electronic components that conduct electricity in only...
-
Continuity Testers - (68 companies)...two points. They consist of an indicator that is connected in series with a power source (usually a battery) and two test leads or probes. The indicator is activated if the probes detect a complete circuit between the leads. Some continuity testers...
-
Hipot Testers - (143 companies)Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests. Hipot testers are electrical safety test devices that perform electrical compliance tests. Within the general category of electrical safety...
-
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
-
Hardness Testers - (266 companies)...to 1kg in less frequently used tests). In dynamic rebound, or impact hardness testers, a hammer or diamond tipped probe is dropped onto a sample and the rebound height or velocity change is measured and converted into a hardness reading. The rebound...
Product News
-
Inductotherm Group
Alpha® Flying Shears Speed, power and precision. These three critical components of high-production flying cutoffs are desired by tube and pipe producers worldwide. Inductotherm Group companies manufacture Alpha (R) Flying Shears, designed to increase production by shearing dimple free tubes up to 1000 feet per minute and 100 cuts per minute. Alpha (R) Flying Shear 's robust design can easily shear through stainless steel and other high tensile material with no dimple and minimum burr. Shearing through up to 6... (read more)Browse Sawing Machinery Datasheets for Inductotherm Group -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Flying Saucer Polishing Balls for Finishing Flying Saucer Polishing Balls are designed to deliver consistent surface finishing, improved polishing efficiency, and better coverage on complex geometries. Their unique flying-saucer shape enables more effective contact with irregular surfaces compared with traditional grinding media, helping achieve smoother and more uniform polishing results. Available in carbon steel, 201 stainless steel, and 304 stainless steel, these polishing balls offer excellent durability, wear resistance... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Flying Saucer Grinding Balls for Polishing Customization for Precision. Standard sizes cover common requirements; custom sizes available for tailored finishing solutions. Enables engineers to achieve uniform polishing even on complex geometries. Efficient & Reliable Workflow. Simplifies polishing processes, enhances surface quality, reduces defects, and improves overall production efficiency. Provides a cost-effective solution for consistent, high-precision finishing operations. Flying saucer grinding balls help engineers and manufacturers achieve... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
PCE Instruments / PCE Americas Inc.
Leeb Hardness Tester PCE-900 scale. The Leeb hardness tester PCE-900 comes with a type D impact probe as standard. This probe can be used for many measurements. Via the optional software, the measured values can be transmitted live to the PC. This makes the PCE-900 Leeb hardness tester an important instrument in the field of material inspection in goods control. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
Cryo H&I Co.,Ltd.
Cryogenic Tester Cryo H &I: Advanced Cryogenic Material Tester. Experience precision with Cryo H &I 's Cryogenic Tester. Our systems are designed to evaluate the mechanical properties of materials under extreme, ultra-low temperature conditions. Key Performance Features: Extreme Precision: Accurate stress, strain, and fatigue testing at cryogenic temperatures. Stable Cooling: Advanced thermal control for consistent and repeatable test results. Custom Solutions: Tailored testing environments to meet specific... (read more)Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Custom Flying Saucer Grinding Balls for Hardware Product Overview. Flying saucer grinding balls provide a versatile solution for superior polishing results across a wide range of hardware. Their unique shape makes them especially effective for workpieces with complex or irregular geometries, ensuring a consistent, high-quality finish on every surface. Material Options. Choose from carbon steel, 201 stainless steel, or 304 stainless steel based on wear resistance, corrosion resistance, and application requirements. Highlight Specifications... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Flying Saucer Grinding Balls for Irregular Shapes Product Overview. Sunan & Weijie's precision flying saucer grinding balls are engineered to deliver exceptional surface finishes on hardware components with anomalous or irregular shapes, helping engineers and manufacturers achieve precise, consistent results and improve polishing efficiency. Key Features. Material excellence: made from carbon steel, 201 stainless steel, and 304 stainless steel for strength, durability, and longevity. Versatile sizing: standard sizes from 3.5 x5.5 to 7 x10... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Flying Saucer Grinding Balls for Auto Polishing Product Overview. Flying saucer grinding balls are engineered for high-efficiency polishing of various hardware components, particularly those with complex and non-standard shapes. Made from durable materials such as carbon steel, 201 stainless steel, and 304 stainless steel, these grinding balls help professionals achieve smooth finishes and precise results. The unique shape and size options, including custom non-standard sizes, cater to industries like automotive manufacturing where fine... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Lake Shore Cryotronics, Inc.
Temperature Probes Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring... (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
TPS Elektronik GmbH
Current Probe - Current probe CP503B Micsig CP503B High Frequency AC/DC Current Probe. The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
-
High-resolution inline video-AOI for printed circuit assemblies
The two major techniques used are the so-called bed of nails testers and the flying probe testers .
-
Two-pin human body model testing
Figure 11: Arcus HBM 2-pin flying probe tester .
-
Flying Prober
A5 - Flying Probe Tester .
-
Combining ATE and flying probe in-circuit test strategies for load board verification and test
The SEICA flying probe tester uses a jig to support load board.
-
Advances in Mechanics Engineering
The traditional detection methods of high density circuit system are as follows, AOI (Automatic Optical Inspection, AOI), AXI (Automatic X-ray Inspection, AXI), ICT (In-circuit Tester, ICT) and FPT ( Flying Probe Tester , FPT), .
-
Printed Circuits Handbook, Sixth Edition > MULTILAYER MATERIALS AND PROCESSING
When a flying probe tester is employed, the net data are fed into the machine, which uses its own software to configure the routine to probe continuity and perform isolation.
-
Flying Probe Tester Neue Strategien und Anwendungsbereiche - Conference papers - VDE Publishing House
PROCEEDINGS Flying Probe Tester Neue Strategien und Anwendungsbereiche .
-
Practical Reliability Engineering 5th Edition
Flying probe testers (also called fixtureless testers) perform the same functions, but access test points on the circuit using probes that are rapidly moved between points, driven by a programmed high-speed positioning system.
-
Trends in automated visual inspection
Another research trend observed is the use of AOI systems to enhance the performance of established test methodologies, like flying probe testers [4].
-
Test Standards / Probers
A5 - Flying Probe Tester .
Indicates content that may require registration and/or purchase.