-
Supplier: CertainTeed Corporation
Description: 10" board with a 2" batten creates a 12" panel with the industry's widest vinyl board span Ideal for whole house or accent applications Flat face board design results in straight, even surface Straight-edged 5/8" high battens for a sharp, carpented look 5/8" custom contoured
- Industry: Residential
- Type: Vinyl Siding
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tadpole Gasket, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and cable
- Type: Edge Trim
-
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around the
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulated in high performance silicone rubber for fast easy application and FST compliance. Key Benefits Fast easy application protects your critical equipment from wire and cable
- Type: Edge Trim
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight,
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Plastic Sewable J-Clip.
- Width: 1.102 inch
- Type: Edge Trim
- Features: Other
-
Supplier: Daemar Inc.
Description: Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board
- Width: 0.22 inch
- Grip Size: 0.07 to 0.121 inch
- Type: Edge Trim
- Material: Polyethylene (PE)
-
Supplier: Trim-Lok, Inc.
Description: Carpet Trim is a flexible PVC trim with a peel n' stick carpet edge to prevent carpet frays while providing a finished look.
- Width: 0.7 inch
- Thickness: 0.225 inch
- Operating Temperature: -20 to 150 F
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications.
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Trim-Lok, Inc.
Description: Size Ranged Edge Trims are flexible PVC trims with steel clips and gripping tongues. They are made to fit a range of edges rather than one size of edge.
- Width: 0.367 to 1 inch
- Operating Temperature: -20 to 158 F
- Grip Size: 0.015625 to 0.75 inch
- Type: Edge Trim
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: EMKA Incorporated
Description: steel spring core
- Width: 0.3543309 to 0.41338605 inch
- Operating Temperature: -20 to 212 F
- Grip Size: 0.0393701 to 0.17716545 inch
- Type: Edge Trim
Find Suppliers by Category Top
Featured Products Top
-
window trim applications with intricate and 3-dimensional details. LAST-A-FOAM® adheres well to composite skins, and it may also be used without adhesive when bonding, for example, when curing pre-impregnated skin together with a lower density foam or molding a cured composite (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
products include our integral-skin foams (or “self-skinning” foams). Our materials are used in flight deck pads, passenger cabin walls and ceilings, overhead stow bins, service-class dividers, galleys and lavatories, and as edge closeout. Our customers also tap our extensive experience with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
verifying the model with testing is much higher.” In addition, General Plastics trimmed rough billet into the shape specified by Orbital ATK, and they machined the final shape at their facility. They wanted clean, virgin foam when they applied their coatings, so they removed the last (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
FR-3700 Performance Core Series FR-3800 FST Aerospace Foam FR-4300 Thermoformable Board Series (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
FR-3700 Performance Core Series FR-3800 FST Aerospace Foam FR-4300 Thermoformable Board Series (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
surface, can support window trim applications with intricate and 3-dimensional details. LAST-A-FOAM® adheres well to composite skins, and it may also be used without adhesive when bonding, for example, when curing pre-impregnated skin together with a lower density foam or (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-4800 tooling board has been formulated to withstand higher processing temperatures, with peak temperatures up to 480°F (249°C) and continuous use temperatures up to 400°F (204°C). (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
FR-3700 Performance Core Series FR-3800 FST Aerospace Foam FR-4300 Thermoformable Board Series (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
FR-3700 Performance Core Series FR-3800 FST Aerospace Foam FR-4300 Thermoformable Board Series (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
use densities that reduce tool wear and chipping. When machined properly, FR-3700 produces clean edges even on lower-density boards. Common Misconceptions About Flame Retardant Foam Some people confuse fire-retardant foam with completely fire-resistant materials. FR (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Power Plant Replacement Study
…WALL SCUPPER PREFINISHED METAL CONDUCTOR HEAD MODIFIED BITUMEN ROOFING SYSTEM TAPERED RIGID INSULATION 1/2" RECOVERY BOARD PREFINISHED METAL FLASHING PREFINISHED … METAL FASCIA PREFINISHED METAL TRIM PREFINISHED METAL DRIP EDGE CONTINUOUS CLEAT ICE & … IRON CLEANOUT BOOT LADDER FOAM BACKER ROD CAULK/SEALANT COMPRESSIBLE…
-
Power Plant Replacement Study
…WALL SCUPPER PREFINISHED METAL CONDUCTOR HEAD MODIFIED BITUMEN ROOFING SYSTEM TAPERED RIGID INSULATION 1/2" RECOVERY BOARD PREFINISHED METAL FLASHING PREFINISHED … METAL FASCIA PREFINISHED METAL TRIM PREFINISHED METAL DRIP EDGE CONTINUOUS CLEAT ICE & … IRON CLEANOUT BOOT LADDER FOAM BACKER ROD CAULK/ SEALANT…
-
Power Plant Replacement Study
…WALL SCUPPER PREFINISHED METAL CONDUCTOR HEAD MODIFIED BITUMEN ROOFING SYSTEM TAPERED RIGID INSULATION 1/2" RECOVERY BOARD PREFINISHED METAL FLASHING PREFINISHED … METAL FASCIA PREFINISHED METAL TRIM PREFINISHED METAL DRIP EDGE CONTINUOUS CLEAT ICE & … IRON CLEANOUT BOOT LADDER FOAM BACKER ROD CAULK/SEALANT COMPRESSIBLE…
-
Frick / Knöll building construction lesson 1
Plans show stone cut relief Verfugung, anchorage, Vermörtelung, mass and forming numbers. .... Stones must carefully be conveyed and displaced in order that the stone edges aren't damaged; perhaps, straw cables, foam material or board pieces are to provide for protection.
-
Frick / Knöll Baukonstruktionslehre1
Plans show stone cut relief Verfugung, anchorage, Vermörtelung, mass and forming numbers. .... Stones must carefully be conveyed and displaced in order that the stone edges aren't damaged; perhaps, straw cables, foam material or board pieces are to provide for protection.
-
Encyclopedia of Polymer Science and Technology
…or polyisocyanurate) forming mixture onto one facer sheet, allowing the mixture to begin foaming , applying the second .... This is followed by edge trimming and cutting to board length.
-
Mercedes-Benz SL
The kerb of the door panel is vollflächig hinterschäumt and thereby flexible and comfortable. .... The comfortable softness of armrests in door and middle console is generated over lined foam pads.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…Containers 2657 Folding Paperboard Boxes 2671 Paper Coated & Laminated, Packaging 2672 Paper Coated And Laminated, Nec 2673 Bags: Plastics, Laminated, & Coated 2675 Die-cut Paper And Board 2679 Converted Paper Products … Plastics Bottles 3086 Plastics Foam Products 3088 Plastics Plumbing … Insulating 3365 Aluminum Foundries 3366 Copper Foundries 3398 Metal Heat Treating 3399 Primary Metal Products, Nec 3411 Metal Cans 3412 Metal Barrels, Drums, And Pails 3423 Hand And Edge Tools, Nec 3425 Saw … Plumbing Fixture Fittings And Trim 3433 Heating Equipment, Except…
-
Practice of the Viszeralchirurgie
So, a foam material roller under the key sheets is set for extension of the neck, the head in a head ring is mounted and the operating table end is lowered until that becomes geradenochaufdemRingaufliegt.ImFallezuerwartendertrans- sternaler tumor distance the head, both .... The entering of the cutting guidance präoperativ by the seated PatientenhatsichauchfürErweiterungsoperationenmitlateraler of Halslymphknotendissektion and therewith necessary extension of the cut on the front edge of the M. of sternocleidomatoideus after proved kranial.
-
INTERIEUR AND SITZANLAGE
The kerb of the door panel is vollflächig hinterschäumt and thereby flexible and comfortable. .... The comfortable softness of armrests in door and middle console is generated over lined foam pads.
Indicates content that may require registration and/or purchase.