Products/Services for Foam Lobster Trap Buoys
-
Buoys and Floats - (70 companies)Buoys and floats are designed to float on the surface of a body of water, or are supported below the water’s surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation...
-
Cold Traps - (10 companies)Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
-
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam... -
Foam Tapes - (98 companies)Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
-
Vacuum Traps, Getters, and Filters - (88 companies)Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes. Vacuum traps and vacuum filters are used to remove tramp gases with a cooled surface, molecular... -
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...
-
Foam Bonding Tapes - (93 companies)Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
-
Foam Insulation - (94 companies)Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source. Foam insulation is typically a low-density elastomer or polymer in the form...
-
Foam Cores - (45 companies)Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
-
Foam Fabrication Services - (226 companies)Foam fabrication services providers produce products made from foam cores, foam plastic, cushioning foam, closed cell foam, acoustic foam, and polyurethane foam. Foam fabrication services manufacture foam products from foam cores, foam plastic...
Product News
-
Strainsert
Monitor the forces securing a seismic ocean buoy How do you monitor the forces securing a seismic ocean buoy to the ocean floor?. For this application, Strainsert designed a custom single-axis internally gaged load pin to measure and monitor restraint cable loads in real time. The load pin was engineered specifically for the demanding marine environment to handle the extremely high cyclic loading caused by wave action and for long term underwater operation. Custom force sensors can provide critical load data while integrating directly... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
Automationdirect.com
Rotary Trapped Key Systems AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from the control switch. The released key is then inserted into the gate access module to unlock the gate. Standard and solenoid-locking control switches and associated gate sets (sold separately) are available for one to three stations and provide mechanical... (read more) -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Links-Japan, LLC
Eliminate Debris Traps in Ball Transfer Units Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation. With conventional ball transfer units, debris and water can easily accumulate around the support-ball receiving area, creating a structural challenge. What if debris and water that enter the unit could be discharged... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Oak-Trees, Inc.
Foamed PP200 Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables (read more)Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
ExxonMobil - Polypropylene Products
Exact POE in foam applications Exact TM polyolefin elastomers could provide optimized mechanical performance and resilience to EVA foamed products. These innovative polymer modifiers with different melt index (MI) and density can fit a range of foaming processes and achieve lighter weight while retaining performance. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
General Plastics Manufacturing Co.
Foam material for reconstructive applications MEDICAL FOAM MANUFACTURER. HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS. General Plastics ' rigid polyurethane foam makes a meaningful difference in the medical and life science fields. Our specially engineered LAST-A-FOAM (R) Performance Core Series and X-ray Transparent Core Series have a strong track record of use with medical imaging equipment. The high-density foam material is lightweight yet strong, while providing a homogeneous background that is transparent... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
CNC Foam Machining Services Download Production Services Brochure. CNC Foam Machining Services. General Plastics offers large-scale capacity for converting our LAST-A-FOAM (R) polyurethane foam, high-density foam materials, and other nonmetallic substrates into production parts for OEMs and Tier 1 / Tier 2 manufacturers. Our polyurethane foam is highly-machinable into 2-dimensional and complex 3-dimensional shapes. Our production facilities include multiple sizes of CNC machines to provide you with maximum cost efficiency... (read more) -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
General Plastics Manufacturing Co.
Foams for critical defense systems of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have been used extensively in vibration damping applications, shock isolation systems, underground missile silo protection, and submarine launch tubes.?LAST-A-FOAM (R) products have proven their worth over the years in programs such as Minuteman, Peacekeeper, and Trident. Foam Solutions for Every... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
-
States > Rhode Island > State > Proposed Regulations > 2012 Documents > January 23‚ 2012 > [2012 RI Proposed ri-20120123-0066-0005943] R.I. Marine Fisher...
Option #1: All traps , pots, or other stationary contrivance must be buoyed with a size requirement for foam core lobster buoys.
-
Federal Register > Tuesday, February 16, 1999 > [64 FR 7529] Taking of Marine Mammals Incidental to Commercial Fishing Operations; Atlantic Large Whale Take Re...
…than 10 percent of the depth of the water column; (3) There should be sinking ground lines between lobster traps year round in Cape … ten fathoms of the buoy line should be up … in that region; (11) Lobster trawls should be required … polypropylene when using net floats or 1/2 inch (1.27 cm) diameter polypropylene foam core for use…
-
States > New Jersey > State > Proposed Regulations > 2005 Documents > March 7, 2005 > [2005 NJ Proposed nj-20050307-0065-0006062] N.J.A.C. 7:25 - Crab and Lobs...
…discharge from fish pumps must be treated with a United States Coast Guard approved anti- foaming agent. .... No markers or buoys designating channels, crab pots, lobster pots, fish pots, or traps shall be disturbed by the act of fishing.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…bundles bundled bunging bungles bungled bungler bunions bunking bunkers bunkums bunnies bunting buoying buoyant burbles burbled burdens … flunked flushed flushes fluster fluting flutist flutter fluvial fluxing flyaway flyleaf flytrap foaling foaming foamier fobbing focally … lizards loading loaders loafing loafers loamier loaning loathed loathes lobbing lobbies lobbied lobelia lobster locales locally located … trained trainer trainee traipse traitor trammel tramped trample tramway trances transit transom trapeze trapped trapper trashed trashes…
-
In memory of Royel Wagi
To Winner Wagi
Buoys , plastic containers, rope and polystyrene foam are eagerly collected. .... Some residential groups have even increased hunting success by shifting to more intensive hunting strategies, notably trapping . .... This was shown in the case of lobster -fishing, which is now a major source of livelihood…
-
Springer Handbook of Ocean Engineering
…code developed in the MRELab based on the open source CFD tool Open- FOAM , which is composed .... The trapped dead fluid in the VIV region . .... The aquaculture of abalone, kelp, nori, micro algae, lobster , salmon, oys- ters sea urchins, etc. were successfully .... Surface buoy .
-
Encyclopedia of Polymer Science and Technology
…alternatively by determination of the composition of a liquid in which the material is just buoyant (193). .... Lobster tendon. .... The efficiency of grafting was enhanced with the use of a proton trap such as 2,6 … latexes are used in six general applications: adhesives, binders, coatings, dipped goods, elasticizers, and foam (199,208–210).
-
Advances in Environmental Science and Engineering Complete Document
The plant roots hanging beneath the buoyant frames provide an extensive surface area for attached biofilm growth … cm width×37 cm height) contained two pieces of 4-cm thick perforated polystyrene foam sheets as floating .... The residue of heavy metals in lobster sauce and the shallow analysis of occurred mechanism Peng Chen1 … trapper uses the mechanical filtration principles of collision and intercept to achieve the purpose of trapping soot.
-
Encyclopedia
…among lifeguards, and even more so when, in 1964, it was made of foam rubber, hot dipped .... Then, Los Angeles County lifeguard Bob Burnside developed an improved rescue buoy , made of plastic, with handles … of these vessels is that they must remain outside the breaking surf, where victims are sometimes trapped . .... during high tide; a con- spicuous “cave fauna” has been described in the mud- lobster mounds (Thalassina).
-
Water Encyclopedia 5 Volume Set
Suspended material consists of particles larger than molecular size that are supported by buoyant and viscous forces … fecal material, consisting mainly of water and mucus flecks, and the organisms are trapped in the mucus. .... Recovery of Cryptosporidium a compressed foam filter system. .... In lobsters , serotonin causes behavioral reversal by stimulating subordinates to engage in fighting against dominants by reducing…
Indicates content that may require registration and/or purchase.