Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® R-3300 is a closed-cell, hydrostatic pressure-resistant polyurethane foam that provides buoyancy to depths of up to 1,200 feet. It is typically supplied uncoated, however we have the ability to coat the foam to enhance its performance. This semi-submersible
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Savino Barbera Srl
Description: extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature.
- Horsepower: 0.737121211696551 to 1.4742424233931 HP
- Maximum Discharge Flow: 13.2 to 61.51199999999999 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Description: failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 400 psi
- Discharge Size: 1.5 inch
- Media Temperature: 225 F
-
Supplier: U.S. Plastic Corporation
Description: A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions.
- Pump Type: Flexible Impeller Pumps
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 21.8 GPM
- Maximum Discharge Pressure: 21.755655 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: dry without damage Polypropylene pumps have a Nordel
rubber liner; PTFE pumps have a Hypalon rubber liner. Variable-speed models and DC-powered pumps are available call our Applications Specialists for more information. - Maximum Discharge Flow: 3.0096 GPM
- Maximum Discharge Pressure: 40 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: dry without damage Polypropylene pumps have a Nordel
rubber liner; PTFE pumps have a Hypalon rubber liner. Variable-speed models and DC-powered pumps are available call our Applications Specialists for more information. - Maximum Discharge Flow: 3.0096 GPM
- Maximum Discharge Pressure: 40 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: dry without damage Polypropylene pumps have a Nordel
rubber liner; PTFE pumps have a Hypalon rubber liner. Variable-speed models and DC-powered pumps are available call our Applications Specialists for more information. - Maximum Discharge Flow: 10.0056 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: dry without damage Polypropylene pumps have a Nordel
rubber liner; PTFE pumps have a Hypalon rubber liner. Variable-speed models and DC-powered pumps are available call our Applications Specialists for more information. - Maximum Discharge Flow: 4.989599999999999 GPM
- Maximum Discharge Pressure: 45 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: DRUM-MATES Inc.
Description: Sanitary Service for virtually any liquid Benefits & Applications… Careful fluid control for better dispensing safety For sanitary & extreme duty transfer applications Helps prevent spillage during critical transfer tasks Excellent for all liquids compatible with Teflon Simplifies
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 650 F
- Media Flow Rate: 40 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 550 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 600 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Thomas An Ingersoll Rand Business
Description: for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air
- Ultimate Operating Vacuum: 155.48 to 135.16 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: coarse/fine, no dripping of the filling material after transfer. Product feed from higher lying storage tanks via gravity or with the help of pumps. Direct connection via product hoses to the valve. The system offers you: ■ an almost foam-free, calibratable below level filling ■
- Machine Type: Filling / Packer Machines
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: bunghole drums or IBCs directly on the pallet. Below level filling, coarse/fine, no dripping of the filling material after transfer. Product feed from higher lying storage tanks via natural slope or with the help of pumps. Direct connection via product hoses to the valve. ■ an almost
- Machine Type: Filling / Packer Machines
-
Supplier: Milacron LLC
Description: Cincinnati Milacron TP Series of Parallel Twin Screw Extruders combines space-saving compact design with the long proven advantages of Cincinnati Milacron extrusion technology for all your extrusion applications including PVC Pipe, Homogeneous and Foam PVC Sheet, Fence, Vinyl Profiles, Wood
- Drive: Constant Speed
- Extrusion Feed: Hot Feed
- Screw Rotation: Parallel Twin Screw
- Machine Type: Plastic Extrusion Machine
-
Supplier: BUCHI Corporation
Description: Timer function for stopping the process after a preset time LabVac function: intelligent control of the pump in a laboratory system with several consumers BUCHI wizard for a quick configuration using simple menu control USB interface for data transfer to PC for storage, evaluation and
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Caterpillar Oil & Gas
Description: exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, high-capacity center, and high-capacity
- Horse Power: 755 to 800 HP
- RPM: 1,800 rpm
- Displacement: 18.0913041503263 liters
- Length: 60.2 inch
-
Supplier: Filtertech, Inc.
Description: Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the hot gases travel down the tube,
-
Supplier: Caterpillar Oil & Gas
Description: (DOC), and Cat Regeneration System, optional exhaust outlet Flywheels and Flywheel Housing SAE No. 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 47.4 inch
- Width: 36.74 inch
-
Supplier: Caterpillar Oil & Gas
Description: high pressure common rail; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system with fumes disposal (optional OCV filter system); oil cooler, oil filler, oil filter, oil dipstick, oil pump
- Horse Power: 300 to 400 HP
- Displacement: 9.299651363505594 liters
- Length: 44 inch
- Width: 40.4 inch
Find Suppliers by Category Top
Featured Products Top
-
many types of pumps, especially double diaphragm pumps and metering pumps. This provides a steady, uninterrupted supply to points of use, which will greatly enhance system productivity, prolong pump life, and prevent splashing and foaming. Water Hammer Arrestor (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
More Information Top
-
Federal Register > Thursday, May 10, 2012 > [77 FR 27417] Foreign-Trade Zone 220-Sioux Falls, SD; Notification of Proposed Production Activity, Rosenbauer Amer...
…containers, chain sets, screws, support bearings, washers, swivel mount flanges, hose lines, strainers and clamps, hose shafts with crimp connectors, sealing flanges, closer flanges, telescoping aluminum poles, folding multi-use knives, rotary pumps, centrifugal pumps, foam transfer pumps , pump parts, fire extinguishers…
-
CR4 - Thread: Foam Skid
It could be for 2 foam pumps and a foam transfer pump .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Six
Diesel engine fire pump controllers, electric fire pump controllers, electric motors, fire pump power transfer switches, foam pump controllers, and limited-service controllers are to be listed for fire pump duty.
Indicates content that may require registration and/or purchase.