-
Supplier: CiMa-Pak Corporation
Description: sufficient penetration to achieve a high quality, airtight seal. The machine's adjustable thermostat permits accurate temperature control, further assuring superior seal integrity. The Thermo Jaw Sealer is a manual bag sealer and can seal an average of 10 to 12 bags (up to 8
- Features: Heat Seal, Sealing Machines
-
Supplier: PAC Machinery Group
Description: The PT MED is a tabletop impulse sealer for the medical industry. It is designed for applications with limited space, budget, or production requirements. It has ported exhaust for use in clean room applications. The machine also has guaranteed seal integrity. An alarm activates if the
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Medical, Other, Pharmaceutical, Sealing Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to seal MIL spec barrier bags, coated paper, film and foil laminates, as well as provide the ability to vacuum the air out of the
- Packaging: Bag / Pouch
- Features: Chemical / Petrochemical, Consumer Packaging, Heat Seal, Household Product / Merchandise, Industrial / General Use, Other, Sealing Machines
- Type: Manual
-
-
Supplier: PAC Machinery Group
Description: The Super Poly is designed to be used at the location of the item that needs to be sealed and comes with a 15' cord connected to the control box. This impulse sealer has upper and lower heated seal bars to seal a wide variety of materials including polyethylene, poly-propylene, and some
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Household Product / Merchandise, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: Our tabletop Coffee PAC Lite is designed with the needs of the small independent or start-up roaster in mind. This is a rugged, compact vacuum impulse sealer for flat, gusseted, PE, PP, foil and most modern bag materials. Provided with two stainless steel nozzles, this machine
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Feeder Included, Food / Beverage, Heat Seal, Other, Portable, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: Terra Universal, Inc.
Description: Uniformity The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. • This continuous band sealer will seal Polyethylene, Polypropylene, Tyvek®, Foil, Nylon, Co (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials such as Tyvek, foil, polyethylene, polypropylene, nylon, coextrusions, polylaminates, and poly-coated paper (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically or manually. Features: • Applications: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Vertical Band Sealer mounted on adjustable height stand renders a 3/8” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
aluminum foil sealing machine - offers from aluminum foil sealing machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Aluminum Foil Sealing Machine , sealer machinery, packaging machinery, Aluminum Foil sealer ] .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45149/313787720-MIT.pdf?sequence=2
Cheryl’s free advice on plate-sealers (any gunk left on top may prevent top from coming of plate cleanly, and screw up the machine ): - small hand-held heat sealers units (for sealing foil ) from Marsh (now bought by Fisher) - or HyperTask, small …
-
Packaging Machinery Automation Opportunities Report - 2015
… capping machines, steam-capping machines, crown-capping machines, press-on-lidding machines, can-seaming machines, aerosol valve closing machines, pump applicators, staple closing machines, nail closing machines, glue sealing machines, case sealers , case tapers, twist-tie closing machines and foil sealing machines.
-
Packaging Machinery Automation Opportunities Report - North America - 2014
… capping machines, steam capping machines, crown capping machines, press-on lidding machines, can seaming machines, aerosol valve closing machines, pump applicators, staple closing machines, nail closing machines, glue sealing machines, case sealers , case tapers, twist-tie closing machines and foil sealing machines.
-
Packaging Machinery Automation Opportunities Report - EMEA - 2014
… capping machines, steam capping machines, crown capping machines, press-on lidding machines, can seaming machines, aerosol valve closing machines, pump applicators, staple closing machines, nail closing machines, glue sealing machines, case sealers , case tapers, twist-tie closing machines and foil sealing machines.
-
DJS Enterprises | Packaging - Other
… A Quote 30765540 For Sale New Pillar 2KW-U Line Cap Induction Sealer Request A Quote 30765542 For Sale Used Lepel Table Top Heat Induction Sealer , Model TR300A Request A … … For Sale New Aluminum Foil Induction Sealing Machine , Model JF-2 Request …
-
Sealing Machine - Sealing Machine Manufacturers, Suppliers
… filling machine, packaging machine, packing machine, capping machine, carton sealer, sealer, rinsing mahcine, packing machinery, machine, cutting machine, welding machine, bag making machine, carton sealing machine, aluminum foil sealing machine , ultrasonic lace machine, packaging … … lace machine, filling, vacuum sealer , filling sealing machine More..
-
Electroporation Protocols
Using a continu- ous band sealer machine , these Teflon® culture bags can be prepared from a thermoplastic fluoro-ethylene-propylene copolymer FEP foil “100C” (Teflon® ; DuPont, distributed, e.g., via American Durafilm, Holliston, USA) on your own (for details, please see ref.
-
Stored product mites (Acari: Astigmata) infesting food in various types of packaging
Sample no. 2 was an exception, as it was packed using an impulse sealer IZ 3B (Agrokomplet, Cˇ esky´ Dub, Czechia), because this type of foil cannot be packed by an MH1 machine .
-
Mutagenesis induced by high hydrostatic pressure treatment: a useful method to improve the bacterial cellulose yield of a Gluconoacetobacter xylinus strain
For each HHP treatment, 15 mL of the cell culture was sealed into an aluminum foil polypro- pylene bag using a TW-300B heat sealer (Yilida packaging Apparatus Co. Ltd., Taiwan … … then HHP-treated using a HHP machine (800 MPa-15L, Newly …
Indicates content that may require registration and/or purchase.