Products/Services for Folding Pallet Jacks

  • Pallet Jacks-Image
    Pallet Jacks - (318 companies)
    Pallet jacks, also known as pallet trucks, are mechanical tools used to haul and maneuver items of freight. They are best suited for short distances and usually only elevate a load high enough for unobstructed travel. They are often used...
    Lift Drive / Actuation
  • Pallets-Image
    Pallets - (543 companies)
    Common pallet sizes range anywhere from 20 " x 28 " up to 48 " x 72 ". Common metric sizes are 800mm x 1200mm and 1000mm x 1200mm. Jack Entry. Pallets have two configurations for jack entry: two-way entry and four-way entry. Two-way entry pallets allow...
  • Palletizers and Depalletizers-Image
    Palletizers and Depalletizers - (380 companies)
    Palletizers place goods on pallets in an orderly fashion. Palletizers are machines that place goods and packages onto pallets. Depalletizers remove packages from pallets. Palletizers and depalletizers are frequently custom configured to meet...
  • Material Handling Carts and Trucks-Image
    Material Handling Carts and Trucks - (1274 companies)
    ...contain shelves or racks for the transport of office materials such as mail and files. Image credit: Charnstrom. Pallet. See pallet jacks. Image credit: MHW Magazine. Panel. Panel or board carts are used to transport large panels such as sheets...
  • Scaffolding-Image
    Scaffolding - (182 companies)
    ...include: Independent or birdcage scaffolding. Single pole scaffolding. Baker 's scaffolding. Cantilever scaffolding. Frame scaffolding. Hanging or swing stage scaffolding. Pump jack scaffolding. Roll and fold scaffolding. Tube and clamp scaffolding...
  •  
    Lifts - (1632 companies)
    ...lifts - Table lifts and positioners are typically used to raise and position workpieces for ergonomic access. They may also be used for material or load positioning, or lifting. Fork or pallet lifts - Forklifts and pallet lifts are used for lifting...
  •  
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
  •  
    Pallet Dispensers - (29 companies)
    Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety. Pallet dispensers distribute individual...
  •  
    Phone Jacks and Plugs - (255 companies)
    Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
  •  
    Dock Lifts - (107 companies)
    ...or lowered. These include scissor lifts, screw lifts, rack and pinion lifts, telescoping lifts, cantilever and articulated lifts. Scissor lifts use linked, folding support members to achieve lifting. The lifting action occurs when the members are drawn...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire