Versatile Recessed Dock Lifts
Featured Product from Advance Lifts, Inc.
3000 Series Recessed Dock Lifts
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They are also used for dock to ground access.
SPECIAL FEATURES
- All models are equipped with a hinged bridge with a pull back chain.
- All of the electrical controllers are Underwriters Laboratories approved assemblies.
- Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
- All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
- All pressure hoses are double wire braid with JIC fittings.
- Reservoirs are mild steel.
- These units conform to all applicable ANSI codes
How To Select A Proper Dock Lift For Your Operation
Dock lifts have two advantages over other means of unloading trucks.
1) Level unloading from the bed of a truck is safer than any other alternative
2) Dock lifts are the only type of equipment that can reach from ground level to all sizes of trucks ranging from low step vans to large refrigerated reefers. There is no vehicle size that dock lifts can not service.
Once you realize the benefits of level loading with dock lifts, the next question is which type and model of dock lift best fits your application and what options should you consider. This paper offers some guidelines for your decision making process.
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers.
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.
Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.
We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.
Find An Advance Lifts Distributor Near You
- Four Choices for Mezzanine Access
- Rider Mezzanine Lifts
- Work Access Platform Lifts
- Production Scissors Lifts
- Tilt Tables
- Turn Tables
- Dock Lifts