Custom Products

Advance Lifts, Inc. offers custom manufacturing for these products:

Dumpers, Tilters, and Inverters

The dumper machines shown in our selection charts should only be considered starting points. Whether your bid request is for 100 units or a single unit, we would be pleased to put our vast experience in dumper design to work for you to come up with a design that fits your needs perfectly. (read more)

Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty container dumpers are needed. (read more)

Lifts

As a specialist in powered platform lifts, we commit to delivering products that set industry standards for quality and durability. Engineered with top-tier materials, our work access platforms are built for rigorous daily use, proving to be a wise investment for businesses requiring elevated access solutions, particularly in large item manufacturing. (read more)

Custom work access lift that contains several features that may be of interest to work access lift designers. This is a self propelled unit with a "U" shaped platform, two types of stairways and powered curved platform extension that cradle a curved work surface. This is the third in a series of videos to help stimulate the imagination of work access lift specifiers. (read more)

Platforms and Walkways

Our goal is to stir your imagination so that working together we can optimize a design to fit your application perfectly. (read more)

Scissor Lifts

Our custom scissor lift tables help increase productivity, safety and efficiency. From custom hydraulic lifts to pneumatic lift platforms and more, we have many options to choose from. Shop our selection today! (read more)

Our custom scissor lift tables help increase productivity, safety and efficiency. From custom hydraulic lifts to pneumatic lift platforms and more, we have many options to choose from. (read more)

Tilt Tables

The basic information necessary to select an appropriate tilter for an application (read more)

Many applications call for combining lifting and tilting functions. Bin-tilters are an example of doing this to feed operators bin contents at a convenient fixed height. In other applications, the heights must vary or vary independently from the degree of tilt. In these instances, specific lifts can be equipped with tilters or upenders mounted on top of them. (read more)

Turntables

Advance Lifts is your trusted source for industrial turntables. We offer excellent quality manufacturing turntables in a variety of styles: powered, manual, hydraulic and more. (read more)

Many applications call for combining lifting and turning functions. Both the manual and the powered turn tables in all of our turn table series can be mounted on lifts. (read more)

Advance Lifts, Inc. is also listed in these categories:
  • Dock Equipment
  • Dock Lifts
  • Industrial Conveyors
  • Lift Tables
  • Packaging Machines
  • Palletizers and Depalletizers
  • Stretch Wrappers
  • Vertical Conveyors