Videos
Featured Videos
Ultra High Performance Container Dumper (UHPDP) 5 Year/ 1,000,000 Cycle Warranty
Feature video of custom industrial turntables by Advance Lifts.
Feature video of very large lifts by Advance Lifts.
Short feature on Advance Lifts'' Landing Locks for Mezzanine Access
Feature video of a custom high reach lift tilt and turn table by Advance Lifts.
Advance Lifts, Inc. of St. Charles, Illinois announces a new video on Work Access Lift options. This video concentrates on the various platform configurations that are available. Some of the customizable features discussed are the platform shape, guardrail layout, and the different types of gates that are commonly found in Work Access Lift applications. Each of these units is built to customer specifications and starts with the question, what do your workers need in a lift to safely access their work?
https://www.youtube.
Advance lifts manufactures work access lifts to place people at safe and ergonomically sound work positions. Our videos show design options available for custom design lifts as well as modifying one of our standard scissors lifts. Our white paper explains the proper sequence of decisions that produce appropriate designs for any application
Advance lifts manufactures loading dock equipment to include recessed dock lifts & top of ground dock lifts. Our White Paper "How To Select A Proper Dock Lift" helps customers make the right choice
This video shows a unit installed to go from ground level to a second floor that is accessed through a roll up door. The functions of the unit are both shown and explained and there is reference to the governing ANSI codes. As the pioneer and leader in developing "Rider Mezzanine Lifts", we would be happy to answer any questions you may have about this type of equipment. Contact us at 1.800.843.3625 or email us at sales@Advancelifts.com.
A new "Four lift Synchro-System" is offered by Advance Lifts, Inc. This system allows movement of any one lift independently, or pair "A" or pair "B" as subsets, or all four lifts simultaneously. Synchronization amongst the selected lifts is typically + or - 1/8" or better, regardless of direction of movement or the relative loading of the individual lifts. Speed of movement is also unaffected by lift selection or load weight. A movie demonstrating this system is available. For more information call Advance Lifts, Inc. at 1-800-843-3625.
Custom work access lift that contains several features that may be of interest to work access lift designers. This is a self propelled unit with a "U" shaped platform, two types of stairways and powered curved platform extension that cradle a curved work surface. This is the third in a series of videos to help stimulate the imagination of work access lift specifiers.
Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing
Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing.