-
Supplier: Chem Service, Inc.
Description: and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Chem Service, Inc.
Description: and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Chem Service, Inc.
Description: and numerous other International Methods. Standards grade chemicals are clearly labeled with an expiration date that is based upon years of experience in handling and testing. Products are packaged in small quantities to minimize storage, waste and disposal requirements. Organic and
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Exceptional Chemical Resistance – Resistant to acids, bases, solvents, and aggressive chemicals, including HF, HNO₃, and organic compounds. ✔ Non-Stick & Low Contamination – Prevents material buildup and ensures easy cleaning for repeated use. ✔ Durable & Reusable – Withstands
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Compliance No fillers, additives, or recycled content Meets USP Class VI, FDA, and SEMI standards for pharmaceutical, food-grade, and semiconductor use Industries & Applications Laboratories – Acid digestion trays, solvent-resistant work surfaces Pharmaceutical & Biotech –
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Applications: Laboratory chemical storage Pharmaceuticals and biotech Sample prep for spectroscopy, chromatography, and trace metal analysis Food-grade and medical-grade material storage Corrosive chemical handling in R&D and industrial environments
-
Supplier: Master Bond, Inc.
Description: and contains no solvents or diluents. Master Bond Polymer System EP30Med produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. It is serviceable over the
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.53 to 1.55
-
Supplier: Master Bond, Inc.
Description: to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 400°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The
- Use Temperature: -60 to 400 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 9,500 psi
- Elongation: 3 %
-
Supplier: Purolator Liquid Process
Description: Multi-layered filter media is optimized for high efficiency particle removal and high contaminant holding capacity resulting in longer on-stream life cycles. 100% polypropylene materials of construction provide wide chemical compatibility with acids, bases, salts, and most organic
-
Supplier: Master Bond, Inc.
Description: remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent
- Use Temperature: -60 to 300 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Modulus: 360 to 380 ksi
- Electrical Resistivity: 10,000,000,000,000,000 ohm-cm
-
Supplier: Master Bond, Inc.
Description: fuels and most organic solvents, oveg the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Nytef Group
Description: frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional
- Overall Thickness: 0.25 to 2 inch
- Overall Width / O.D.: 0.5 to 2 inch
- Tensile Strength (Break): 20,500 psi
- Tensile Modulus: 1,200 ksi
-
Supplier: GasLab
Description: complete argon flooding during stainless steel pipe welding or titanium pipe welding in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside of welds cannot be inspected. It is also useful for 3D printing
Find Suppliers by Category Top
Featured Products Top
-
When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility engineering. A Custom Chemical Delivery System (CDS) is specifically designed to manage these high-risk fluids, ensuring they are transported from bulk (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
PPS is resistant to many organic solvents and alkalis. Compared to polymers like PET and PE, it shows superior chemical resistance and is gaining attention as a potential alternative to PTFE. Grade List and Specifications PS Type is a wet-laid nonwoven fabric made using PPS (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
-controlled automation to manage bulk fluid transport with total precision. To handle volatile organic solvents safely, the CDS includes Nitrogen (N2) blanketing and secondary containment with automated leak detection. By combining advanced metallurgy with smart monitoring, the 316L Electropolished CDS (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
costs Good Chemical Compatibility — Resistant to alkalis, most organic solvents, oils, and greases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
dust, organic solvent vapors, metal particles, moisture, and volatile gases are generated. If these contaminants enter the electrode sheets, separators, or electrolytes, they can lead to unstable battery capacity, increased internal resistance, shortened cycle life, and even serious safety hazards (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Chemical Stability: PP is highly resistant to acids, alkalis, and most organic solvents, making it ideal for industrial environments or areas (read more)
Browse Filter Media Datasheets for Harbory Filtration -
existing process equipment or can be tailored to OEM or end-users’ wishes. The OFS Type-1 is best suited for damp or wet blending applications and is capable of sealing applications with cold to hot temperatures. It can be especially useful for food grade and similar applications that require (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
– Filtration of organic solvents, acids, alkalis, oilfield injection water, paints, inks, resins, etc. Electronics & electroplating – Filtration of plating (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Transform Your Waste Management with Advanced Dewatering Technology Our dewatering press is an industrial-grade solution engineered to efficiently handle kitchen waste, organic materials, fibrous substances, pulp, and (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Comparison between conventional and ultrasound-assisted extractions of natural antioxidants from walnut green husk
However, environmentally benign and non-toxic food grade organic solvents like water and ethanol are recommended by the US Food and Drug Administration for extraction purposes [18].
-
Carotenoids
For various food formulations and applications the carotene can be extracted either in edible oils or food grade organic solvents .
-
Comparative studies on major nutritional components of black waxy rice with giant embryos and its rice bran
However, non-toxic food grade organic solvents such as ethanol are recommended by the US Food and Drug Administration for extraction purposes (18).
-
A Study for Extraction Kinetics of Β-Carotene from Oven Dried
Carrot by Solvent Extraction
In (TSE) we have to choose food grade organic solvent for extraction.
-
Gamma oryzanol-bearing nanoliposomes: study of FTIR spectrophotometry, vesicle size, ζ-potential, physical stability and steady rheology.
Utilization of non- food - grade organic solvents and high shear forces in conventional liposome formation techniques has limited their applications as carriers of nutrecuticals in food industry.
-
Oil miscible water soluble color stable composition and process.
An aqueous-based food coloring concentrate is formed by blending a food-grade emulsifier with a food - grade organic solvent to form a blend which is then mixed with an aqueous solution of a food-grade colorant.
-
Process for the production of plant ingredients.
…and 5 and then separating a food-grade lupin protein extract from the acid-soluble lupin protein-containing component; optionally reacting the acid-soluble lupin protein-containing component with a C 1 –C 6 food - grade organic solvent and recovering therefrom a…
-
Limonene bioconversion to high concentrations of a single and stable product, perillic acid, by a solvent-resistant Pseudomonas putida strain
Besides chloro- form, other cheaper and/or food - grade organic solvents such as hexane, pentane, petroleum ether and ethylace- tate can also be used to extract perillic acid from an acidi®ed aqueous sample.
-
Shining up Appearances
They can be applied in crystalline form, or dissolved in food - grade organic solvents such as ethanol.
-
Influence of acids, salt, sugars and hydrocolloids on the colour stability of anthocyanin rich black currant and elderberry concentrates
In aqueous solutions food - grade organic acids and salt were found to influence anthocyanin stability: colour stability increased with increasing pKa of acids and decreased with increas- ing salt concentrations.
Indicates content that may require registration and/or purchase.