-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Master Bond, Inc.
Description: combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which
- Viscosity: 4,000 cP
- Use Temperature: -60 to 300 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Dielectric Strength: 440 kV/in
-
Supplier: Master Bond, Inc.
Description: Mastersil 323Med is a two part, addition cured silicone that passes ISO 10933-5 for cytotoxicity used in medical device manufacturing.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Viscosity: 15,000 to 25,000 cP
- Use Temperature: -85 to 752 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 11.11111111111111 µin/in-F
-
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 150 to 300 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 35 to 99.44444444444444 µin/in-F
- Index of Refraction: 1.5194
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 100 to 200 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 108.33333333333333 µin/in-F
- Index of Refraction: 1.511
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 2,000 to 7,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 2.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 20.555555555555554 to 98.33333333333333 µin/in-F
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
- Viscosity: 1,400 to 2,200 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1 W/m-K
- Coeff. of Thermal Expansion (CTE): 17.22222222222222 to 78.88888888888889 µin/in-F
-
Supplier: Master Bond, Inc.
Description: with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements for
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.53 to 1.55
-
Supplier: Master Bond, Inc.
Description: Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -60 to 250 F
- Tensile Strength (Break): 6,000 to 7,000 psi
- Dielectric Strength: 450.00000000000006 kV/in
Find Suppliers by Category Top
Featured Products Top
-
NASA low outgassing approved epoxy, Master Bond Supreme 121AO, may be used for bonding, sealing and potting applications.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
ELANTAS PDG, Inc. manufactures custom encapsulants and potting compounds to match your specifications. (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Potting Materials for Electronic Applications ELANTAS offers a broad range of potting and encapsulation materials for electronic protection (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
, ELANTAS PDG is at the forefront of developing exceptional conformal coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
Ellsworth Adhesives offers low pressure molding services of Mold-Man® Machines.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
Key Features Convenient processing Good physical strength properties Excellent chemical resistance properties Meets 175.105 food grade requirement Product Advantages Easy to mix and apply Low exotherm, long (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
“EP21AC withstood over 150 arcs without igniting and therefore was assigned the highest PLC (Performance Level Category) of 0 under the UL746A High Amp Arc Ignition test,” says Rohit Ramnath, Senior Product Engineer. “The compound is also flame retardant, as per the UL94 (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
One component system Combines flexibility and toughness with high temperature resistance Ideal for potting and encapsulation Unused material is easy to reprocess Withstands rigorous thermal cycling and shocks Non halogen filler (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
More Information Top
-
CR4 - Thread: Repairing Hairline Cracks in Ceramic Glaze
Just put a 1/8" of potting compound in the bottom of the mug! haha Jk although a food grade epoxy might do the trick.
Indicates content that may require registration and/or purchase.