-
Supplier: MCG - Performance Polymers Division
Description: substance Dispersant Resin additives Paper processing Flat panel display (FPD) application Bio-compostable Barrier capsule for beverage application Flexible barrier film for agricultural & food application Barrier sheet & tray for food application
- Industry: Electronics, Medical / Food (FDA)
- Type: Extrusion Grade Resin, Film Grade Resin, Thermoplastic
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: SKF/Global
Description: gaseous oxygen and hexane Excellent oxidation resistance Good corrosion resistance Excellent water and steam resistance Typical applications: Bakery equipment (ovens) Kiln truck wheels Load rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders Electric
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: SKF/North America
Description: gaseous oxygen and hexane Excellent oxidation resistance Good corrosion resistance Excellent water and steam resistance Typical applications: Bakery equipment (ovens) Kiln truck wheels Load rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders Electric
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: RS Components, Ltd.
Description: RS PRO MBS/10 Pallet Wrap
- Width: 100 mm
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Film conceals shipments in one pass. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up to 2,500 lbs.
- Width: 457.2 mm
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: WESTERN PLASTICS SBF14
- Width: 127 mm
- Type: Stretch Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Goodwrappers Identi-Wrap boldly displays your special handling instructions. Simply wrap film around unitized product. Eliminates the need for labels. Patented Goodwrappers dispenser reduces friction on hands. Two dispensers are included in each case. Dispenser provides great tension control
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: WESTERN PLASTICS WAF06
- Width: 508 mm
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.
- Width: 76.2 mm
- Type: Stretch Film / Wrap
-
Supplier: Practical Packaging Solutions
Description: A Revolutionary New Kind of film that offers ultimate performance with greater puncture and tear resistance. Highest puncture resistance in the industry for quick & easy wrapping without film breaks Xtreme holding force vs. all conventional hand film Utilizes New Resin &
- Width: 406.4 mm
- Type: Stretch Film / Wrap
-
Supplier: TransPak
Description: Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers
- Type: Stretch Film / Wrap
-
Supplier: TransPak
Description: Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 90 Gauge for loads up to 3,000 lbs. Dispensers
- Type: Stretch Film / Wrap
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: Stretch Film / Stretch Wrap
- Width: 762 mm
- Type: Stretch Film / Wrap
-
Supplier: TransPak
Description: Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available in case
- Type: Stretch Film / Wrap
-
Supplier: U.S. Plastic Corporation
Description: Wrapping the load from top to bottom (complete unitization) is the answer. No assembly or extra parts required. The hand brakes protect the operators hands from friction heat. Without the pain from friction heat, the operator squeezes more for maximum film stretch - getting the
- Type: Stretch Film / Wrap
-
Supplier: TransPak
Description: Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available in case
- Type: Stretch Film / Wrap
-
Supplier: Intertape Polymer Group, Inc.
Description: SuperFLEX SuperFLEX® brand high performance stretch brand products are light gauge, environmentally friendly stretch films used to effectively replace traditional heavier gauge stretch film. StretchFLEX StretchFLEX® brand standard duty stretch brand products
- Width: 304.8 to 457.2 mm
- Material: Plastic
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 120 Gauge for loads up to 4,000 lbs. Dispensers
- Type: Stretch Film / Wrap
-
Supplier: U.S. Plastic Corporation
Description: Wrap and pack hand-held dispenser. Wrapping? Packing? Storing? Shipping? Complete product line means convenience and economy. Dispenser with rubber handle ensures a tight smooth wrap. The low cost choice of all general purpose wrapping jobs. Think of all your packaging needs. 3" ID core. 4per case.
- Type: Stretch Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Bundling film is more economical and quicker to use than strapping or tape for combining items for shipment. One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.
- Type: Stretch Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers
- Type: Stretch Film / Wrap
-
Supplier: Practical Packaging Solutions
Description: Alliance Plastics Stretch Film is proud to introduce our new Steelflex Xtreme Film line. It is the next generation in cast film extrusion technology. The Steelflex Xtreme Film line delivers superior puncture resistance, high pre- stretch levels and
- Thickness: 0.0159 mm
- Width: 508 mm
- Type: Stretch Film / Wrap
-
Supplier: Intertape Polymer Group, Inc.
Description: Available in a variety of widths and gauges to match your needs. Whether you need to wrap some items for moving or bundle a few packages for shipment, Bundle Wrap will handle the job quickly and securely. Bundle Wrap is also a great solution for many applications around the home, office, workshop,
- Material: Plastic
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: U.S. Plastic Corporation
Description: Stretch wrap your pallets and packages with a uniform tight fit the fast and easy way. Stretch wrap is puncture and tear-resistant. 70 and 80 gauge roll comes complete with film supply, extended core ends, and flexible hand brakes. The hand braking system is patented and give
- Type: Stretch Film / Wrap
-
Supplier: Johnson Bag Co., Inc.
Description: Designed to conquer the challenge of hard-to-hold loads, or to provide enhanced protection for regular loads, Classic Blown offers toughness, strength and superior tear resistance
- Width: 304.8 mm
- Type: Stretch Film / Wrap
-
Supplier: Intertape Polymer Group, Inc.
Description: varieties Thinner gauge films with significant performance SuperFLEX SuperFLEX® brand high performance stretch brand products are light gauge, environmentally friendly stretch films used to effectively replace traditional heavier gauge stretch film.
- Width: 508 mm
- Material: Plastic
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: Southland Equipment Service
Description: Protect shipments against damage. Transparent - allows for visual inspection. Thick film for tear and stress resistance. Keeps cartons and boxes together during transit. Prevents damage to pallet loads. Applies easily, quickly - just a simple "twist of the wrist," and the film wraps
- Type: Stretch Film / Wrap
-
Supplier: Can-Do National Tape
Description: CDNT 70 Gauge Stretch Film Stretch Polyethylene Film - 70 Gauge. Standard duty stretch film. 12" x 1500' Available Sizes: 12x1500 15x1500 18x1500
- Width: 304.8 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
-
Supplier: Princess Auto Limited
Description: Stretch Film
- Width: 127 mm
- Type: Stretch Film / Wrap
-
Supplier: Southland Equipment Service
Description: Protect shipments against damage. Transparent - allows for visual inspection. Thick film for tear and stress resistance. Keeps cartons and boxes together during transit. Prevents damage to pallet loads. Applies easily, quickly - just a simple "twist of the wrist," and the film wraps
- Type: Stretch Film / Wrap
-
Supplier: Deviser, Inc.
Description: This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: Can-Do National Tape
Description: 80 Gauge CDNT Stretch Film Stretch Polyethylene Film - 80 Gauge. Standard duty stretch film. Available Sizes: 5"x1000' 18" x 1500'
- Width: 457.2 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
Find Suppliers by Category Top
Featured Products Top
-
– Typical grade: 304 Chromium (17 – 25%), Nickel (8 – 25%); nonmagnetic, not heat treatable. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
: Silicone moulding rubber product page Food Grade moulding rubber product page (read more)
Browse Datasheets for CHT USA Inc. -
. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural applications. Precipitation Hardening – Typical grade: 17-4 Chromium (12 – 28%), Nickel (4 (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic – Typical grade: 304 Chromium (17 – 25%), Nickel (8 – 25%); nonmagnetic, not heat treatable. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic – Typical grade: 304 Chromium (17 – 25%), Nickel (8 – 25%); nonmagnetic, not heat treatable. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
bopp stretch film - offers from bopp stretch film manufacturers, suppliers, exporters & wholesalers
AL/PE/PET Hffs/Vffs Rollstock Stretch Film * Food grade materials * Excellent Gravure ...
-
Immersion Chilling and Freezing: Phase Change and Mass Transfer in Model Food
The gels were then wrapped in stretchable plastic film ( food - grade PVC) and stored back in the chill room.
-
Electronic nose system for meat quality evaluation
The meat was wrapped with a commercial food grade plastic ( Film Co. meat stretch wrap, Film Co.
-
Application of the longitudinally stretched poly(L-lactic acid) films on the preservation of cherry tomatoes.
It was shown that the longitudinally stretched PLLA film has a certain application feasibility and superiority in food grade packaging.
-
Sell ,skin pack machine ,vacuum skin packaging machine,skin pack machine
• We (Idealprofit Co., Ltd) are professional in producing food grade film with seven layers: High-barrier film/Vacuum stretch film/Stretch film for food fully-automatically vacuum pack machine used/Low temperature stretch film.
-
Experimental and Modeling Study of Melt Polycondensation Process of PA‐MXD6
ride) (PVDC).[4,5] Due to its distinguished barrier properties, it is finding increasing use in multilayer food packaging applica- tions such as flexible film and multilayer, stretch -blown bottles.[6] The availability of grades with different molecular masses permits use as …
-
Edible Films and Coatings for Food Applications
In contrast to agar and the other films discussed here, methylcellulose films provide some stretch when pulled, which property is also true for films of other derivatized forms of cellulose, such as HPMC and the non- food grade ethylhydroxyethylcellulose (EHEC).
-
End-of-line is attracting serious investment.
… IMA, Morray Engineering, Pacepacker); high level palletizing systems designed for food production environments that enable … … cooperation between manufacturers and film providers (ITW, Haloila, Mima … … pallet protection (incorporating pallet stretch wrappers, shrinkwrap systems, turntables … … film carriages, and premium grade film); a range of …
Indicates content that may require registration and/or purchase.