-
Supplier: Southworth Products Corp.
Description: The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial handling Attractively finished in enamel paint and chrome Locking brake Easy-steer caster type wheels
- Capacity: 330 lbs
- Features: Other
- Type: Table Lift / Positioner
-
Supplier: Air Caster Corporation
Description: units are pneumatically (plant air) powered and are easily operated by hand or foot controls. Oversized top decks are also available. Air Caster's scissor lifts, lift and rotates, and lift and tilts offer these significant features: Easy installation; simply connect plant air
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. The MJHLS series features a foot pump operated lift mechanism. Poly wheels and casters with foot brakes are standard. All models are also available with an optional slide on platform that creates a solid work surface. Heavy-duty skid
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Tables Fork Pockets Hydraulic Fuse Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Rotating Top Spring Activated Detents Round Top Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Optimal Handling Solutions
Description: foot pump yields 3/4" of platform travel per stroke - Nonslip chain is used for accurate positioning - Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake - All welded steel construction with chrome platform uprights - Each
-
Supplier: Optimal Handling Solutions
Description: foot pump yields 3/4" of platform travel per stroke - Nonslip chain is used for accurate positioning - Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake - All welded steel construction with chrome platform uprights - Each
-
Supplier: Inductotherm Group
Description: Lift-Swing Furnaces offer nonferrous and precious metal casters an easily installed, highly productive crucible melting system. When the charge in the first crucible is melted and ready to be poured, the induction coil assembly is raised, swung to the second crucible and lowered to start the
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Garage Equipment Supply
Description: This long-chassis floor jack is designed for heavy-duty lifting applications (such as truck fleets, bus garages, farms and heavy construction equipment) requiring access to very low areas. Includes foot-operated pump for quicker lifting efficiency, automatic overload safety valve and
- Lift Capacity: 10 tons
-
Supplier: Mile-X Equipment, Inc.
Description: agricultural, industrial and heavy construction equipment) requiring access to very low hard-to-reach areas. All models include foot-operated pumps for quicker lifting efficiency, automatic overload safety valves and swivel casters for ease of maneuverability in tight shop
-
Supplier: Mile-X Equipment, Inc.
Description: agricultural, industrial and heavy construction equipment) requiring access to very low hard-to-reach areas. All models include foot-operated pumps for quicker lifting efficiency, automatic overload safety valves and swivel casters for ease of maneuverability in tight shop
-
Supplier: Garage Equipment Supply
Description: The RTJ-1100 lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars, vans and light trucks. Foot operated pump Alloy-plated stage ram Extra wide base with swivel casters Heavy-duty steel
- Lift Capacity: 0.55 tons
-
Supplier: Mile-X Equipment, Inc.
Description: range. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Wide base with four 3-7/8" diameter heavy duty swivel ball bearing caster wheels provides stability and easy maneuvering. Minimum height: 45-3/4", Maximum
-
Supplier: Mile-X Equipment, Inc.
Description: passenger cars, vans and light trucks that are raised by an in-ground or above-ground lift. Features: Fully adjustable universal saddle with hand adjustable corner brackets and safety chain. Safety overload system prevents jack from being used beyond its rated capacity. Foot operated
-
Supplier: Garage Equipment Supply
Description: the preferred equipment choice of transmission service professionals worldwide. Compare this unit with any other brand on the market and you will see why it’s America’s most popular transmission jack. Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic
-
Supplier: Paragon Industries, L.P.
Description: Paragon SnF-28-3 The massive, 12-sided Paragon SnF-28-3 kiln is a profit center of the busy ceramic studio. It eats up stacks of low-fire ware. At a cost per cubic foot, the SNF-28-3 is one of the most economically priced standard kilns we make. This kiln features a top row of 2” high blank
- Temperature Range: 2,150 F
- Capacity: 10.57 cubic feet
- Application: Industrial
-
Supplier: Harmony Enterprises, Inc.
Description: the M42BC Control Panel UL® Listed Operates Under an 8 Foot Ceiling Incredibly Fast Cycle Time of Only 12 Seconds Easy Installation Shipped with Casters and Can Be Rolled Through a 3 ' x 7 ' Doorway Energy Efficient Motor for Low Operating Costs and Long Life Unique Space Saving Design
- Operating Force: 12.567 tons
- Bale Weight: 180 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.0625 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 inch
- Height: 5.625 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 60 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 1.625 inch
- Height: 2.5 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 10.125 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 190 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.125 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 300 lbs
- Load Capacity: 275 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.5625 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: Faultless Caster
Description: Corrosion-resistant zinc finish, for light assembly dollies, furniture
- Load Capacity: 90 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.75 inch
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stem and socket combinations for all standard tubing sizes
- Load Capacity: 290 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Faultless Caster
Description: Non-corrosive, washable, free from non-soluble dirt to enter
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.2598432 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.4566964 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and
- Load Capacity: 350 to 1,400 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.75 to 9.75 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters
- Wheel Tread Width: 2.5196864 to 2.6377967 inch
- Wheel Diameter: 3.93701 to 7.87402 inch
- Features: Brake, Swivel Lock
- Specialty Applications: Food Service
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 300 lbs
- Load Capacity: 225 lbs
- Wheel Tread Width: 1.375 inch
- Wheel Diameter: 5 inch
- Height: 6.5625 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 1000 lbs
- Load Capacity: 450 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS RWM’s Shock
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
located under the platform. – Platforms are supported by inverted casters with tapered roller bearings or cam followers Custom Lift Capabilities WE DO THE HARD (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
-Leveling Palletizer This is a free-standing clutter free pneumatic palletizer lift that needs no electrical lines or control lines to operate. The operator simply sets the air pressure gauge to the desired pressure and begins palletizing or depalletizing. Our pneumatic pallet lift tables are available in (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
+_ .030” accuracy • Simpler, less expensive position control with +_ 1/8” accuracy • 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
air/oil hydraulic lift that allows for the use of multiple mix cans which are constructed of stainless steel type 304 and include a heating/cooling jacket on the sidewalls and bottom for temperature control. A 3" manually operated stainless steel flush bottom ball valve with tri-clamp connection (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, generated by a vacuum pump from Busch. Inertia. An important physics concept that allows us to ride a bicycle without falling off when we stop pedaling, and that makes sure the car keeps going even when our foot lifts off the accelerator. The same (read more)
Browse Vacuum Controllers Datasheets for Busch Vacuum Solutions
More Information Top
-
Popular Products In Automotive Tools - Big Bruin
Foot - operated pump and release provide easy operation while keeping your hands free to perform … x 42in. base provides exceptional stability Heavy-duty performance with 1,000-lb. lift capacity Overload valve prevents … rated capacity 4 bottom casters provide easy maneuverability Model…
-
Surgical Robotics
As shown in Fig. 10.9, lifting the Robotic Arm up onto the casters is accomplished by depressing the foot pump pedal several times, while lowering the Robotic Arm down on the rigid legs is accomplished by depressing the lowering release pedal. .... RIO® robotic arm is powered and controlled by electronics and a real-time operating system running proprietary…
-
ICoRD’15 – Research into Design Across Boundaries Volume 1
…large, heavy products like washing machines and refrigerators, friction-lowering mechanisms such as casters and handles to .... Examples of bad design in this regard are: (i) the flat steel foot -ruler (Fig. 3), with no features around or under which one can insert one’s fingers to lift it, and (ii) the computer shown in Fig. 1. .... 4.4 Mounting the Product for Operation .
-
ARCHVES
For this reason, the mockup has spacers lifting the table 6 inches. .... When the table is raised onto its feet and off its casters , it will gain another 4 inches. .... extra room and more permanent risers should provide ample room to access and operate valves below the…
-
Development of a femur fracture reduction robot
The robot has one caster at the swing ann and two casten at the main body for carrying intolout an operation mom. .... The mbot stably stands up on the floor by means of built-in lift actuated hy air. .... The developed robot is designed to hold a patient's foot , which is the same way as the…
-
Design of an Instrumented Multifunctional Foot for Application
to a Heavy Duty Mobile Robot Manufacturing System
When the magnet is engaged, the wheels lift from the surface. .... When the magnet is disengaged, ball caster wheels are bearing the entire normal force seen by the .... This bi-stable characteristic of the foot is necessary for its operation .
-
Bus Maintenance Ergonomics
…adjustable carts allow employees to raise or lower materials as necessary to achieve a proper lifting height. .... These carts often feature a foot pedal for hydraulic movement, although battery- operated cart platforms are available. .... CART CASTERS Impacted cart casters increase push/pull forces necessary to move a cart.
-
Materials Handling Handbook 2nd Edition Complete Document
Utilizing the high lift of the air caster , skids can be designed that allow clearance for the air pallet to be inserted, moved on air, and set back down on the skid runners when the air is turned off. .... An air-loaded, spring-return pressure foot is one method of converting a pallet into a turntable … power drives, guide wheels, safety devices, locating or guidance mechanisms, custom fixtures, pilot- operated remote controls, auto…
-
Elevating machines
Horizontal movement is effected by casters on the bottom of the vertical frame, and can be accomplished manually, or mechanically, by using the same power source as the lifting mechanism. .... These casters are usually provided with floor locks bolted in position during the elevating or lowering operation . .... (b) Hydraulic foot type.
-
Conductive floor and footwear system as primary protection against human body model ESD event
The only grounding for such situation is from the conductive casters of dissipative chair to conductive floor. .... Thus, it shows that in normal operation in sitting position, the ESDS would not see a high voltage (>lOOV) from personnel in sitting position with both his feet on chair support. .... hand, figure 4 shows the worst case scenario when personnel in sitting position lift both feet up.
Indicates content that may require registration and/or purchase.