Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oil-Rite Corp.
Description: delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is an 11 feed unit that is 14 1/2” in length and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 10 feed unit that is 13 1/4” in length and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 3 feed unit that is 4 1/2” in length and 4.06”
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
-
Supplier: Oil-Rite Corp.
Description: delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 12 feed unit that is 15 3/4” in length and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: item Industrietechnik GmbH
Description: during a change of direction. This enables reliable positioning with a repeatability of 0.01 mm at a high feed force of up to 1000 N. The powerful ball screw unit is thus ideal as a single axis for moving tools and workpieces with absolute precision. When combined with additional KGT 6
- Stroke or X-Axis Travel: 102.36226 inch
-
Supplier: Knox Western
Description: configuration Frame.The TP can be Splash Lubricated or Force feed lubricated. The Single Throw, pressure lubricated, Knox-Western TP Series frame is designed for vibration free operation through a complete range of running speeds up to 1800 RPM by virtue of a balanced opposed
- Compressor Technology: Reciprocating Piston
-
Supplier: Bijur Delimon International
Description: Application The VXLO Injector meters and displaces positive volumes of lubricant to individual lubrication points. Each injector in a system is independent of each other. The volume displaced by each injector is controlled by the interchangeable metering screws. These injectors are
- Maximum Pressure: 725 psi
- Features: Integral Valve, Multiple Orifices, Other
- Media: Oil
- Technology: Pressurized / Hydraulic
-
Supplier: Cosen Saws, USA
Description: Blade Guidance & Lubrication System • Hydraulicallt activated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Hydraulically actuated guide arm • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: operating costs, minimal pressure pulsation and time-proven URACA quality. All power ends feature force-feed lubrication and oil cooling. Innovative monitoring systems ensure high operational reliability. The number of different components has been reduced to a minimum.
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
- Features: Water Pumps
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: lubrication bearing system options. Tuned, two-mass, natural frequency and brute force designs. Available in widths from 6 inches to 10 feet and lengths up to 200 feet. Available with side, end, intermediate, straight, or bias discharges. High temperature vibratory screener
- Operation: Check Screening / Scalping, Dewatering / Washing / Desliming
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Ultrasonic Transducer
Find Suppliers by Category Top
Featured Products Top
-
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation
Conduct Research Top
-
Applying Open Gear Lubricants
When selecting an open gear lubricant for use in a particular application, the method of application used must be considered. Generally, if the open gear lubricant is to be applied by a drip system, force-feed lubricator or spray system, it must be sufficiently fluid to flow through the application
More Information Top
-
Sleeve versus antifriction bearings: selection of the optimal bearing for induction motors
These bearings are not intended to run when the force feed lubrication system is not on.
-
Optimal induction motor bearing selection
Oil is delivered to the bearings between the pads through a force feed lubrication system .
-
ZFACH432
It was revealed by visual examination that the fracture had initiated in the sharp corner at the bottom of a longitudinal hole which was part of a force feed lubricating system .
-
Geothermal space/water heating for City of Mammoth Lakes, California. Draft final report
Forced feed lubrication systems shall be provided on motors only when it is the motor Seller's recommendation and standard prac- tice.
Indicates content that may require registration and/or purchase.