-
Supplier: ValueTronics International, Inc.
Description: The 2552 is a 70 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: x 340 mm) Weight: 7.3 lbs (3.3 kg) Function/Arbitrary Waveform Generator Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise Arbitrary: 4 Slots for Arbitrary Waveforms Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 µHz
- Bandwidth: 100 MHz
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
-
Supplier: Transcat, Inc.
Description: testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality,
- Bandwidth: 70 MHz
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain
- Bandwidth: 70 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: class. SIGLENT's latest oscilloscope offering supports multiple powerful triggering modes including serial bus triggering. Serial bus decoding for IIC, SPI, UART, CAN, LIN bus types is included. The X-E models also include History waveform recording, and sequential triggering that
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: class. SIGLENT's latest oscilloscope offering supports multiple powerful triggering modes including serial bus triggering. Serial bus decoding for IIC, SPI, UART, CAN, LIN bus types is included. The X-E models also include History waveform recording, and sequential triggering that
- Bandwidth: 200 MHz
-
Supplier: ValueTronics International, Inc.
Description: The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage
- Bandwidth: 50 MHz
- Voltage Rating: 15,000 volts
- Probe Configuration: Alligator Clip
- Probe Type: Current, Voltage
-
Supplier: ValueTronics International, Inc.
Description: loading at high and low frequencies (see the Impedance vs. Frequency graph). As signal speeds increase, passive divider probes don’t deliver the performance needed. This lower performance can result in waveshapes that do not represent the actual signal. The 1145A used with an
- Bandwidth: 750 MHz
- Probe Type: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
, mask test, history with search function, FFT analysis with up to 2 million points, serial bus triggering, and decoding for !2C, UART, SPI, LIN and CAN. An integrated Bode plot function, together with the optional 25 MHz function generator, enables convenient and cost-effective frequency (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
, investigating signals from a PMT connected to the designed HVPS-board with an oscilloscope shows random baseline oscillations on the very low level of 500 μVpp and no visible harmonic frequencies over the whole frequency range. This is CITATION from Paul Sherrer Instutue : PSI _LRC _AnnualReport 2018 . Page 27 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
finger. For multi-domain analysis, the oscilloscope has hardware-based frequency analysis utilizing up-to 2 Mpts for the FFT-calculation. This deep memory FFT provides a higher frequency resolution than many other FFT0-based systems. Furthermore, the SDS5000X can be upgraded to include MSO/16 (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
efficiently on complicated device designs. Release 7.11.2 strengthens the frequency domain circuit solver with new schematic elements, raises the material capacity of the calculation engine, and introduces tools for organizing and filtering large projects. (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
differential input voltage of 70V (20X) or 700V (200X), it is engineered to deliver reliable performance in high-frequency, high-voltage environments. The probe adopts an innovative integrated host design, consolidating signal input, control buttons, and BNC output into a compact unit for easier (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
conductor or metallic surface. It has a usable frequency range of 10 KHz to 150 MHz with a constant transfer impedance of 1 ohm from 1 MHz to 80 MHz. This flat response makes for an easy interpretation of spectrum analyzer or receiver reading in dBV to conducted emission limit in dBA. Another application (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
More Information Top
-
An event spacing experiment
divider to output a lower frequency sync pulse for oscillo- scopes and other test instruments.
-
A microprocessor-based system for pulse-echo overlap measurement of ultrasonic velocity
The electronic circuits of the Digital Module have been built with low noise elements, mainly those that intervene in the generation of the trigger for the oscilloscope , as well as in the frequency divider circuit.
-
Pulse voltage measurement in EMC
Ordinary oscilloscopes need special probes (voltage dividers ) for measurements of kilovolt volt- ages, Frequency band must be enough wide.
-
Wide-band CMOS VCO and frequency divider design for quadrature signal generation
The sensitivity curve shows operating range for the frequency divider , which can be measured from spectrum analyzer or oscilloscope .
-
Effects of the measuring circuit on broadband piezo and pyroelectric measurements
… and amplifier impedance, two well known oth- er ways to confront the problem are: (1) modify the sample and amplifier-input circuit to provide frequency compensation (as for example in the tunable resistance- capacitance divider used in oscilloscope probes), or (2) treat …
-
Direct EPR detection of transient and continuous wave signals at 2.5 GHz.
For signal averaging a 3-GHz microwave clock divider has been developed to synchronize the oscilloscope with the frequency of the EPR signal.
-
A novel frequency divider configuration for micro- and millimeter-wave signals
REQUENCY dividers are useful devices for frequency Fsynthesis and measurement, e.g., phase-locked loops (PLL’s) and frequency counters or digitizing oscilloscopes .
-
Simulation of electronic circuits with micro-CAP
An 10:1- dividers tactile head is used, to either larger voltages to be able to measure by the oscilloscope or to increase the input resistance of the measuring arrangement at low frequencies of 1 M to 10 M.
Indicates content that may require registration and/or purchase.