-
Supplier: Allied Electronics, Inc.
Description: a unique near flush design and are still able to provide up to 160 degrees of viewing angle. This light output is achieved by the use of a concave shaped receiving surface which collects the LEDs light, and fresnel rings on the opposite surface that disperse the light. The LITEPIPE® is
-
Supplier: Newport MKS
Description: The CKX18-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic
- Focal Length: 97.98 mm
- Center Thickness: 3.16 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: The CKX19-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 125.00 mm. It is designed to meet the demanding requirements of laser electro-optic
- Focal Length: 123.02000000000001 mm
- Center Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
-
Supplier: Newport MKS
Description: The CKX16-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 50.00 mm. It is designed to meet the demanding requirements of laser electro-optic
- Focal Length: 47.2 mm
- Center Thickness: 4.24 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: The CKX20-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 150.00 mm. It is designed to meet the demanding requirements of laser electro-optic
- Focal Length: 147.70000000000002 mm
- Center Thickness: 3.5000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: United Technologies Corporation
Description: FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING
-
Supplier: United Technologies Corporation
Description: FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE 12 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE
-
Supplier: Hubbell Lighting, Inc.
Description: LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Features: Other
-
Supplier: NSI Industries LLC
Description: DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY, NEOPRENE GASKET MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 10.5 TO 31 VDC OPERATING VOLTAGE VEHICULAR APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE MOUNTING AMBER LENS COLOR 60 DOUBLE FPM FLASH RATE 110000 CP
- Flash Rate: 60 flashes per minute
- Color: Amber
- Flash Type: Double Flash
- Mounting: Flange Mount, Stand Alone / Freestanding
-
Supplier: Allied Electronics, Inc.
Description: magenta . It is designed to provide a bright visual indication utilizing special optics within a shatter resistant polycarbonate lens. The polycarbonate double fresnel lens ensures efficient light dispersion. This is accomplished with a series of complementing fresnels
-
Supplier: Juno Lighting Group
Description: LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Allied Electronics, Inc.
Description: magenta . It is designed to provide a bright visual indication utilizing special optics within a shatter resistant polycarbonate lens. The polycarbonate double fresnel lens ensures efficient light dispersion. This is accomplished with a series of complementing fresnels
-
Description: Available in 24 Vdc and 120 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red 50,000-hour LED Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount Twist-off lens for easy access Internal buzzer produces 85 dBA at 10' (95 dBA at 1m)
- Flash Rate: 60 to 75 flashes per minute
- Lamp / Bulb Power: 125.00000000000001 watts
- Sound Level: 95 dB
- Operating Voltage: 120 volts
-
Supplier: Selecta Products
Description: PASSIVE INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE INCANDESCENT/FLUORESCENT LOAD TYPE 15 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC INDICATOR TYPE LIGHT RED LED LENS TYPE MULTI-ZONE FRESNEL INCLUDES 11
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: RAWELT S.A. de C.V.
Description: vertical 3°. Other green, amber and blue colored glass globes are also available for non-obstruction applications for LOS and LOD models. For model LOC FRESNEL glass lens and LOC1 model FRESNEL polycarbonate lens. Gasket: Neoprene. Gasket: Silicone (optional). Threaded
- Features: Bulb Included, Other
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES: Diecast cooper free aluminum. FRESNEL glass lens threaded base. For 360° visibility. Other green, amber and blue colored glass
- Features: Bulb Included, Other
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Custom CPV lens arrays as silicone-on-glass hybrid (SOG) Weather resistant and customizable in dimenions up to 1 m². Array dimensions and Fresnel lenses can be tailored to your solar module. ORAFOL Fresnel Optics is a key player in the CPV module market for more than a decade and can assist you in your development process. (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
The MA 1648 The starting point for ORAFOL Fresnel Optics upcoming microlens array standard product catalogue. Specs: Pitch: 1 mm microlens radius: 1 mm thickness: 1.8 mm clear aperture: 370 mm x 370 mm (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
navigate to a pre-mapped position on demand or give the off-site operator full control over steering, as well as communications, visuals, and data. The RP-Vita consists of a 49-inch tall "torso" topped by a display that acts as the head, both in form and function. The robot sports a suite of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Wide-viewing-angle floating 3D display system with no 3D glasses
In our current system, the lenses are Fresnel , square, and 1 8 inches in diagonal, with 24 inch focal lengths.
-
Using micro-projectors to realize large screen head-up display
Because of the using of Fresnel lens , we realized about 6.69 inches eye-box range ( 1 meter from windshield).
-
24.2: A Novel 5.8 inch Borderless Dual‐display Design and Optimization
AUO 3.97 inch dual displays by applying Fresnel lens in FPD international 2009 (# 1 : blur, #2: distortion, #3: border) [6] .
-
1990 DOE/SANDIA crystalline photovoltaic technology project review meeting
This module consists of 24, 6.8 inch square fresnel lenses arranged in two 2x6 parquet as shown in Figure 1 .
-
Hypericin photoactivation triggers down-regulation of matrix metalloproteinase-9 expression in well-differentiated human nasopharyngeal cancer cells
A 14- inch Fresnel lens (Edmund Scientific) was used to focus the light to a spot of 1 -cm diameter on the tumors.
-
Microelectronics at Sandia Laboratories
A two- inch sili- con solar cell for use in a Fresnel lens concentrator is shown in Figure 1 .
-
Monocular central-field occlusion for intractable diplopia.
For 2 strabismic patients with annoying diplopia, we applied to 1 spectacle lens a centrally placed disc (about 1 inch diameter) consisting of ( 1 ) translucent tap,a (2) a +7 D Fresnel lens ,b or (3) stippled, clear lacquer.
-
Fabricating polymeric microretardation arrays for autostereoscopic display system by CO2-laser heat processing technology
1 inches diagonal, XGA resolution, vertical pitch of pixels 0.300 mm I Fresnel lens : purchased from Fresnel Technology Inc., focal length 40 cm, groove pitch 0.5 mm. .
-
Commissioning an EUV mask microscope for lithography generations reaching 8 nm
Fresnel zoneplate lenses (typically 100-µm diameter) project the image of the illuminated mask surface onto a 1 - inch EUV CCD detector with 900× or higher magnification.
-
The System Approach to the Design of an Optical Landing Display
This sensitivity makes tracking with the Fresnel lens from a range of about 1 mile comparable to tracking a signal on a 3%4- inch -diam- eter cathode-ray tube from a distance of about 83 feet.
Indicates content that may require registration and/or purchase.