Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gurley Precision Instruments
Description: The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two
- Resolution (lines per revolution): 4,096 (lines/revolution)
- Diameter or Width: 0.3149608 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: C-Flex Bearing Company
Description: movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would eventually result in movement errors. The bearing itself consists of
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: C-Flex Bearing Company
Description: movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would eventually result in movement errors. The bearing itself consists of
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
-
Supplier: H2W Technologies
Description: is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has
- Stroke or X-Axis Travel: 12.25 inch
- Carriage Load: 15 lbs
- Motor Continuous Power: 1.77311156922643 HP
- Bearing Type: Air Bearing
-
Supplier: Xoxide
Description: Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on
-
Supplier: Xoxide
Description: Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on
-
Supplier: PI (Physik Instrumente) L.P.
Description: settings allow easy motor disablement, preventing damage to the stage or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing
- Stroke or X-Axis Travel: 1.574804 to 3.93701 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: Newport MKS
Description: of 1 kHz using an interferometer. Matched Pairs of Anti-creep Crossed Roller Bearings for Ultra-Accuracy To ensure the most accurate trajectory control, XM stages feature matched pairs of best-in-class anti-creep crossed roller bearings. The absence of recirculating elements in these
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: of 1 kHz using an interferometer. Matched Pairs of Anti-creep Crossed Roller Bearings for Ultra-Accuracy To ensure the most accurate trajectory control, XM stages feature matched pairs of best-in-class anti-creep crossed roller bearings. The absence of recirculating elements in these
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S stage
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S stage
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
precise movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
How are the bearings frictionless? In a normal bearing such as a ball bearing there are components that rub or roll against each other while being covered with a lubricant. This surface contact and fluid displacement creates resistance (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
under heavy loads, high speeds and high acceleration. That’s where the Dovetail Series manifests its advantage over other linear air bearing systems. The Dovetail is equipped with non-contact frictionless support on the top and angled frictionless support on the bottom – thus providing a (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
precise movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
systems, sophisticated medical devices, or cutting-edge semiconductor machinery, our flex pivot bearings are your gateway to flawless operation and long-lasting performance. Experience a new era of precision with our frictionless, maintenance-free solutions that promise an indefinite lifespan (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
air bearing provides frictionless motion in three degrees of freedom: unrestrained rotation about the vertical Z axis, and +/-45° tilt motion (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
full potential and reap the benefits of frictionless motion of large loads for long service lives. The purpose of this guide is to explain the intricacies of using pivot bearings without getting bogged down in reference materials like charts and tables which are available in many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
assembly and laser beams are scanned across samples to be analyzed. The lubrication free, frictionless movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Magnetic Levitation Technology Demonstrator for Nanopositioning Applications
Magnetic levitation, often referred to as maglev, is a frictionless motion technology that uses magnetic fields to levitate and propel objects. It is used in various applications, best known from high-speed trains and magnetic bearings, and has great benefits for precision motion control
More Information Top
-
Smart Microrobots for Mechanical Cell Characterization and Cell Convoying
A multi-axial micro-force sensor based on a frictionless magnetic bearing was developed.
-
Processing technique for fabrication of advanced YBCO bulk materials for industrial applications
Passive, frictionless magnetic bearings could be used in fast rotating electric machinery, such as high speed flywheel systems.
-
Solid-State Devices Other than Semiconductors
… has led to such exciting new devices as the solid-state maser and the laser; from a study of superconductivity at these low temperatures there have emerged such new devices as the cryotron for computers, frictionless magnetic bearings for gyroscopes and other …
-
Development of YBCO levitators for simple applications
It can fly for many minutes (in some cases up to one hour) demonstrating nearly frictionless magnetic bearing - see Fig. 6b.
-
Physics for engineers
This floating technique allows the development of frictionless magnetic bearings (e.g. for compasses or centrifuges).
-
Automotive Mechatronics: Operational and Practical Issues
These properties could make it possible to construct high-density mechanical energy-storing super-high-angular-velocity TDUFs with near- frictionless mag- netic bearings .
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS PROCEEDINGS OF THE 8TH CONFERENCE
Superconductivity provides frictionless magnetic bearings for the cylindrical test-masses to move on, ultra-stable magnetic shields, high accuracy SQUID position detectors, very low residual gas pressure, and small thermal gradients.
-
ZASMHBA0003062
Frictionless magnetic bearings made with HTSCs have demonstrated high load-lifting capacity, effective vibration damping, and low rotational dissipation.
-
CR4 - Thread: Wind Turbine - 3 Blade Horizontal Or Vertical Squirrel Cage?
A vertical axis 'squirrel cage' would be easier to reduce frictional losses, as I envision a design, because it would be easier to implement near frictionless magnetic bearings (Though I am sure it could be done horizontally as well).
-
CR4 - Blog Entry: The Floating Superconductor: Newsletter Challenge (September 2011)
Or is this akin to a flywheel on frictionless magnetic bearings in an evacuated chamber that will never slow down once spun up?
Indicates content that may require registration and/or purchase.