Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: UL Outline for Investigation Fuel Filtration Units
-
Supplier: IBT Industrial Solutions
Description: backed by unsurpassed customer service. Reach out to IBT Industrial Solutions today to learn more about our wide breadth of general industrial supplies and solutions. AIR – FUEL – OIL – HYDRAULIC - FILTRATION Air Filters Bag House Bag Filters Bag House Cartridge Filters Cages and
- Type: Bag
- Features: Filter Element / Cartridge, Housing and Filter Assembly
- Filtration Product: Gasoline / Diesel, Hydraulic Fluid, Oil
-
Supplier: Accuris
Description: FILTER, FLUID, PRESSURE-AUTOMOTIVE FUEL (21 GPH FILTRATION)
-
-
Supplier: Accuris
Description: FILTER, FLUID, PRESSURE, AUTOMOTIVE FUEL (10 GPH FILTRATION)
-
Supplier: Accuris
Description: Standard Practice for Enumeration of Viable Bacteria and Fungi in Liquid FuelsFiltration and Culture Procedures
-
Supplier: SAE International
Description: found that the efficiency of 3 micron particles is close to 99.9% without compromising on the dust holding capacity of the filter. Finally, an empirical model based on the mean analysis was developed for the prediction of nanofiber diameter in filtration media with enhanced performance in
-
Supplier: SAE International
Description: conditions were found where winter fuel additives could cause plugging of high efficiency filters, premature filter plugging occurred even when testing with #1 diesel fuel. This fuel contained no additives and was used at temperatures well above its cloud point. In some cases,
-
Supplier: Kaydon Filtration Corporation
Description: Designed and built to ASME Section VIII standards, the VKS fuel filtration filter assemblies provide rugged, code-compliant filtration performance for applications requiring certified pressure vessels. Ideal for regulated environments, it includes inlet/outlet gauges, a Coast
- Application / Industry: Oil / Fuel
- Features: Other
-
Description: Petroleum products -- Determination of particulate content of middle distillate fuels -- Laboratory filtration method
-
Supplier: ASTM International
Description: Test Method for Particulate Contamination in Aviation Fuels by Laboratory Filtration (Withdrawn 1994)
-
Supplier: ASTM International
Description: fuel sample microbes to the filter membrane, volumes or dilutions filtered, growth media used to cultivate fuel-borne microbes, and incubation temperatures. This flexibility is offered to facilitate diagnostic efforts. When this practice is used as part of a condition monitoring
-
Supplier: Alfa Laval Inc.
Description: filter systems provides effective full-flow filtration of fuel oil (FO), heavy fuel oil (HFO) and marine diesel oils (MDO) up to 700 cSt/50°C. These fuels are widely used in modern two-stroke and four-stroke diesel engines, and the quality and cleanliness of such
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: HILCO's staff of engineers is always willing to design a system for your particular needs. Call today with your specific application requirements. Applications Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline Transmission - Oil & Gas - Power Generation - Pulp & Paper - Refinery -
- Features: All Vacuum Filters, Other
- Application / Industry: Oil / Fuel, Paper and Pulp
-
Supplier: Hilliard Corporation (The)
Description: Hilco manufactures complete fuel filtration systems which can incorporate all or any combination of these contaminate removal techniques. Put Hilco’s expertise to work in solving your most difficult liquid fuel filtration needs.
- Application / Industry: Oil / Fuel
-
Supplier: DME Company
Description: The Filtroil Filtration System: • Extends the life of your hydraulic fluids • Drastically reduces waste oil disposal costs • Reduces machine hydraulic repairs 25 to 35% • Cools and cleans oil system giving smooth machine operation • Increases equipment availability and uptime • Provides
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: ASTM International
Description: 1.1 This test method covers a protocol for capturing, extracting and quantifying the cellular adenosine triphosphate (cellular-ATP) content associated with microorganisms found in fuels, fuel/water mixtures and fuel-associated water. 1.2 The ATP is measured using a
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, &
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the mass of particulate contamination in a middle distillate fuel by filtration. This test method is suitable for all No. 1 and No. 2 grades in Specifications D 396, D 975, D 2880 and D 3699 and for grades DMA and DMB in Specification D
-
Supplier: Kaydon Filtration Corporation
Description: KP Series Filtration Systems The KP Series sets the standard for industrial oil filtration, delivering continuous removal of harmful particulates and water to safeguard critical equipment and maximize uptime. High-efficiency contaminant removal: Efficiently eliminates particulates and
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: DME Company
Description: The Stauff® Portable Filter Cart (SPFC) is a very complete and practical unit capable of off-line filtration, filling or emptying reservoirs or any application requring the transfer or filtration of hydraulic oils. Multi stage filtration can be applied to extend element
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Description: ISO 10307-1:2009 specifies a method for the determination of total sediment in residual fuel oils having a maximum viscosity of 55 mm2/s at 100 °C, and for blends of distillate fuels containing residual components.
-
Supplier: CSA Group
Description: ISO 10307-1:2009 specifies a method for the determination of total sediment in residual fuel oils having a maximum viscosity of 55 mm2/s at 100 °C, and for blends of distillate fuels containing residual components.
-
Supplier: Kaydon Filtration Corporation
Description: Our Critical Fuel Skid combines our advanced particulate removal and water separation technologies to remove 100% of damaging water and deliver ISO cleanliness codes far exceeding the most stringent industry standards. This packaged solution draws fuel from bulk storage, polishes it,
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: DME Company
Description: The Stauff® Compact Filter Cart (SPFC) is a very compact and handy filter cart, offering excellent service for maintenance departments. The carts can be used for off line filtration or as a transfer unit. The SCFC comes standard with upstream and downstream sample points that can either be
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Fuel Oil Cleaning Unit Solutions (FOCUS) are automated modular systems for purifying the liquid fuel oils used in gas turbine power plants. The fuel cleaning process is designed to prevent the potentially harmful effects of contaminants often found in fuel oil,
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Description: ISO 19438:2003 specifies a multi-pass filtration test, with continuous contaminant injection and using the on-line particle counting method, for evaluating the performance of fuel filters for internal combustion engines submitted to a constant flow rate of test liquid. The test
-
Supplier: CSA Group
Description: ISO 19438:2003 specifies a multi-pass filtration test, with continuous contaminant injection and using the on-line particle counting method, for evaluating the performance of fuel filters for internal combustion engines submitted to a constant flow rate of test liquid. The test
-
Supplier: CSA Group
Description: ISO 8217:2017 specifies the requirements for fuels for use in marine diesel engines and boilers, prior to conventional onboard treatment (settling, centrifuging, filtration) before use. The specifications for fuels in this document can also be applied to fuels used in
-
Supplier: GENERON
Description: Hydrogen Sulfide, H2S, a highly corrosive gas, commonly found in natural gas, can cause corrosion in gas engines or turbines (if used as fuel) and gas transmission lines. H2S has to be removed before the gas can be used as fuel or sent to the gas pipeline. H2S, can be easily removed
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: PressureParts.Com
Description: The "Max" Fuel System Protector 10 micron filtration Spin-on convenience Water seraration chamber 1/4" FPT inlet/outlet Easy drain water /sediment
-
Supplier: SAE International
Description: This SAE Recommended Practice is applicable to gasoline and diesel fuel filters installed on fuel dispensing equipment, mobile or stationary. It describes a set of tests used to characterize the structural integrity, filtration performance, and reaction to water contaminant with
-
Supplier: Alfa Laval Inc.
Description: The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular concept for truly flexible supply. The S and P Flex range combines essential protection with high flexibility, letting you
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: PressureParts.Com
Description: Can type 10 GPH max flow 10 micron filtration 1/4" FPT inlet/outlet Inexpensive replacement Wool felt element UL & CSA
Find Suppliers by Category Top
Featured Products Top
-
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration BACKGROUND A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
prevent microbial growth in stored diesel Prevent premature degradation of stored diesel Accommodate green fuel products such as Hydrotreated Vegetable Oil (HVO) and Biodiesel blends Mitigate contamination resulting from storage tank agitation Exceed the most (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
In every part of the world, you’ll find vehicles that rely on diesel fuel. As new machines and engines are required to meet ever-changing air quality standards, diesel engine design and quality is rapidly improving, which means that reliable diesel engine operation demands cleaner and dryer fuel. (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
The Benefits of Diesel Purifying Systems STAYING AHEAD OF THE DIESEL CURVE Diesel fuel is the dominant power source for key sectors, including transportation trucks, mobile construction equipment, agricultural machinery, public safety vehicles (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Critical power systems rely on contaminant-free fuel and oils to ensure continuous, reliable operation. We deliver advanced filtration systems designed to protect performance, prevent costly downtime, and offer long-lasting durability, meeting the demanding needs of these critical applications. (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
sanitary configurations Petrochemical & Oil — Process water, oils, and fuel filtration (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Control of Organic Hydrocarbon Vapors: Total Hydrocarbons in a Fuel Mixture. Industrial Hygiene Report (.pdf)
The objective of this test was to determine the filtering efficiency of a Sentry Air Systems carbon filter cartridge on total hydrocarbons and octane in two separate fuel mixtures. The experiment was setup to take readings of the total hydrocarbons before and after the carbon filter. This test
More Information Top
-
WSF Biodiesel Demonstration Project Final Report
The research reviewed the available information on the 2004 fuel test and conducted mock laboratory experiments, but was not able to determine why the fuel filters clogged.
-
Ultra-low Sulfur Reduction Emission Control Device/Development of an On-board Fuel Sulfur Trap
ABSTRACT Honeywell has completed working on a multiyear program to develop and demonstrate proof- of-concept for an "on-vehicle" desulfurization fuel filter for both light duty and heavy-duty diesel engines.
-
NASA Aircraft Management Information System
02.750 CMP30 EA $13.05 09 GP N 000000000 0 0 L/P FUEL FILTER ALT.
-
Diesel Engine Management
78 Overview 80 Fuel filter 82 Fuel-supply pump 86 Miscellaneous components 88 Supplementary valves for in-line fuel-injection pumps .
-
ASTM MNL1 - Significance of Tests for Petroleum Products
The fuel-insolu- ble portion can clog fuel filters .
-
ASTM MNL5 - Aviation Fuel Quality Control Procedures
Fuel filters .
Indicates content that may require registration and/or purchase.