Products/Services for Fuel Tank Bulkhead Electrical Connectors

  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    Electrical connectors are devices that join electrical circuits together. Most connectors are removable or temporary, but some can be permanent. Connectors make electronic products easier to assemble and manufacture. They also ease circuit repairs...
  • Storage Tanks and Process Tanks-Image
    Storage Tanks and Process Tanks - (1652 companies)
    ...that is suitable for the tank. Common industries and applications that use storage tanks and process tanks include: Chemical processing. Cosmetics processing. Food and beverage processing. Oil and fuel processing. Paper and pulp processing...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Quick Couplers-Image
    Quick Couplers - (558 companies)
    Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings may have other features which add functionality needed for certain applications. Bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections on either side of a barrier. Connect-under-pressure fittings...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Gas Fittings - (97 companies)
    ...lines cannot be connected to air lines, water lines, or vent lines. Common applications for gas fittings include gas mains, residential gas lines, propane tanks, medical use, hazardous gas applications, and explosives. Fitting Types. Gas fittings come...
  •  
    Sanitary Fittings - (112 companies)
    ...a number of different connection methods, each with its own conveniences and advantages. Ball and sleeve fittings - Connects an outer sleeve to an inner (ball) fitting. The sleeve retracts to connect and disconnect the two ends of the fitting. Barbed...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  •  
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://dspace.mit.edu/bitstream/handle/1721.1/42998/238657617-MIT.pdf?sequence=2
    … diffuser, and impeller parts of early turbojet engines; housings for multiple-point electrical connectors in aircraft systems; valve … … fins of smaller liquid- fuel missiles; liquid fuel and oxidizer tanks for smaller liquid-fuel … … cabin and fuselage sheet bulkheads , stringers, and skins; helicopter …
  • https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
    Each switch is mounted on the front/rear spar so that the electrical connector is outside the fuel tank . The fuel pump pressure switches are mounted on the front and rear spars to a bulkhead fitting.
  • The new BMW X5
    … bar end links (both active and conventional suspension) MacLean Vehicle Systems Front brakes JURID Honeywell Front coil spring Mubea Fuel filler system Magna Fuel filter modules Mahle Fuel tank TI Automotive Hydraulic power … … American Axle & Manufacturing ELECTRICAL /ELECTRONIC Actuator Magna Donnelly … mounted stop lamp Hella Compact alternator Bosch Connector with cable for exterior mirrors Hirschmann Automotive Connectors and … … Metzeler Illuminated door handles Huf Hülsbeck & Fürst Inner insulator wheelhouse Stankiewicz Insulation bulkhead inner Stankiewicz Insulation …
  • Suppliers to the new BMW 7 Series
    … Door hinges Edscha Door outer release cable Dura Door rear left Novem Door rear right Novem Door support cable [supplied to kiekert] Dura E-coat PPG Industries Electrical retractable tow bar system … … door Saint-Gobain Sekurit Fuel tank cap Magna Steyr Fuel … … Electric Seat pads for car seating F S Fehrer Seatbelt products Autoliv Secondary bulkhead Rchling Automotive Side … … valve TRW Automotive Exhaust gas recirculation gasket [v8 and v12] Dana Exhaust pipe connector Rasmussen (Norma) Flexplates …
  • Suppliers to the Cadillac CTS
    … Assembly - Front Compartment Side Checker Motors Rail Assembly - Rear Compartment Floor Inner Checker Motors Rail Assembly - Roof Inner Side Checker Motors Rear suspension spring Mubea Rear Window Defrost Electrical leads (through Saint Gobain … … Booster-Tandem Delphi Washer Tank ABC Group Water niveau … … IP TRW Automotive Engineered Fasteners Ambient interior lighting Hella Brake pedal KSR International Bulkhead Trim Panel BBi … … Exhaust manifolds Wescast Exhaust system, intlet flange (tier 2 to Eberspaecher) Maxtech Powder Metal Exhaust system, outlet flange (tier 2 to Eberspaecher) Maxtech Powder Metal Friction Plates BorgWarner Fuel Pump Denso Full Exhuast … … Driveline Pumps Hella Quick Connectors A. Raymond Sideshafts GKN …
  • Nuclear flight system definition study. Phase III. Final report. Volume II. Concept and feasibility analysis. Part B. Baseline system definition
    To replace fully fueled modules into an empty compartment, the three probes are extended from the maintenance … Final positioning is achieved by four tapered pins on each corner of the tank truss structure mating with corresponding sockets on the bulkhead . A fifth pin is required at the fluid electrical disconnect located on the center- line of the … The disconnect consists of two separate connectors , one for fluid and one for electrical lines.