-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (compact, 8 channel, automated, programmable) with 6 filters & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495, 620),
-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (compact, 8 channel, automated, programmable) with 4 filters & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495, 620),
-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (automated, programmable) with 4 filters and on-board printer & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495, 620
-
-
Supplier: diaago
Description: range of -80°C to +121°C. This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features
- Microplate Well Volume: 2200 µl
-
Supplier: diaago
Description: dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding
- Microplate Well Volume: 2200 µl
-
Supplier: diaago
Description: Optional 2D/linear barcode readers are available GLP/GMP and 21 CFR part 11 A variety of third party instruments can be integrated such us microplate readers, analytical balances, robotic arms, HPLC, syringe pumps, etc.
-
Supplier: diaago
Description: .40ml or 2.50ml), also known as a 96-well configuration. The Roborack-96 can hold 96 individual tubes (8×12) in a 96-well configuration. The Roborack-96 meets the global recognised standard footprint from the Society for Laboratory Automations and Screening (ANSI/SLAS), ensuring
Find Suppliers by Category Top
More Information Top
-
Protection against hydrogen peroxide-induced cytotoxicity in PC12 cells by scutellarin.
Reactive oxygen species (ROS) and Ca2+ in cells were evaluated by fluorescent microplate reader using DCFH and Fura 2 -AM, respectively, as probes.
-
Protective Effects of Hesperidin Against Amyloid-β (Aβ) Induced Neurotoxicity Through the Voltage Dependent Anion Channel 1 (VDAC1)-Mediated Mitochondrial Apop...
The fluorescence emission intensity of Fura - 2 was quantified using a microplate reader (Infi- .
-
Glycerotoxin stimulates neurotransmitter release from N‐type Ca 2+ channel expressing neurons
Ca2+ measurements using a microplate reader Synaptosomes were incubated with fura - 2 plus pluronic acid (1 lM) on ice for 30 min, washed once with HBM and then resuspended at 1 mg/mL in HBM containing Ca2+ (2 mM).
-
Fucoxanthin in association with Vitamin c acts as modulators of human neutrophil function
Fluores- cence emission at 510 nm (excitation wavelengths alter- nating between 340 and 380 nm) of Fura 2 -AM was measured in a microplate reader (Tecan, Salzburg, Aus- tria).
-
Combined fish oil and astaxanthin supplementation modulates rat lymphocyte function
Afterwards, cells were washed and intracellular [Ca2? ]i was monitored for 20 min, and fluo- rescence emission at 510 nm (excitation wavelengths alternating between 340 and 380 nm) of Fura 2 -AM was measured in a microplate reader (Tecan, Salzburg, Aus- tria).
-
Astaxanthin addition improves human neutrophils function: in vitro study
Then, cells were washed and intracellular [Ca2? ]i was monitored for 15 min and fluorescence emission at 510 nm (excitation wavelengths alternating between 340 and 380 nm) of Fura 2 -AM was measured in a microplate reader (Tecan, Salzburg, Austria).
-
Phenanthrene decreases neutrophil function by disrupting intracellular redox balance
Intracellular [Ca2+ ]i was monitored for 60 min and fluorescence emission at 510 nm (excitation wave- lengths alternating between 340 and 380 nm) of Fura 2 -AM was measured in a microplate reader (Tecan, Salzburg, Austria).
-
Inhibitory effects of blueberry root methanolic extract on degranulation in KU812F cells
Fura 2 fluorescence was monitored with a microplate fluorescence reader (FLx800; BioTek) at Ex 360 nm and Em 528 nm.
-
Calmodulin inhibitors suppress calcium signaling from serotonin receptors in smooth muscle cells and abolish vasoconstrictive response on intravenous introduct...
Changes of [Ca2+ ]cyt in cells were registered by means of a fluorescent probe Fura 2 AM (Sigma) on a Microplate Fluorescent Synergy 4 Reader (BioTec, United States).
-
Echinochrome A regulates phosphorylation of phospholamban Ser16 and Thr17 suppressing cardiac SERCA2A Ca2+ reuptake
Ca2+ -free basal fluorescence of Fura - 2 was measured by fluorescence mode of SpectraMax M2 microplate reader (Molecular Devices, Sunnyvale, CA, USA) by measuring 510-nm emission after exciting with 340-nm wavelength.
Indicates content that may require registration and/or purchase.