Products/Services for Furnace Tap Out Plug
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...Plug / Insert Shape or ApplicationThreadedTapered -
Refractory Shapes - (213 companies)Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment. Refractory shapes include precast cement and fused or sintered refractory... -
Electrodes and Electrode Materials - (430 companies)...of a tungsten or refractory metal filament. Lathanum boride emitters are now used, which provide longer life. Furnace electrodes are used to heat and melt metals or ceramics in arc furnaces. An arc is struck between the electrodes and furnace load... -
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. Industrial furnaces are built... -
Bus Plugs - (26 companies)Types. There are three main types of bus plugs. Other types of bus plugs may also be available. Disconnect switch bus plugs, or disconnects, rapidly interrupts and disconnects current flowing through an electrical device in event of an emergency. Tap...
-
Spark Plugs - (17 companies)Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures. Spark plugs use high voltage to jump a spark between two electrodes that have a gap between them...
-
Circuit Breakers - (1026 companies)...all three circuits at once. Image credit: ASI. Standards. IEC 60898. IEC 60898-1 -- titled Circuit Breakers for Overcurrent Protection for Household[s], [etc.] -- is a widely-followed international standard which lays out preferred methods of rating...
-
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
-
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat...
-
Laboratory Furnaces - (148 companies)Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Check out our extensive banana plug product line!! . This enables users to create their own DIY (do-it-yourself) components or to provide users with already assembled test leads and cables. Make sure to check out our Guide to Banana Plugs blog post to learn more about banana plugs and to see which of E-Z-Hook's banana plugs would be the perfect solution in your next testing enviroment. Banana plug product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Petersen Products Co.
Equipment for Safe and Effective Pipeline Tapping . Ball valves, gate valves, and plug valves are common options, each with a different pressure and flow requirements. Line Stopping Systems and Bypass Equipment: These enable sections of a pipeline to be isolated or bypassed during repairs or changes without shutting down the entire system. Cutters and Pilot Drills: Precision cutting tools make the tap hole, while pilot drills guide the cutter to ensure accuracy and smooth operation. A safe and effective tapping process requires equipment... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Triad Magnetics
Take the guesswork out of Inductors Power smarter electronic designs. Take the guesswork out of inductors. Explore Triad Magnetics ' eBook for real-world design insights that help boost efficiency, tame noise, and keep electronics performing at their best. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions... (read more)Browse RF Inductors Datasheets for Triad Magnetics -
Inductotherm Group
Inductotherm® Coreless Melting Furnaces From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a rugged steel shell with easy accessibility. They are able to be used with our backslagging feature, push-out lining systems, weigh frames, pit guards and can be retrofitted with a variety of fume collectors and hoods to help you comply... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Conax Technologies
Furnace Industry Fittings and Feedthroughs An industry leader. For more than 70 years, Conax Technologies has been a global leader in the design and manufacture of compression seal feedthroughs, temperature sensors and cable and harness assemblies for a broad range of industries, including solutions for furnaces used in the steel, aerospace, heavy industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Solutions... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
LAND
Maintaining control in harsh furnace conditions Supporting safer smelting, tapping and granulation through continuous temperature measurements. From smelting and tapping to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate at temperatures of up to 1800 C, with smoke, dust and furnace gases making visual... (read more)Browse Thermal Imagers Datasheets for LAND -
Petersen Products Co.
Choosing the right inflatable pipe plug system What You Need to Select a PeteStop (R) Inflatable Line Stop System. The PeteStop (R) inflatable line stop systems are easy to install and remove while allowing you to insert pipe plugs under difficult conditions. It is perfect for situations where: the pipe is out-of-round or contains debris. you have to block a pipeline without depressurizing it. you have a limited budget. a mechanical seal would put too much pressure on the pipe wall. you need a smaller tap hole. the job needs to be done... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Lee Co. (The)
Lee Expansion Plugs metal-to-metal seal in higher-pressure/high-temperature manifold applications. Designed to be both removable and reusable, the plugs feature a unique floating seal that self-aligns to prevent galling. Dual Sealing A.F.O. (Axial Force Only) Plugs incorporate an O-ring for venting. Pressure can be vented out of a side port to remove air from a hydraulic system, or safely release trapped high pressure gas. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
DeZURIK, Inc.
Eccentric Plug Valve Basics The valve 's cam-action, off-center plug design minimizes friction and wear during operation, enabling tight, repeatable shutoff with low operating torque. When fully open, the plug is out of the flow path, allowing unrestricted flow and efficient handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials... (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Schmersal Inc.
Lock Out Tag Out services from tec.nicum Tagout is an OSHA legal obligation, and this course helps you understand what is required to comply. Attendees will review OSHA and ANSI regulations pertaining to the LOTO process, the required training programs and the practical use of implementing LOTO, as well as acceptable alternative measures. Earn continuing education units (CEU) in this 7 hour course. > learn more about the course. LOTO Service. The OSHA Lock Out Tag Out regulation includes the obligation for employers to establish a program... (read more)
-
Federal Register > Friday, February 12, 1999 > [64 FR 7308] Federal Rulemaking for the FMC Facility in the Fort Hall PM-10 Nonattainment Area
This process is called "slag tapping " and entails the furnace operator removing a plug from the furnace wall which in turn allows molten slag to flow out of the furnace into slag runners.
-
CERAMIC ABSTRACTS
… and a coating of lime on the tapered part to insulate it and prevent its adherence to the tapping block, the lime being … … materials, so that the plug will not be forced out of the drain by … … molten metal in the furnace .
-
Loss of control in steel pouring
… control are essentially due to plug wear in the last period of pouring, A statistical evaluation of the plug br~akaway was encountered most … … the overall duration of tapping the 400-ton OH furnace and holding the steel … … rod control was carried out .
-
Combustion 2000
Its diameter is nominally 4 in. (10 cm), which is small enough to reduce radiant heat losses out of the furnace while minimizing plugging , and it has a well-defined drip edge. A two-port natural gas-fired burner is used to maintain slag tap temperature for good slag …
-
wn_g.pl (finlayson-gwc2014.zip)
… pipe bowl or a charge into a drill hole etc.)'). g(104387932,'tampon used to absorb menstrual flow'). g(104388040,'plug for the muzzle of a gun to keep out dust and moisture'). g(104388162,' plug of cotton or other … … and water; no tender is needed'). g(104389999,'an airplane constructed to transport chemicals that can be dropped in order to fight a forest fire'). g(104390156,' furnace into one end of … … a shoe (as in tap dancing)'). g(104391445 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
|tampon_N use_V absorb_V menstrual_flow_N 04388040_N| plug for the muzzle of a gun to keep out dust and moisture |plug_N muzzle_N gun_N keep_ out _V dust_N moisture_N 04388162_N| plug of cotton or other … … order_N fight_V forest_fire_N 04390156_N| furnace into one end of … … plate that attaches to the toe or heel of a shoe (as in tap dancing) |small_J metal_N …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'tank circuit'),(129552,'tank destroyer'),(129553,'tank driver'),(129554,'tank engine'),(129555,'tank farm'),(129556,'tank farming'),(129557,'tank furnace '),(129558,'tank iron' … … 129621,'taos'),(129622,' tap '),(129623,'tap dance' … … 'tap house'),(129627,'tap out '),(129628,'tap water' … … 'telephone message'),(130351,'telephone number'),(130352,'telephone operator'),(130353,'telephone order'),(130354,'telephone plug '),(130355,'telephone …
-
data.noun (finlayson-gwc2014.zip)
… name) tampon used to absorb menstrual flow 03824911 06 n 01 tampion 0 001 @ 03457403 n 0000 | plug for the muzzle of a gun to keep out dust and moisture 03825023 … … 03824809 n 0000 | plug of cotton or other … … tank_engine 0 tank_locomotive 0 001 @ 03209410 n 0000 | a locomotive that carries its own fuel and water; no tender is needed 03826460 06 n 01 tank_ furnace 0 001 @ 02965669 … … 03827160 06 n 02 tap 1 spigot 1 002 …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
A sight glass on the tuyeres allows the furnace operator to monitor the slag level and ensure … At most facilities, the slag tap is temporarily sealed with a clay plug , which is driven out to begin the flow of slag from the tap into a crucible.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
A sight glass on the tuyeres allows the furnace operator to monitor the slag level and ensure … At most facilities, the slag tap is temporarily sealed with a clay plug , which is driven out to begin the flow of slag from the tap into a crucible.
Indicates content that may require registration and/or purchase.