Products/Services for Fused Silica Test Tubes

  •  
    Test Tubes - (141 companies)
    ...are thick-walled and heat and/or chemical resistant. They are sometimes easier to see-through than plastic tubes, but often more expensive. Fused silica is suitable for applications that require good, long-term thermal stability. Borosilicate glass can...
    Glass Materials
    Plastic Materials
    Features
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Oxide Ceramics-Image
    Oxide Ceramics - (199 companies)
    Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
  • Glass Materials-Image
    Glass Materials - (340 companies)
    ...is used to diffuse light uniformly. Fused silica glass has excellent resistance to thermal shock, withstands high operating temperatures (1,200 C for short periods), and is used in optical waveguides and crucibles for growing crystals. Standards...
  • Refractory Services-Image
    Refractory Services - (132 companies)
    ...with a variety of material types. Examples include alumina, carbon or graphite, mullite, nitride, silicate or fused silica, silicon carbide, and zirconia. Composite materials consist of a matrix material reinforced with a stronger or higher modulus second...
  •  
    Glass Fabrication Services - (307 companies)
    Services include design assistance, glass blowing or assembly, glass part fabrication, glass cutting or profiling, glass repair, lampworking, materials development or research and development, material selection, photomask fabrication, inspection or testing...
  •  
    Crucibles - (161 companies)
    Crucibles should be chosen without constituents that can be reduced at the end-use temperature. Iron oxides or silica could be reduced to iron or silicon under high temperature, reducing conditions. Vacuum - Furnace or thermal processing system employing...
  •  
    Optical Manufacturing Services - (296 companies)
    Optical manufacturing services design, fabricate, finish and test optical components and optical elements. Optical manufacturing services design, fabricate, finish and test optical components and optical materials. They differ in terms...
  •  
    Silica, Quartz, and Silicate Materials - (180 companies)
    How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
  •  
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Quartz / Fused Silica - Fused silica is a compound of silicon and oxygen. Quartz and high-purity amorphous-fused silica afford very low expansion, remarkable thermal shock resistance, low thermal conductivity, excellent electrical insulation up to 1000...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire