-
Supplier: RS Components, Ltd.
Description: Tufnol E21776/10 Plastic Sheet
- Overall Thickness: 0.1181103 inch
- Overall Width: 11.2204785 inch
- Overall Length: 23.228359 inch
- Overall Width / O.D.: 11.2204785 inch
-
Supplier: Accuris
Description: PLASTIC SHEET, ACRYLIC, MODIFIED
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions Switching to
- Load Rating: 1,568 to 4,105 lbs
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable
- Material Type: Plastic
-
-
Supplier: Accuris
Description: PLASTIC, SHEET, ACRYLIC, HEAT RESISTANT
-
Supplier: Ritmo America, LLC
Description: horizontally to assist the operator. The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Accuris
Description: SELF ADHERING PLASTIC SHEET
-
Supplier: Accuris
Description: ADHESIVE, POLYVINYL BUTYRAL PLASTIC SHEET
-
Supplier: SAE International
Description: This specification covers a phenol/formaldehyde-resin-impregnated, cotton fabric laminate in the form of sheet.
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: Interstate Plastics, Inc.
Description: G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130°c) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. This
- Overall Thickness: 0.06 to 1 inch
- Chemical System: Epoxy, Thermoset / Crosslinked
- Features: Film / Sheet
- Industry: General Industrial
-
Supplier: ASTM International
Description: This specification covers monolithic methacrylate sheets produced by various processes. For this specification, methacrylate sheet shall be composed of polymerized acrylic monomers of which at least 80% shall be methyl methacrylate. Materials shall be classified under categories and
-
Supplier: U.S. Plastic Corporation
Description: We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.
- Features: Film / Sheet
-
Supplier: ASTM International
Description: This specification covers four types of polychlorotrifluoroethylene extruded plastic sheet and film: Type I - a transparent film with high and low moisture vapor transmission rate; Type II - a dimensionally stable transparent sheet and film with low moisture vapor transmission
-
Supplier: Total Plastics, Inc.
Description: Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard™ Coated Sheet not only has the usual properties of a polycarbonate material, it also has a proprietary hard surface coating on one or both sides. This
- Features: Film / Sheet
-
Supplier: RS Components, Ltd.
Description: WE-FAS 5G/6G Flexible Absorber Sheet
- Overall Thickness: 0.0787402 inch
- Overall Width: 8.267721 inch
- Overall Length: 11.6929197 inch
- Overall Width / O.D.: 8.267721 inch
-
Supplier: Total Plastics, Inc.
Description: aesthetics. The product can be thermoformed, pressure formed, twin sheet formed or used in flat or cold-formed applications. Paintable and/or available from SABIC Innovative Plastics in a range of colors, Ultem 1668A sheet is finding use in an array of interior aircraft
- Overall Thickness: 0.055 to 0.125 inch
- Overall Width: 48 inch
- Overall Length: 36 to 144 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
- Overall Thickness: 0.0787402 to 1.968505 inch
- Overall Width: 157.4804 inch
- Overall Width / O.D.: 157.4804 inch
- Features: Film / Sheet
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: Total Plastics, Inc.
Description: 2447 White, 7328 White, 3015 White, 2064 Gray, 2074 Gray, 2025 Black, 2514 Gray, 2515 Gray, 2094 Gray, 2370 Bronze, 2404 Bronze, 2538 Gray, 2540 Bronze, 2539 Bronze, 2412 Bronze, 3030 Green Edge Optix is continuously processed acrylic sheet offered in thicknesses of .040” to 1.0” (1mm-25mm),
- Overall Thickness: 0.04 to 1 inch
- Overall Width: 18 to 72 inch
- Overall Length: 24 to 120 inch
- Overall Width / O.D.: 18 to 72 inch
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm
- Overall Thickness: 0.393701 inch
- Overall Width / O.D.: 19.68505 to 48.031522 inch
- Overall Length: 39.3701 to 96.063044 inch
- Chemical System: Acetal, Fluoropolymer (PTFE / PVDF), PEEK, Polyethylene (PE), Polypropylene (PP), Polyvinyl Chloride (PVC)
-
Supplier: Interstate Plastics, Inc.
Description: numerous applications, and has proven a reliable replacement for other materials that have cost up to 10 times more. This is a versatile high performance plastic.
- Overall Thickness: 0.25 to 2 inch
- Tensile Strength (Break): 14,500 to 16,000 psi
- Elongation: 40 %
- Industry: Aerospace, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Total Plastics, Inc.
Description: Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and
- Features: Film / Sheet, Flame Retardant (e.g. UL 94 Rated)
- Industry: Medical / Food (FDA, USDA)
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing brass in
- Overall Thickness: 0.375 to 2 inch
- Features: Film / Sheet
- Industry: General Industrial
- Chemical System: Polysulphone, Thermoplastic
-
Description: Flame retardant Suitable for indoor environment High chemical resistance Good processability Permanent heat resistance Typical Applications Chemical installations Food production Laboratory materials Biopharmaceutical Cleanroom materials Industrial parts
- Tensile Strength (Break): 3,190.81046585833 psi
- Tensile Modulus: 143.29639728491102 ksi
- Elongation: 10 %
- Water Absorption: 0.1 %
-
Description: PE-1000 Sheet PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature properties, low water absorption, and good sliding properties. Excellent
- Tensile Strength (Break): 5,772.46620641644 to 6,323.60619597379 psi
- Water Absorption: 0.1 %
- Industry: Building / Construction, Medical / Food (FDA, USDA)
- Features: Film / Sheet, Other, Specialty / Other
-
Supplier: CurTec USA, Inc.
Description: data sheet.
- Volume Capacity: 2.64172 gallons
- Height: 8.267721 inch
- Width / Diameter: 12.5196918 inch
- Application: General Use
-
Supplier: Harwin Plc
Description: Use with Datamate L-Tek female Double Row crimp connector 20 (10+10) contacts, mate with male unlatched connectors only. Hood kit of parts, including: body, cover, cable clamp and screws. See instruction sheet IS-08 for advice on use. For complete pin numbering or pin out information, see the
- Current Rating: 3.3 amps
- Number of Contacts: 20 #
- Contact Pitch: 2 mm
- Gender: Female / Jack
-
Supplier: CurTec USA, Inc.
Description: Combine two component materials in one packaging Save valuable handling time Reduce packaging material Please email CurTec to request a full product data sheet.
- Volume Capacity: 2.64172 gallons
- Height: 10.4330765 inch
- Width / Diameter: 11.1811084 inch
- Application: General Use
-
Supplier: Southco
Description: Here's a compact latch well suited for limited-space applications using thin sheet-metal panels. Once the latch body is installed in the door panel, it is easy to open and close the panel quickly and easily. Simply squeeze the protruding latch tabs to open, and push the latch/panel to close
- Features: Other
- Materials: Plastic
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
Find Suppliers by Category Top
Featured Products Top
-
Ducoya® G001 is a 100% unfilled PMDA-ODA polyimide powder, specially formulated for balanced properties, static sealing and the highest physical strength. A remarkable material with unparalleled physical strength (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
12000-100000 10-4000 0.02-14 Skived Sheets 12000-100000 10-4000 0.02-14 (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
In aerospace and defence, material reliability can be critical to performance, safety, and maintenance intervals. From propulsion components to control actuators, parts are exposed to demanding environments that test every material property. Ducoya® G (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
W/m·K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream metallization, bonding, and precision assembly requirements. (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Unique Material Properties In today’s world of high-performance materials, Ducoya’s G021-formed bushings and washers stand out for their exceptional durability, reliability, and versatility (read more)
Browse Polymer and Plastic Composites Datasheets for Duvelco Limited -
determining the solar factor The standard applies to: uncoated glass (including glass with structured surfaces, e.g. patterned glass), coated glass and materials not transparent to the far infrared spectrum as in the case (read more)
Browse Datasheets for AENOR -
the ratio of the force of friction when two surfaces interact with a numerical value. The range of coefficients of friction is near zero to greater than one, with the higher number having the greater force of friction, e.g., rubber on pavement. The wear resistance of (read more)
Browse Datasheets for Osborne Industries, Inc. -
4" 5"x5" 6"x6" 8"x8" 10"x10" 1-1/4"x1-1/2" 2"x1-1/2" 3"x2" 4"x3" 6"x4" (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
1. A comprehensive production and supply chain system We are equipped with multiple injection molding machines with a locking force range of 0-6000g, as well as cooling systems and CNC post-processing equipment, which can achieve one-stop production from injection molding to (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
technology have reduced costs and improved product quality. Plastic parts are widely used in household appliances, such as appliance casings, internal components, etc., which are both beautiful and practical The advantages of plastic parts (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd
More Information Top
-
A system for open‐access 3 He human lung imaging at very low field
Planar gradient coils were built on 3-mm-thick G10 plastic sheets using three layers of 1.2-cm wide, 40- m-thick copper tape as the conductive material.
-
Garnet + liquid equilibrium
To further lubricate cubes from wedges, the outer surfaces of the G10 plastic sheets were coated with Sprayon 517 Dry Film Vydax Mold Release.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17030/54496077-MIT.pdf?sequence=2
An ideal choice for the material of the cryosurface is fiberglass (Polymer Plastics Corp - G10 /FR4 Fiberglass – Sheet Thickness 0.05 mm and 0.20 mm).
-
http://dspace.mit.edu/bitstream/handle/1721.1/44785/300301097-MIT.pdf?sequence=2
An ideal choice for the material of the cryoprobe is fiberglass (Polymer Plastics Corp - G10 /FR4 Fiberglass - Sheet Thickness 0.05 mm and 0.20 mm).
-
Hemming of Aluminum Alloy Sheets Using Electromagnetic Forming
The flat section of the Al 6061-T6 sheet under the G10 holder had coarser meshes than the bent section because the flat section did not undergo plastic deformation during EM hemming, and the coarser meshes would save computing time.
-
Acrylic Cast Grade - Acrylic Cast Grade Manufacturers, Suppliers
Acrylic Resin Electrical insulation sleeving Electrical insulation Phenolic & Epoxy Laminated 3021/3025C/3240/3723/ G10 /FR4 Semi-finished shape engineering plastic : PTFE/POM/PEEK/ABS/PC/PE/PA/PE/PVC sheet , rod, tube...
-
rubber supplier - offers from rubber supplier manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Rubber & Plastics, Plastic Products, Plastic Sheets ] [ Related Keywords : Rigid Lamiantes 3240, FR4/FR5, G10 /G11, GPO-3 UPGM203 ] .
-
The T2K Fine-Grained Detectors
Two sheets of 0.8 mm thick polypropy- lene were attached to each panel with thin lay … Thirty thin 25.8 mm × 51.6 mm G10 plastic spacers were then attached to each side of the panel to provide spatial separa- tion between each module and its neighbor when hanging inside the FGD.
-
A prototype low-background multiwire proportional chamber for measuring
alphas and low-energy betas
For the prototype frame, these holes were additionally used to bolt on copper-clad G10 sheets , the purpose of which is discussed in §3.2. 1Originally developed by GE Plastics in 1966, Noryl is a proprietary amorphous blend of polyphenylene oxide (PPO …
-
dmd insulation paper - offers from dmd insulation paper manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Rubber & Plastics, Plastic Products, Plastic Sheets ] [ Related Keywords : Rigid Lamiantes 3240, FR4/FR5, G10 /G11, GPO-3 UPGM203 ] .
Indicates content that may require registration and/or purchase.