-
Supplier: Appleton Electric
Description: 18 INCH L X 18 INCH W X 8 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.69 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER
- Features: Explosion Proof, Other
-
Supplier: O-Z/Gedney
Description: FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH YG MODEL
- Features: NEMA / IP Enclosures, Other, Screw-on Cover, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
- NEMA Rating: Type 9
-
Supplier: O-Z/Gedney
Description: 15-1/16 INCH L X 15-1/16 INCH W X 8-3/4 INCH D OVERALL SIZE 12 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST
- Length / Height: 15.0625 inch
- Width/Diameter: 15.0625 inch
- Depth: 8.75 inch
- Height: 15.0625 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheel and Flywheel Housing SAE No. 1 cast iron housing; flywheel for SAE-1 housing, pilot bore for 100 mm diameter bearings; provides LH and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel Housing SAE No. 1 cast iron housing, industrial-style flywheel for SAE-1 housing, provides LH starter bore location Fuel System Electronic unit injector; upward-angled fuel priming pump, primary filter and water separator; engine-mounted secondary fuel filter General Package
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Some notes on electrical installations in large chemical factories
Galvanized cast - iron watertight junction boxes and switches appear to last best.
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
Junction boxes used in a rigid conduit system shall be iron castings and hot-dipped galvanized in accordance with ASTM A 123 and conforming to NEMA ICS-6-Type 4 and UL 50.
-
Highway Engineering Handbook: Building and Rehabilitating the Infrastructure, Third Edition > SIGNING AND ROADWAY LIGHTING
The junction box is a curb box (Fig. 7.76) and may be a standard galvanized cast iron , or a box with reinforced fiberglass sides and a polymer concrete ring and cover as manufactured by CDR [ 17].
Indicates content that may require registration and/or purchase.