-
Supplier: SlipNOT Metal Safety Flooring
Description: coefficient of friction for slip resistant surfaces. Product Information: Galvanized steel ladder rung cover thickness:1/8” Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs
-
Supplier: IKG
Description: IKG’s Mebac® surfaced rungs and rung covers are available in stock lengths of 10' in steel and 12’ in aluminum or cut-to-length to meet your specific needs. Mebac® Ladder Rung Covers are available in two sizes to install over existing 3/4” or 1” round rungs; they
-
Supplier: Safeguard Technology, Inc.
Description: Deliver Firm-Footed Traction From Top to Bottom Significantly enhance safety in one of the most dangerous spaces: the slick, small foot surface area present on ladder rungs. Safeguard’s two styles of anti-slip ladder rung covers fit easily over the rung,
-
-
Supplier: Hoover Steel, Inc.
Description: Also Available: • Galvanized Bar Grating • Serrated Bar Grating • Bar Grating Stair Treads • Ladder Rung Other sizes and types available upon request.
- Thickness: 0.25 inch
- Type: Grating
- Features: Other, Steel
-
Supplier: Atkore International
Description: LADDER RUNG TYPE MILD STEEL MATERIAL HOT DIP GALVANIZED FINISH 13-5/8 INCH HOT ROLLED PROCESS 186 LB PER 100 PIECES WEIGHT 1-5/8 INCH CHANNEL DEPTH 2 HORIZONTAL MOUNTING HOLE(S) POWER-STRUT. BRAND PS2401 MODEL
-
Supplier: Hy-Safe Technology
Description: The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is
Find Suppliers by Category Top
More Information Top
-
Gypsum karst of the Baltic republics.
That ladder is in caving, a flexible, lightweight ladder of galvanized or stainless steel wires and aluminium alloy rungs [25].
-
CR4 - Thread: Paint for Galvanized Metal to Stop Rust?
I made up a removable swimming pool ladder for the above-ground pool we had, welded the galvanised pipe rungs to the side rails also galvanised pipe , wire brushed the weld joints clean & painted the joints with "Roval", the welded joints …
Indicates content that may require registration and/or purchase.