-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating
-
Supplier: Watts
Description: to female iron pipe thread (galvanized) connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3004 is ideal in applications such as hot water storage tanks, water and air
- English Size: 0.5 to 2 inch
- Metric Size: 15 to 50 mm
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
-
Supplier: Washington Alloy Co.
Description: or overhead welding positions. Applications USA 6010 electrodes are most commonly used for out-of-position welding such as field construction, ship yards, water towers, pressure vessels, pressure pipes, steel castings, plain and galvanized steel storage tanks, etc.
-
Description: Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h) Rated to
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Caterpillar Oil & Gas
Description: to provide control of air shutoff valve Cooling System Cooling package designed for 45°C ambient capability; single cooling circuit for jacket water, exhaust cooler, and aftercooler; offshore-capable radiator is manufactured using steel fabrications, galvanized solder dipped cooling
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: fabrications, galvanized solder dipped cooling elements and all stainless steel nuts and bolts; flanged 150 lb RF connections used at cooling system interfaces; coolant pipe work in mild steel with Victaulic connections; water pumps are gear driven, centrifugal; radiator-mounted fan
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: gas temperature (200°C), high coolant temperature (100°C), low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temp input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: for jacket water and aftercooler circuits are manufactured using steel fabrications, galvanized solder dipped cooling elements and all stainless steel nuts and bolts; flanged 150 lb RF connections used at cooling system interfaces; coolant pipe work in mild steel with Victaulic
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
. Applications: PTFE lined tanks are widely used in chemical processing, pharmaceutical manufacturing, petrochemical plants, electroplating industries, water treatment systems, and other industrial environments that require excellent corrosion resistance and chemical (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
increase, provided the outlet pressure remains below the falling supply pressure. This is the cause of end-of-tank dump where the supply is provided by a pressurized gas tank.[citation needed] The operator can compensate for this effect by adjusting the spring load by turning the knob to restore (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
wastewater, for example, by ventilating the sediment tank or through pressure ventilation of biological wastewater treatment systems. The introduction of oxygen is important for deep wastewater tanks, wastewater treatment systems with standard aeration tanks or natural clarification ponds. If the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
to ensure proper spray coverage. Soaker Hoses Best for shrubs and trees. Moderate pressure with consistent flow helps achieve deep, even watering. 3. Consider Your Water Source Rain barrels or water tanks: Usually require a pump to boost (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
use and protection of water. With our sensors and components, we can support you developing a solution to optimize the monitoring and management of water resources. Use of radar modules or pressure transducers One example of measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
emptying out the sea water ballast tanks. The challenge: Measurement in corrosive media (salt water) High repeatability in low measuring ranges Precise measurement to conduct counter measures Our (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Fracking is a method of extracting oil or natural gas from within the earth. During a fracking operation, cracks or seams in the earth’s crust are injected with water at high pressure and widened, releasing the oil or natural gas trapped inside. This process has taken place across (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
— Available from 0.5 to 150 microns for coarse to fine filtration Low Pressure (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Storage - Sludge is delivered by tanker or conveyor to a receiving tank. Dilution and Homogenization - High-pressure water flushes sludge into a dilution tank and then a buffer tank to stabilize solids concentration. Coarse (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
An Economic Analysis of Water and Sanitation Infrastructure Improvements in the Colonias of EI Paso County, Texas
…2,500 gallons_delivered every ten days, provided by one of the major water-delivery providers in the study area, and the equivalent annual cost of installing and maintaining a 3,000-gallon galvanized steel water -storage tank and pressure tank sys- tem.
-
A Predictive Model for the Initial Droplet Size and Velocity Distributions in Sprays and Comparison with Experiments
The liquid used for the experiment is tap water , which is stored in a galvanized tank with a pressure rating of 125 psi (gauge).
-
Non-Pressurized Solar Water Heater,Solar System from Haining Sunpose New Energy Co., Ltd. , China
• Non- Pressure Solar Water Heater: Inner tank is stainless steel, Outer tank is galvanised ...
-
Effects of Geogrid on Dynamic Strength Characteristics of Solani Sand
For pore water pressure measurement, the tank set up consisted of three G.I. ( galvanized iron) pipes at different height from the base of the tank.
-
cone shape storage water tank,China cone shape storage water tank Manufacturers, Suppliers - ECOL
... pressure for home domestic hot water as well as buffer tank HISEER 200L storage water tanks are made of stainless ... hot water tank galvanized sheet cutting machine:4.
-
Shopping - Best Prices On The Elkay LVRCTLFR8SC 7.8 GPH ADA Wall Mount Bi-Level Vandal Resistant Filtered Cool Stainless Steel - Big Bruin
…water pressure Heavy duty push button control is vandal-resistant Non-pressurized water tank is standard Non-pressurized water tank is located after bubbler … is subject to line pressure only when push bar … resistant design Construction Frame - Galvanized structural steel chassis supports…
-
Split Solar Water Heater - Split Solar Water Heater Manufacturers, Suppliers
heat pipe solar water heaters high pressure , efficient no pollution,anti freeze EN12975,CE,CCC,SGS certificated easy installation Inner tank Stainless steel (SUS304-2B,1.5-2.0mm) Outer tank Galvanized steel...
Indicates content that may require registration and/or purchase.