Products/Services for Galvanized Wrought Iron Pipe
-
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Usually cylindrical, pipe and rigid tube is used in process, energy, construction, and many civil infrastructure applications...MaterialStandard Nominal English SizesMetric Sizes -
Pipe Fittings - (1970 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Ferrous Metals and Iron Alloys - (1551 companies)How to Select Ferrous Metals and Iron Alloys. Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. Types of Ferrous Metals and Alloys. Ferrous metals and alloys can be divided into iron... -
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels... -
Nonferrous Metals and Alloys - (1626 companies)...for casting and wrought applications Pure or unalloyed zinc is used in non-structural applications and to galvanize metals such as iron in order to prevent corrosion. It is also used in batteries and as an alloy with copper to make brass. Other... -
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Cast Irons - (87 companies)How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...
-
Metal Shapes and Stock - (2534 companies)...stock. Finishing processes engineer the structure of the surface to produce the desired surface finish, texture, corrosion resistance, and fatigue resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing...
-
Guardrails and Railings - (519 companies)...guardrails and railings are also available. Blue guardrail. Image Credit: pbase.com. Pipe sizes are specified by either schedule or gauge. Iron pipe size (IPS) products use the schedule to determine wall thickness. For gauge sizes, lower numbers indicate...
-
Nails - (272 companies)...round shafts. Before wire nails became the standard, nails came in a rectangular wedge shape. These types are still available for restoration work. Materials. Most nails are made of simple steel, so they are subject to rusting. Galvanized steel nails...
Product News
-
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Chengdu Leno Machinery Co., Ltd.
Custom Galvanized Sprockets with keyway Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating provides an extra layer of protection, ensuring longevity and reliability in demanding environments. Features: High precision machining for optimal performance. Customization options to meet specific... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Columbus McKinnon Corporation
Hoists Built for Harsh Galvanizing Conditions Yale Cable King Wire Rope Hoist Brochure. Yale (R) Cable King TM Hoists Modernize Heavy Lifting. Columbus McKinnon partners with you to uncover unique requirements and deliver tailored lifting solutions that modernize operations while improving safety, boosting efficiency, and driving confident, reliable performance across your organization. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. CMCO Training. Our Mission: Training is an investment that pays. Fewer accidents, higher... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Running Industry Co., Ltd
petrochemical engineering pipe part and European standard series to meet the various needs of customers,. The main processes include: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing. 2. Die casting process: Some plastic or zinc alloy joints are formed by die casting, and the surface can be galvanized, sandblasted or chrome plated. 3. Welding process: Welded pipe joints... (read more) -
McElroy Manufacturing, Inc.
Switching from Iron to Large-Diameter Plastic #Didyouknow plastic pipe can replace large-diameter iron pipe?. Working within existing code requirements and design formulas, plastic gas pipe can replace large diameter cast iron and steel gas pipe. Plastic pipe materials provide the opportunity to design for the safe replacement of aging metallic systems. Read More. Learn More from McElroy (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
MP Metal Products
Commercial Shelving: 23 Gauge galvanized SHELF P-108 Commercial Shelving: 23 Gauge galvanized SHELF. This panel can be roll formed in a variety of materials, usually hot dipped galvanized steel, pre-painted, aluminized or galvalume, for corrosion protection. It is commonly used as a shelf component in a commercial or retail application. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths and widths are available to meet OEM requirements. Custom Roll Forming for Building Applications... (read more) -
MP Metal Products
Roll formed copper and galvanized conductor bar. forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification. M. P. Metal Products is excited to announce its certification renewal from ISO 9001:2008 to ISO 9001:2015. As a part of the ISO certification process, M. P. Metal Products... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters that require a precise outside diameter. The outside diameter is important since it will indicate how much it can hold as a stability factor. Pipes are used for transporting gasses or liquids making it important to know the capacity. The circular shape of the pipe makes it efficient when handling pressure from the liquid flowing through. Metal Types. Tubes are cold rolled and hot rolled. Pipe is only hot rolled. Both can be galvanized. Size. Pipes accommodate larger applications. Tubing is generally... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co.
-
States > Massachusetts > State > Regulations > 248 - Board of State Examiners of Plumbers and Gas Fitters > [248 CMR 10] 010 - Uniform State Plumbing Code
The couplings and fittings are used with exposed galvanized wrought iron pipe or exposed galvanized steel pipe on water supply distribution systems provided that the water supply systems operating condition temperature will not exceed 130°F.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61824/36137207-MIT.pdf?sequence=2
Water in Copper and Lead Lined D - 0.671, 0.825, Galvanized Wrought Iron Pipes .
-
States > North Dakota > State > Regulations > Title 62 - State Board of Plumbing > [NDAC 62-4] Article 04 - State Water Conditioning Code
Water distribution system pipe shall be of brass pipe, copper tube, or copper pipe, galvanized wrought iron pipe , galvanized open-hearth iron pipe, or galvanized steel pipe.
-
CR4 - Thread: Water Suddenly Appeared in Middle of Room
Well- galvanized wrought iron pipe might outlast steel pipe by twenty or thirty years, but after several decades even that would fail.
-
Pump Handbook, Fourth Edition > GENERAL CHARACTERISTICS OF PUMPING SYSTEMS AND SYSTEM-HEAD CURVES
Commercial wrought iron pipe , galvanized .
-
Biosolids Engineering > Transport, Storage, and Facilities Design
Commercial wrought iron pipe , galvanized .
-
States > Minnesota > State > Regulations > Plumbing Board‚ Minnesota > [MNR 4715] 4715 - Plumbing Code
Wrought Iron Pipe , Galvanized Schedule 40 and Above .
-
States > Minnesota > State > Register > 2011 > [2011 MN Register 1227] 12/27/2011
2B Wrought Iron Pipe , Galvanized Schedule 40 and Above .
Indicates content that may require registration and/or purchase.