Products/Services for Galvanizing Stop-off
-
Stop Off Coatings and Masking Compounds - (48 companies)...to Select Stop Off Coatings and Masking Compounds. TempSeal Masking. Image Credit: Ellsworth Masking Liquid. Image Credit: Grainger. Stop offs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region...TypeTechnologySubstrate / Surface
-
Galvanizing Services - (47 companies)Galvanizing services involve the application of a protective zinc coating on metals such as steel or iron. The zinc layer forms a barrier that protects the underlying steel by providing sacrificial or galvanic corrosion protection on the steel...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Masking Tapes - (265 companies)These tapes also have good wear resistances and release their adhesive easily. Image credit: Maxitape. Masking Alternatives. Stop-off coatings and masking compounds are alternative resources to prevent finishing processes from overspray. Visit... -
Nails - (272 companies)...round shafts. Before wire nails became the standard, nails came in a rectangular wedge shape. These types are still available for restoration work. Materials. Most nails are made of simple steel, so they are subject to rusting. Galvanized steel nails... -
Rolled Metals and Drawn Metals - (246 companies)Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
-
Ladder Rungs and Covers - (24 companies)...ladder rungs. fiberglass ladder rungs. Metal ladder rungs may be milled, painted, hot dipped, or galvanized. Specifications. Specifications for all types of ladder rung covers include method of attachment. Some products are designed to slide over...
-
Wire Rope and Mechanical Cable - (396 companies)...to improve its corrosion resistance, appearance, or friction characteristics. Wire rope made from zinc-galvanized steel is also available. Specifications. Physical specifications for wire rope and mechanical cable include diameter, length, breaking strength...
-
Turnbuckles - (171 companies)...and then quenched, tempered, plated with zinc, or hot-galvanized. Products with self-colored finishes and yellow chromate coatings are also available. Stainless steel turnbuckles are designed for applications that have high strength-to-weight ratios and minimum...
-
Eyebolts - (236 companies)...be made of materials including: Aluminum. Brass. Bronze. Steel. Hardened steel. Stainless steel. Titanium. Proprietary alloys. In terms of finish, eyebolts are often anodized, galvanized, or plated with gold, silver, tin, or zinc. Black oxide...
Product News
-
Chengdu Leno Machinery Co., Ltd.
Custom Galvanized Sprockets with keyway Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating provides an extra layer of protection, ensuring longevity and reliability in demanding environments. Features: High precision machining for optimal performance. Customization options to meet specific... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Columbus McKinnon Corporation
Hoists Built for Harsh Galvanizing Conditions Yale Cable King Wire Rope Hoist Brochure. Yale (R) Cable King TM Hoists Modernize Heavy Lifting. Columbus McKinnon partners with you to uncover unique requirements and deliver tailored lifting solutions that modernize operations while improving safety, boosting efficiency, and driving confident, reliable performance across your organization. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. CMCO Training. Our Mission: Training is an investment that pays. Fewer accidents, higher... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
MP Metal Products
Commercial Shelving: 23 Gauge galvanized SHELF P-108 Commercial Shelving: 23 Gauge galvanized SHELF. This panel can be roll formed in a variety of materials, usually hot dipped galvanized steel, pre-painted, aluminized or galvalume, for corrosion protection. It is commonly used as a shelf component in a commercial or retail application. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths and widths are available to meet OEM requirements. Custom Roll Forming for Building Applications... (read more) -
MP Metal Products
Roll formed copper and galvanized conductor bar. forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification. M. P. Metal Products is excited to announce its certification renewal from ISO 9001:2008 to ISO 9001:2015. As a part of the ISO certification process, M. P. Metal Products... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Asahi/America, Inc.
Valve & Piping Systems in Metal Finishing Apps. Recently, a Brazilian company asked Asahi/America for a recommendation on three chemical applications. The company produces metal sheets in a variety of materials and uses a galvanization process to galvanize its end product. The chemicals used in this process are: potassium permanganate, chrome hexavalent, and chrome trivalent. The company uses these to galvanize 316 stainless steel for their customers, and they are having ball valve issues related to said chemicals. Read article for Asahi... (read more) -
Norlok Technology, Inc.
Norlok EZ Clinch™ Norlok EZ Clinch TM battery powered clinching tool that can be easily carried anywhere in the shop and on the jobsite. - Rapid 4 second clinch cycle. - Signle hand operation. - Clinch up to two layers of 16ga galvanized steel (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
EZ CLINCH™ 32540 EZ CLINCH TM 32540 battery powered clinching machine features 3.25 " throat, rotating clinching head using RIGID (R) QuickChange System TM. Fasten up to 2 layers of 0.050 " aluminum or 16ga galvanized steel (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Electri-Flex Company
Colored Flexible Conduit for Data Centers Flexible liquidtight conduit ideally suited for data centers to help ID wiring, meet safety requirements, and meet UL and CSA certifications include Types CBLA and ZHLA. Benefits include: UL listed / CSA certified. colored jacketing for easy circuit identification. liquidtight jacketing. zero-halogen solution. Type CBLA: UL listed / CSA Certified "Heavy-Duty". hot-dipped galvanized steel core. flexible blue PVC jacketing. resistant to oils & mild acids. liquidtight. sunlight (UV) resistant... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Pelonis Technologies, Inc.
Compact DC Blower with IP67 P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group
-
Microbially influenced corrosion of galvanized steel pipes in aerobic water systems
The edges of the galvanized coupons expos- ing steel were painted with Enplate Stop Off No 1 (Enth- one Pty Ltd, Thomastown, Vic., Australia).
-
Selected abstracts of heat treating literature September 1985 — March 1986
It is produced on the continuous galvaniz- ing line which is equipped with a roll coater for stop - off coating by sodium silicate, sodium borate, magnesium oxide, titanium oxide and aluminium oxide, and a roll bender to remove the coating.
-
ENVIRONMENTAL CARCINOGENESIS IN MAN AND ANIMALS
… cellulose, impregnation for sanitary napkins, waterproofing of insulating boards, molds for photoengraving and electrotyping, roofing paper, shrouds for goods and machinery, mulch paper. soda straws, sound records, stop - off for glass etching, tank … … treatment for wine, etc., galvanized iron coating, glass fabric …
-
Galvanising Threaded Steels
• Protecting the threads prior to galvanising to prevent them being galvanised . This can be done with proprietary stop - off materials such as Galvastop.
-
Selective Galvanizing Using Kinetic Spraying
… 3.8 × 10 cm with thickness of 0.79 mm for electro- galvanized steel coupons and … These coupons were masked with electroplater's tape to present only one surface, and edge protected with stop - off lacquer.
Indicates content that may require registration and/or purchase.