Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nutfield Technology
Description: Nutfield Tech nology’s QS-30 Moving Magnet Galvanometer offers strong performance and value for steering 30 mm and 45 mm aperture galvo mirrors. It is the first galvanometer to use a ceramic rotor to reduce rotor inertia and increase rotor stiffness. (Increased rotor stiffness
-
Supplier: Cambridge Technology, Inc.
Description: The 6220H galvanometer can be designed and optimized for speed, size, cost and accuracy with typical beam diameters of 5mm, 8mm, 9mm, and 10mm. Shown here with B connector and 8mm mirror.
-
Supplier: Nutfield Technology
Description: ball bearings such that errors due to rumble and lubrication are eliminated, enabling smooth scanning, and long service life. The SS-30 Flexure-Based Galvanometer is intended for larger mirrors than Nutfield’s HS-15 Flexure; recommended aperture is 20 mm to 50 mm. It is ideal for use
-
-
Supplier: Nutfield Technology
Description: The QS-12 OPD Galvanometer offers strong performance and value for steering 10 mm, 15 mm, and 20 mm aperture mirrors . Our groundbreaking optical position detector design enables an unsurpassed combination of high linearity and low drift required for high precision applications. When
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Our GVM Series is the high performance and high reliability galvanoscanner (or called as galvanometer/galvanomotor/galvanoscanner motor) with high accurate optical analogue sensor which we newly developed. Our GVM Series features low inertia, high torque, highly accurate linearity, precise
-
Supplier: Cambridge Technology, Inc.
Description: The Series G Open Loop Optical Scanners are designed to deflect mirrors of various sizes in commercial and scientific optical equipment. The mirror deflection of these galvo motors is proportional to the drive current, but they do not include a position feedback sensor. Therefore, they
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: mounted on to a galvanometer for scanning purposes. For two axis scan mirror, commonly the Y mirror has a bigger size compared with the X mirror. This is due to the fact that the X mirror is used to scan the Y mirror rather than the object directly.
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining applications.
-
Supplier: Edmund Optics Inc.
Description: Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower
-
Description: ICC provides standard x-galvanometer, y-galvanometer, and custom-made galvanometer. Products include forming blank, single-sided polishing, double-sided polishing, and coating. All products meet RoHS, reach, and MSDS requirements, and provide 10% test reports. ICC's silicon
- Features: Specialty / Other
-
Description: lenses, and laser cutting equipment. The working principle of the laser galvanometer is to incident the laser beam on the volume mirror, and use a calculator to control the reflection angle of the mirror. The two mirrors can scan along the x-axis respectively to achieve
- Surface Quality: 20-10 Scratch / Dig
- Window Material: BK7 Glass
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: coated mirror. FSM-300-M-01 and FSM-300-M-03 mirror assemblies are sold separately and allow the user to field replace the standard mirror with a better coating option if required. Table-to-Table Beam Stabilization System Fast Steering Mirrors are commonly used in active
-
Supplier: Newport MKS
Description: the angle sensors and the drivers, providing current to the voice coils that tip and tilt the mirror assembly. It also provides a convenient interface between the user and the mirror, allowing control voltages to be applied and mirror position to be monitored. The updated
-
Supplier: Newport MKS
Description: Other field-replaceable 1-in. mirror assemblies allow the user to field replace the standard mirror with another mirror that best fits the specific application. These additional replacement mirrors are available for different wavelengths ranging from 250 nm to 20 µm.
-
Supplier: Cambridge Technology, Inc.
Description: The 6260H galvanometer is designed for large aperture applications, and is optimized for speed, size, cost and accuracy with typical beam diameters from 30mm to greater than 75mm. It is shown here with 50mm mirrors.
-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Cambridge Technology, Inc.
Description: Flexure galvo motors offer an alternative to bearing-based galvos providing extended life and smooth scanning in industrial and high-resolution systems. • Moving Magnet Galvo Motor • Flexure-based (no bearings) • Capacitive PD Technology • Arbitrary Linear Motion • Mirror Clear Aperture:
-
Supplier: Nutfield Technology
Description: is selected and tuned for each unique mirror-galvo combination to maximize system bandwidth. The result is faster, more accurate scanning. The circuits of the QD-4000 provide soft start/stop operation, open circuit AGC fail, and over/under voltage protections for laser systems and scanning
-
Supplier: MECCO
Description: FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to specific
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
Find Suppliers by Category Top
Featured Products Top
-
Working wavelength ranges from UV to visible to infrared Lens Performance Customized to fit specific application needs Scanning Applications Scan mirrors or a galvanometer (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc.
Conduct Research Top
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
When it comes to steering light precisely in two dimensions, optical system designers have several established technologies at their disposal. Examples include galvanometer mirror scanners (galvo scanners) piezoelectric fast steering mirrors, voice coil-driven steering mirrors, kinematic mirror
More Information Top
-
Optical Coherence Tomography
In addition, variations in path length delay arising from the non-coincident pivot locations of the galvanometer mirrors in scanning microscope systems produce a curved en face image surface which does not match the objective focal plane [86].
-
Advanced Time-Correlated Single Photon Counting Applications
A second output of the synthesizer (the Y output of the scan controller) drives a galvanometer mirror .
-
Handbook Of Biological Confocal Microscopy
Because this lens has some magnification (M), the angles actually scanned by the gal- vanometer mirror are less than those implied by this diagram by a factor of 1/M. f, focal length.
-
Confocal Microscopy and Multiphoton Excitation Microscopy: The Genesis of Live Cell Imaging
This design is both simple and ele- gant; consequently, it eliminates the need for precision-controlled galvanometer mirrors for scanning and descanning.
-
Optical Coherence Tomography
SLD: Superluminescent diode; C1, C2, C3: microscope objectives; DC1, DC2: directional couplers; TS: computer controlled translation stage; CC: corner cube; M1, M2: mirrors; MX, MY: orthog- onal axes galvanometer mirrors ; TX(Y): ramp generators; DMOD: demodulation block; L1: convergent lens; PD1, PD2 …
-
Handbook of Coherent-Domain Optical Methods
In TD-OCT, a fast scanner to generate A-scans such as a turbine-driven mirror [20] or a fast galvanometer mirror or a resonant scanner in a spectral scanning line using a diffraction grating [21] is employed.
-
Replicated Laser Scanning Component
described are galvanometer mirrors and multifaceted polygons.
-
Three-dimensional volumetric display by inclined-plane scanning
We constructed the volumetric display systems using a galvanometer mirror and a vector-scan display unit.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6006/Haylock_Thomas.pdf?sequence=1
The galvanometer mount was designed to place the centre of the galvanometer mirror on the same centreline as the beam exiting the upper dog-leg.
-
A New Receiving System of Visible Light Communication for ITS
Galvanometer mirror .
Indicates content that may require registration and/or purchase.