-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Our GVM Series is the high performance and high reliability galvanoscanner (or called as galvanometer/galvanomotor/galvanoscanner motor) with high accurate optical analogue sensor which we newly developed. Our GVM Series features low inertia, high torque, highly accurate linearity,
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Drivers for Galvanometer Optical Scanners
- Maximum Output Voltage: 1.5 to 5 volts
- Continuous Output Current: 2.5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: Cambridge Technology, Inc.
Description: The 6240H galvanometer can be designed and optimized for speed, size, cost and accuracy with typical beam diameters of 12mm, 15mm, 20mm, 25mm, and 30mm. It is shown here with a 12mm Y mirror.
-
-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instruction.
-
Supplier: Nutfield Technology
Description: The QS-12 OPD Galvanometer offers strong performance and value for steering 10 mm, 15 mm, and 20 mm aperture mirrors . Our groundbreaking optical position detector design enables an unsurpassed combination of high linearity and low drift required for high precision applications. When
-
Supplier: Edmund Optics Inc.
Description: Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact,
-
Supplier: Cambridge Technology, Inc.
Description: The 6260H galvanometer is designed for large aperture applications, and is optimized for speed, size, cost and accuracy with typical beam diameters from 30mm to greater than 75mm. It is shown here with 50mm mirrors.
-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instruction.
-
Supplier: Nutfield Technology
Description: optical detectors achieve dynamic performance with faster, more accurate positioning. When integrated with Nutfield’s QD-4000 Servo Amplifier, the QS-3 OPD scanners deliver accuracy and speed in the palm of your hand. Nutfield Tech’s QS-3 OPD Galvanometer’s recommended aperture
-
Supplier: Nutfield Technology
Description: galvanometer’s resonant frequency, which allows improved step response.) The QS-30 Moving Magnet Galvanometer is designed to rotate optical scanning mirrors at a high bandwidth and settle to a high degree of accuracy and repeatability. It can handle inertias in the 0.6 to 80
-
Supplier: Nutfield Technology
Description: suited for challenging galvanometer applications such as high-duty cycle raster imaging and printing. It’s ideal for small angle applications where ball bearings experience excessive wear and reduced life. When integrated with Nutfield’s QD-4000 Servo Amplifier, the HS-15 galvanometer
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining
-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Daheng New Epoch Technology, Inc.
Description: F-theta Lenses are plane field objectives, which are commonly used in combination with XY galvanometer scanner. Contrary to a normal lens which focuses a input collimated beam on a spherical image plane, a F-theta lens focuses on a flat image surface. At the same time, it maintains
- Features: Other
-
Supplier: Newport MKS
Description: galvanometers. FSMs eliminate the need to compensate for beam displacement and polarization rotation due to a second reflection. With higher optical performance than galvo scanners, FSMs have larger apertures, lower wavefront distortion, and a broader choice of mirror substrates
-
Supplier: Newport MKS
Description: flexure design to confine the motion of the mirror, the bearing surfaces often used with galvanometer scanners are eliminated. This results in ultra-smooth motion, very high accuracy, and practically infinite lifetime. The included controller/driver establishes the feedback interface
-
Supplier: Newport MKS
Description: communication. Using a unique flexure design to confine the motion of the mirror, the bearing surfaces often used with galvanometer scanners are eliminated. This results in ultra-smooth motion, very high accuracy, and practically infinite lifetime. Four voice coil actuators provide
Find Suppliers by Category Top
Conduct Research Top
-
Choosing the Right Galvanometer and Servo for the Job
Galvanometer-based optical scanners are the preferred positioning solution for an increasingly broad range of industrial, scientific, imaging, and medical laser applications. While a number of scanning approaches are available, galvanometer-based scanners - commonly called "galvos" -offer
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
When it comes to steering light precisely in two dimensions, optical system designers have several established technologies at their disposal. Examples include galvanometer mirror scanners (galvo scanners) piezoelectric fast steering mirrors, voice coil-driven steering mirrors, kinematic mirror
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32882/62589225-MIT.pdf?sequence=2
The path length of the light was altered using a retro-reflecting corner cube attached to a 6880 galvanometer optical scanner controlled by a 671 series micro-max controller (both products by Cambridge Technologies Inc.
-
Evaluation of water film thickness on contact lens by improved reflectometry technique
The operation principle of optical reflectometry has been described earlier [11] and is briefly summarized below for measurement of water film on a contact lens with a galvanometer optical scanner (see Figure 1).
-
Testing high-performance galvanometer-based optical scanners
Cambridge Technology manufactures the most accurate and repeatable galvanometer optical scanners in the world today, with a short term repeatability ofbetter than I microradian and position sensor non- linearity characterized to several parts per million.
-
Resolution Improvement in Optical Coherence Tomography with Segmented Spectrum Management
In the proposed approach, we used a spatial filter, located between the lens and the galvanometer optical scanner , for gating different wavelength bands of the light source spectrum (see Fig. 3).
-
New Method of Full-Field Stress Analysis and Measurement Using Photoelasticity
In order to obtain illumination at a constant wavelength and in- tensity over the full-field of the sample and allow this light source to be modulated at the same time, a two axis galvanometer optical scanner has been added to the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33905/66530095-MIT.pdf?sequence=2
The chosen actuator for the precision machine is a Model 6880 Galvanometer Optical Scanner from Cambridge Technology, INC.
-
Quasi super continuum generation using programmably controlled wavelength tunable soliton pulses for optical coherence tomography
The scanning reference delay arm consists of the galvanometer optical scanner and mirror.
-
Two‐color excitation system for fluorescence detection in DNA sequencing by capillary array electrophoresis
Each laser beam was passed through a laser-line filter (488 nm and 514 nm, respectively) and reflected to a galvanometer optical scanner (Cambridge Technology, Model 6210).
-
http://dspace.mit.edu/bitstream/handle/1721.1/17184/12375371-MIT.pdf?sequence=2
The optical beam steering devices used were galvanometer optical scanners made by .
-
Dual Axis Galvanometer Optical Scanners | Edmund Optics
Dual Axis Galvanometer Optical Scanners .
Indicates content that may require registration and/or purchase.