-
Supplier: Accuris
Description: Flue Blocks and Masonry Terminals for Gas Appliances Part 1: Precast Concrete Flue Blocks and Terminals
-
Supplier: Polyguard Products, Inc.
Description: beams, tunnels, plaza decks, parking garages, and related applications where waterproofing is critical. It may also be used on wood or concrete block structures and insulated concrete forms (ICF). 650 Sheet Membrane is available in the following sizes: 36? x 66.7' and 48? x 50'
- Thickness: 0.05905515 inch
- Length / Height: 50 to 61 ft
- Width: 3.28 to 4 ft
- Applications: Concrete, Foundations
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Fib-R-Thane is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. Fib-R-Thane is used as a chemical-resistant membrane or gasket seal for the protection of concrete, block and steel. Available in two formulations, Fib-R- Thane No. 88T is applied
- Use Temperature: -30 to 250 F
- Tensile Strength (Break): 58 psi
- Elongation: 32 %
- Industry: Building / Construction
-
-
Supplier: KOSTER American Corporation
Description: VAP I® 2000 is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels
-
Supplier: KOSTER American Corporation
Description: VAP I® 2000 FS is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce
-
Supplier: Greenheck
Description: applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases. •Mountable in any wall construction •Fits in place of a standard 16 by 8 inch concrete
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: IES2000
Description: Construction Site Products: Industrial composite products can be used to reduce the noise transmitting from the construction site to surrounding areas. Industrial composite products can be used in conjunction with pre-cast concrete highway barriers, hung from an overhead highway or supplied
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 54 inch
- Description: Acoustic Curtain
Find Suppliers by Category Top
More Information Top
-
Feasibility study of building envelopes selection for low-rise construction
For construction in the countryside where there are companies- manufacturers of ceramic brick, ceramic large-scale conventional brick or gas concrete block , the construction of these materials will be more reasonable.
-
Economics of the production and use of foamed glass
However, when recalculating these costs in the light of wall thicknesses, the capital expenditure for Ira3 of in- sulation equals: foamed glass-30 rubles, gassed silicate-49 rubles, gassed concrete blocks -29.7 rubies.
-
Increase of Concrete Strength Using Nanosilica Extracted From the Hydrothermal Solutions
There are experimental data on the use of fullerene in the production of foam and gas concrete blocks , according to which the strength of con- ventional blocks increases by 16–18% and its density decreases 8–10% when the concentration of fullerene-like compounds…
-
Influence of silica nanoparticles on the strength characteristics of cement samples
There are experimental data on the use of fulleroids in the production of foam and gas concrete blocks , according to which the strength of conventional blocks increases by 16–18% and their density decreases by 8–10% when the concentration of fullerene like compounds…
Indicates content that may require registration and/or purchase.