Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the
- Features: Cyclone (Centrifugal) Separators, Dry, Stationary
- Applications: Fine Powders
-
Supplier: Ducon Environmental Systems
Description: Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that maximum particulate is
- Efficiency: 99 %
- Minimum Particle Size Filtered: 5 µm
- Features: Cyclone (Centrifugal) Separators, Dry
-
Supplier: Ducon Environmental Systems
Description: upgrade to light products from heavy feed stocks. To ensure oil refineries work efficiently with reduced operating costs and remain competitive our expertise in designing highly efficient RFCC cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC
- Efficiency: 99.9 %
- Features: Cyclone (Centrifugal) Separators, Dry
-
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Alfa Laval Inc.
Description: discharges in bilge water, there are – as yet – no limitations on oil discharges into the sea via crankcase ventilation. Exhaust emissions from such engines are normally the prime concern, but crankcase gas still represents important environmental and health concerns. Crankcase gas is
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: Schutte & Koerting
Description: Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes,
- Pollutants Scrubbed: Ammonia, Chlorine Gas
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Alfa Laval Inc.
Description: PureVent is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect the environment. An estimated 3500 m3 of lube oil ends in the world's oceans every year by allowing
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Bailey-Parks Urethane, Inc.
Description: Bailey-Parks' hydrocyclones can be custom molded from a variety of polyurethanes to meet OEM specifications. Our rugged urethane hydrocyclones are used primarily in oil and gas drilling applications to separate sand and grit from costly drilling mud so that it can be reused. The four standard
- Features: Cyclone (Centrifugal) Separators
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic Separator. These
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: HDT Global
Description: cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally
- Length: 11.15 inch
- Width / Ring Size: 5 inch
- Media Type: Activated Carbon / Charcoal
- Construction: Cartridge Filter
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of
-
Supplier: NETZSCH Premier Technologies LLC
Description: wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the fine fraction Classifier shaft seal rinsed by compressed
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize material in the fine fraction Classifier shaft seal rinsed by compressed gas to protect the bearings Bearing of the classifier shaft is
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: oversize particles in the fine fraction. Classifier shaft seal rinsed by compressed gas to protect the bearings Conically shaped bottom, with vertical coarse particle outlet Bearing of the classifier shaft is permanently grease sealed or oil lubricated for hot gas applications
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Description: PF evaporator is a plate evaporator working as a forced circulation flash evaporator. A pump recirculates the liquid between the cyclone separator vessel and the PF plate evaporator. The re-circulation creates a highly turbulent flow of the liquid inside evaporator. In the evaporator,
-
Supplier: Ducon Environmental Systems
Description: of spray nozzles any potential for plugging. Downstream of the venturi an efficient entrainment separation is accomplished using either a mist eliminator or a cyclonic separator The 3 sections of a Ducon Venturi scrubber are converging, throat, and diverging sections. Inlet gas stream
- Efficiency: 99.9 %
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Branch Environmental Solutions
Description: Branch will provide the design value and guarantee the performance. Since the gas and liquid is co-current in the Venturi scrubber, a separation vessel is required. To keep the design as open as possible, the gas out of the Venturi is usually directed into a Cyclone
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: GEA Process Engineering Inc.
Description: nozzles and airflow is rated at 250 acfm at the chamber outlet. Typical particle size range is 30/40 microns. Single point product collection is performed via cyclone separator. The compact unit is constructed of stainless steel. To suit specific requirements, the Bowen "BLSA" Spray
-
Supplier: GN Solids control Co., Ltd.
Description: GN Solids Control offers desanders for two different industry and system. Their desanders are used for oil gas drilling, CBM drilling mud solids control, as well as contruction operations for No dig, Bored Pile drilling deander for bentonite recycling. Oil and Gas GN desander is the
Find Suppliers by Category Top
Featured Products Top
-
Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's Reactor, Regenerator, Tertiary vessel (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's Reactor, Regenerator, Tertiary vessel (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
High efficiency cyclones are a type of separation device used for filtration and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
performance of high efficiency cyclones: Diameter of cyclone body and gas exit – smaller diameters improve efficiency Length of cyclone body (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
maximum particulate is collected at minimum operating costs. Ducon's cylone collectors are available in several design configurations, provide simple sturdy construction, long service life with nil down time and minimal maintenance. Ducon high efficiency cyclones have no moving parts and are custom designed for a wide range of gas flows and inlet loadings. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
efficient RFCC cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Cyclone Separator: Fluid Catalytic Cracking, FCC is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other valuable products. Residue fluid catalytic (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970's that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems
Conduct Research Top
-
How to Buy a Cyclonic Dust Separator
knew if they build a vessel that caused a liquid or a gas to flow in the circular motion of a whirlpool, tornado or cyclone, the heaviest/densest portion of the carrier fluid or conveyed foreign particles would be cast to the outside of the curved path.
More Information Top
-
High Temperature Calcination - MACT Upgrade Equipment Pilot Plant Test
Off- gas cyclone separator , fines collection line, fines container • .
-
Methods of multi-phase flow metering: Experience of Vankor field
Problem analysis reveals following main problems for this flow meter: − Lack of gas separation efficiency in the cyclone gas separator .
-
Comparative study of the continuous phase flow in a cyclone separator using different turbulence models
Abstract Numerical calculations were carried out at the apex cone and various axial positions of a gas cyclone separator for industrial applications.
-
The Resistance Performance Study of Cyclone Separator in Gas Turbine
Abstract: Gas cyclone separators are widely used in industrial processes for separation of dust from gas streams or for product recovery.
-
High Performance Computing in Science and Engineering ‘13
In the current work, the methodology developed by Alletto and Breuer from the Helmut-Schmidt-University in Hamburg, has now been applied to a practically relevant problem, i.e. the flow in a gas cyclone separator , which is very complex, even without…
-
Introduction to Particle Technology 2nd Edition Complete Document
9.3.2 Simple Theoretical Analysis for the Gas Cyclone Separator .
-
Scientific.Net: Materials Science
Experimental Study of Oil- Gas Cyclone Separator Performance in Oil-Injection Compressor System .
-
Production, Handling and Characterization of Particulate Materials
Fig. 12.2 Schematic of a gas cyclone separator (Figure at right reproduced with permission by Prof. R. Utikar [24]) .
-
Promising applications of coals from the Moscow Basin
…feeder, (4) band conveyor, (5) guard magnet, (6) alkali receiving bunker, (7) breaker, (8) endless band elevator, (9) storage hop per, (10) reactor, (11) centrifuge, (12) intermediate tank, (13) steam calorifer, (14) centrifugal atomizer, (15) atomizing drier, and (16) cyclone gas separator .
-
Inlet Diameter and Flow Volume Effects on Separation and Energy Efficiency of Hydrocyclones
[1] J. C. J. F. X. P. Xiang Gao, "Numerical investigation of the effects of the central channel on the flow field in an oil– gas cyclone separator ," Internal Journal of Refrigeration, no. 36, p. 10, 2013.
Indicates content that may require registration and/or purchase.