-
Supplier: Richardson RFPD
Description: Gas discharge tube (GDT) protectors are normally delivered without gas tube. This allows the customer to select the appropriate GDT according to his application conditions, especially the maximum operation signal amplitude. 6x8 mm GDT of the new GDT holder
- DC Spark-over Voltage: 675 volts
- Discharge Current: 20,000,000 amps
-
Supplier: DigiKey
Description: Gas Discharge Tube 700V 20000A (20kA) 3 Pole Holder
- Discharge Current: 20,000 amps
- Application: Industrial
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301668-SL1026-1100 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1026 Package: Bulk Standard Package: 20 Voltage - DC Spark Over (Nom): 1100 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gas Discharge Tubes 230VDC 5kADC 1pF Cartridge Holder Product overview: B88069X4600C253 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gas Discharge Tubes 350VDC 10kADC 1.5pF Cartridge Holder Product overview: B88069X4910C103 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gas Discharge Tubes - GDTs / Gas Plasma Arrestors HOLDER FOR GAS TUBE SL1026 Product overview: SL1053B-NL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, Circuit Protection Fuse, Gas
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: UL Standards & Engagement
Description: 1.1 The requirements of this standard cover holders and connectors for electric lamps, including incandescent, fluorescent, and other electric-discharge-type lamps, rated as indicated in Clause 6, to be used in accordance with theCSA C22.1, Canadian Electrical Code (CE Code), Part I,
-
Standards and Technical Documents - Lampholders (Binational standard with UL 496) -- C22.2 NO. 43-17Supplier: CSA Group
Description: supersedes the previous edition published in 2008. Scope 1.1 The requirements of this standard cover holders and connectors for electric lamps, including incandescent, fluorescent, and other electric-discharge-type lamps, rated as indicated in Clause 6, to be used in accordance with
Find Suppliers by Category Top
Featured Products Top
-
is measured to provide an indication of the ppm concentration. Follow us on: Facebook YouTube (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Automobile manufacturing: Bent pipes are widely used in the exhaust system of automobiles to help discharge exhaust gases and reduce vibration. Building structure: Bent pipes can be used for steel supports, piping systems, stairs, and (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
HARWIN FOR ENERGY, OIL & GAS Reliable components for mass production and specialist field applications. Many years experience supplying energy, oil & gas (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
Explosive Gas Mixing/Dilution Applications Some research and industrial applications call for the dilution of explosive gases at high concentrations. Most often, this is in order to calibrate gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
YouTube LinkedIn DOD Technologies The Leader In Low-Level Gas Detection Manufacturer (read more)
Browse Analytical Laboratory Services Datasheets for DOD Technologies Inc. -
vertcial flow. DRIVE Via direct coupling or narrow v-belt drive. THREE-LOBE ROTOR DESIGN The design with three-lobe rotors features a cylinder with cast-in, pre-inlet channels at the discharge side. This design minimises the sound thanks to its (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Everyday, millions of cubic meter of wastewater are discharged from homes, businesses, and industries into sewer systems. Water contamination, primarily due to oil spills and industrial leakages, endangers both aquatic life and human health. Oil-in-Water monitors offer real-time insights into oil (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
management in EVs increasingly depends on advanced materials designed to control heat and prevent propagation. Coated fabrics, engineered from high-temperature fibers and specialized coatings, offer a rare combination of flexibility, durability, and resistance to heat, flames, and electrical discharge (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.