-
Supplier: FS-Curtis
Description: to plastic Value-Minded Industrial Design - Robust Performance At A Lower Cost. Provides higher pressures and longer life than single-stage pumps Follows the same world-class quality design standards as other FS-Curtis products Slow turning pump increases pump life Robust design
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Gas-driven
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Haskel International LLC
Description: support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic operation – no heat,
- Maximum Discharge Flow: 1.0296 to 2.112 GPM
- Maximum Discharge Pressure: 8,000 to 15,000 psi
- Horsepower: 10 HP
- Power Source: Air / Pneumatic
-
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 10.2 to 44.4 SCFM
- Horse Power: 3 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor.
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Hydraulic Institute (HI)
Description: This standard is for air-operated pumps and includes those positive displacement reciprocating pumps used for general liquid transfer, which are driven by means of a compressed gas (usually air) from an outside source. The pump may be designed with a single
-
Supplier: Universal Air & Gas Products Corp.
Description: gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features.
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: fitted in accordance with the Machinery Directive 2006/42/EC Exhaust System Exhaust gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1;
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler circuits are manufactured using steel fabrications, galvanized solderdipped cooling elements and all stainless steel nuts and bolts; flanged 150 lb RF connections used at cooling system interfaces; coolant pipe work in mild steel with Victaulic connections; water pumps are gear
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: fabrications, galvanized solder dipped cooling elements and all stainless steel nuts and bolts; flanged 150 lb RF connections used at cooling system interfaces; coolant pipe work in mild steel with Victaulic connections; water pumps are gear driven, centrifugal; radiator-mounted fan
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications Magnetic driven NMR-pumps are (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMX/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
many oil and gas producers by delivering a wide array of optimized, power quality solutions. Oil producers use a variety of pumps in their operations that are driven by variable frequency drives, which introduce harmful harmonic distortion. Unmitigated harmonics can result in equipment damage, costly (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
. Applications Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other danderous liquids which react with the atmoshpere. For all these services the containment shell replaces double acting mechanical seals with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Oil Sealless Pumps The magnetic driven NMX/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Operational Problems in North Burbank Unit Surfactant/Polymer Project
GAS ENGINE DRIVEN RECIPROCATING PUMP GAS ENGINE ORIVEN CENTRIFUGAL PUMP .
-
Gas-induced damage in elastomeric composites
A compressed air- driven recipro- cating gas pump (Charles Madan, Altincham, UK) was used to pump the CO2 gas.
-
Oxime‐induced reactivation of acetylcholinesterase inhibited by organophosphinates
Buffer flow was 1.0 ml min-' through the column, maintained by a nitrogen gas - driven reciprocating pump .
-
Industrial Waste Landfill IV upgrade package
This procedure discusses collection of groundwater samples using a single stage, positive displacement, double action, gas driven , reciprocating piston type pump (such as the Bennett pump).
-
Y-12 Industrial Landfill V. Permit application modifications
Scopeand Applications Thisprocedure discussescollectionof groundwatersamplesusing a singlestage, positive displacement, double action, gas driven , reciprocating piston type pump (such as the Bennett pump).
-
Status and development of compressor construction in the current five-year plan
Large 5000-hp reciprocating gas - pumping units, driven from a motor operating on the pumped gas, have now been created and are being produced serially.
-
Comparison of high pressure water systems for fire protection
6 Glenfield & Kennedy Reciprocating double acting pumps driven by Crossley gas engines, and 2 Canadian Allis Chalmers motors each 315 H.P. with Mather & Platt Turbines.
-
History of Liquid Propellant Rocket Engines > Technology and Hardware
pump, a fuel piston pump , and a reciprocating gas -powered driving piston, all linked together.
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
The compressors/ pumps are driven by either reciprocating internal combustion gas engines of up to 4.5 MW (6000 hp), centrifugal gas turbines of up to 11.2 MW (15,000 hp), or electric motors of up to 7.5 MW (10…
-
Federal Register > Wednesday, June 8, 2005 > [70 FR 33470] Starks Gas Storage L.L.C.; Notice of Availability of the Environmental Assessment for the Proposed S...
Three new natural gas fueled reciprocating engine driven centrifugal multi-stage pumps rated at 860 BHP, with three exhaust noise silencers with integral emission control catalysts for injecting dewatered brine from the caverns into two disposal wells, located at the Starks Compressor…
Indicates content that may require registration and/or purchase.