-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 29.00754 to 174.04524 psi
- Media Temperature: 140 to 41 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Media: Air, Gas
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Festo Corporation
Description: With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with minimal pressure hysteresis
- Valve Size: 0.2362206 inch
- Pressure Rating: 21.755655 to 290.0754 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
-
-
Supplier: Festo Corporation
Description: With NPT connecting thread Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe function Available with optional operator unit with display Optional
- Valve Size: 0.2362206 inch
- Pressure Rating: 11.603016 to 290.0754 psi
- Media Temperature: 122 to 32 F
- Port Size: 0.2362206 inch
-
Supplier: Festo Corporation
Description: Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting
- Pressure Rating: 0 to 43.51131 psi
- Media Temperature: 122 to 41 F
- Media: Air, Gas
- Features: Compressed Air, Control Valves, Electric, Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild HPP is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. The HPP pressure regulator is constructed of rugged 316L Stainless Steel for corrosion resistance and
- Number of Ports/Ways: 2 to 4
- Flow (Cv): 0.06
- Pressure Rating: 6,000 psi
- Media: Gas
-
Supplier: Rotork plc
Description: The Rotork Fairchild HPD is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. It is constructed of rugged 316L Stainless Steel for corrosion resistance and durability. The HPD is available in a 2
- Number of Ports/Ways: 2 to 4
- Flow (Cv): 0.06
- Pressure Rating: 500 psi
- Media: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ Maximum import pressure:
- Pressure Rating: 600 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: HydraCheck Inc.
Description: The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal
- Controlled Pressure Range: 0 to 3,000 psi
- Pressure Rating: 3,000 psi
- Media: Gas
- Features: Manual / Hand, Steel, Threaded
-
Description: inside part: ZZYP (single-seat self-operated pressure regulator); ZZYM (cage type self-operated pressure regulator); ZZYN (double seat self-operated pressure regulator), customers can also choose the type by the local actual working condition(differential
- Features: Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet
- Pressure Rating: 4,351.131 psi
- Media: Gas
- Features: Stainless Steel
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range:
- Features: Control Valves, Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the
- Media: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure can
- Pressure Rating: 3,500 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve system of this high quality unit makes it virtually immune to supply pressure
- Pressure Rating: 150 psi
- Media: Air, Gas, Water
- Features: Pilot Operated, Regulator (general)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Features *Maximum Inlet
- Pressure Rating: 3,000 psi
- Media: Gas
-
Description: Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of
- Features: Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Gas
- Features: Check Valves, Piston Valves, Regulator (general)
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ, OUTLET PRESSURE RANGE: 35-100 MBAR, 4 SCREW PLUGS. FREE 2 YEAR RADWELL
- Media: Gas
- Features: Plug Valves, Solenoid Valves, Threaded
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator for Hygienic Service For gas, liquid and mixed phase processes Wide Range of working Pressures and Flows Rugged 316 stainless steel Bar Stock Design with no Welded Fittings Hygienic: No Crevices, <32Ra Finish 3 Piece Low Dead
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Restek
Description: Most stable outlet pressure control. Secondary pressure regulation not needed.
- Controlled Pressure Range: 0 to 200 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Watson McDaniel Company
Description: The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 3 inch
- Valve Size: 3 inch
- Pressure Rating: 300 psi
-
Description: TESCOM™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle and mobile applications.
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: ESAB Welding and Cutting Products
Description: The new and improved lightweight R-36-500-580 Inert Gas Regulator. Features New and improved Small and lightweight, yet rugged and dependable Outperform regulators twice their size Fine mesh inlet filters prevent contamination
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Port Size: 0.25 inch
-
Supplier: Proportion-Air, Inc.
Description: R-SERIES cleaned for oxygen service and with modified bonnet for fast response
- Valve Size: 0.25 to 2 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 300 psi
-
Supplier: Detroit Torch & Mfg. Co.
Description: screen between inlet and seat. Pressure relief device for low pressure gauge protection only.
- Features: Brass / Bronze, Manual / Hand, Other, Threaded
- Media: Gas
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities, gas
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: Linde North America, Inc.
Description: The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 4
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
efforts. Companies like DOD Technologies Inc. are helping industrial facilities address these challenges with advanced gas detection systems designed for continuous low-level monitoring across a wide range of applications (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.